Data Connect Enterprise, Inc. Industrial Grade Ethernet Extender 2178CEE-POE

Description
The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire IEEE 802.3af Power over Ethernet Industrial wide range operating temperature The Data Connect 2178CEE-POE is designed to utilize the commonly existed coaxial cable or phone wires to extend the UTP Ethernet over 100m distance limitation and transmit both power and data over single Ethernet cable to remote POE capable devices in heavy industrial demanding environment. IEEE 802.3af Power over Ethernet Integrated The Data Connect 2178CEE-POE provides 4 10/100Mbps Copper Ports with 4—Port IEEE 802.3af Power over Ethernet injects interfaces delivered in an IP-30 rugged strong case. Supported up to 15.4watts power per port for any remote IEEE 802.3af powered device (PD) such as POE IP cameras and POE wireless LAN access point, the Data Connect 2178CEE-POE is an ideal solution to deploy surveillance system, secure control and wireless service in climatically demanding wide temperature range (-40 to +75°C) environments. Long Reach Ethernet To extend the network distance and provide reliable Ethernet networking in harden environments, the Data Connect 2178CEE-POE equips on asymmetric / symmetric Ethernet extender port – the extender port can be RJ RJ-11 or BNC Connector. Customers can be use either BNC or RJ-11 for their network deployment and the Data Connect 2178CEE-POE offers the absolutely fastest data transmission speed up to 99/65Mbps over existing coaxial cable and telephone wire without the need or rewiring. Flexible Combination of Application The Data Connect 2178CEE-POE helps users to flexibly re-deploy a new local intranet in the apartment, intelligent transportation systems, building automation, campus and hospitality environment by applying original network structure without spending extra cost. The Data Connect 2178CEE-POE can be adjusted to master or slave mode via a DIP switch. It also can be setup to connect with another one DCE 2178CEE-POE or with other Data Connect Ethernet extenders. Therefore, users can easily expand the current network structure easily and with more flexibility. Features Ethernet over Twisted pair / Coaxial Cost-effective Long Reach Ethernet (LRE) solution One box design, Master / Slave mode selectable via DIP Switch Selectable BNC and RJ-11 mode for the data transmission Defines Asymmetric (Band Plan 998) and Symmetric band for transmission Upstream and Downstream signals IEEE 802.3af POE 4 x Ports IEEE 802.3af Power over Ethernet / PSE standard 48V DC Power Input for POE and 12~36V DC for non POE devices Supports POE Power up to 15.4Watts for each POE port Auto-Detect powered device (PD) Circuit Protection prevent power interference between ports Remote power feeding up to 100m Industrial Design IP-30 Aluminum Metal case Protection -40~75°C Operating Temperature DIN Rail and Wall Mount Design Redundant Power Design: 48V DC Power Input for POE Supports EFT protection 6000V DC for power line Supports 6000V DC Ethernet ESD protection Data Communication Complies with the IEEE 802.3, IEEE 802.3u Fast Ethernet standard Auto-MDI / MDI-X detection and Auto-Negotiation with Half Duplex / Full Duplex modes for 10/100Base-TX RJ-45 port Prevents packet loss with back pressure (Half-Duplex) and IEEE 802.3x PAUSE frame flow control (Full-Duplex) Supports up to bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC address
Description
The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire IEEE 802.3af Power over Ethernet Industrial wide range operating temperature The Data Connect 2178CEE-POE is designed to utilize the commonly existed coaxial cable or phone wires to extend the UTP Ethernet over 100m distance limitation and transmit both power and data over single Ethernet cable to remote POE capable devices in heavy industrial demanding environment. IEEE 802.3af Power over Ethernet Integrated The Data Connect 2178CEE-POE provides 4 10/100Mbps Copper Ports with 4—Port IEEE 802.3af Power over Ethernet injects interfaces delivered in an IP-30 rugged strong case. Supported up to 15.4watts power per port for any remote IEEE 802.3af powered device (PD) such as POE IP cameras and POE wireless LAN access point, the Data Connect 2178CEE-POE is an ideal solution to deploy surveillance system, secure control and wireless service in climatically demanding wide temperature range (-40 to +75°C) environments. Long Reach Ethernet To extend the network distance and provide reliable Ethernet networking in harden environments, the Data Connect 2178CEE-POE equips on asymmetric / symmetric Ethernet extender port – the extender port can be RJ RJ-11 or BNC Connector. Customers can be use either BNC or RJ-11 for their network deployment and the Data Connect 2178CEE-POE offers the absolutely fastest data transmission speed up to 99/65Mbps over existing coaxial cable and telephone wire without the need or rewiring. Flexible Combination of Application The Data Connect 2178CEE-POE helps users to flexibly re-deploy a new local intranet in the apartment, intelligent transportation systems, building automation, campus and hospitality environment by applying original network structure without spending extra cost. The Data Connect 2178CEE-POE can be adjusted to master or slave mode via a DIP switch. It also can be setup to connect with another one DCE 2178CEE-POE or with other Data Connect Ethernet extenders. Therefore, users can easily expand the current network structure easily and with more flexibility. Features Ethernet over Twisted pair / Coaxial Cost-effective Long Reach Ethernet (LRE) solution One box design, Master / Slave mode selectable via DIP Switch Selectable BNC and RJ-11 mode for the data transmission Defines Asymmetric (Band Plan 998) and Symmetric band for transmission Upstream and Downstream signals IEEE 802.3af POE 4 x Ports IEEE 802.3af Power over Ethernet / PSE standard 48V DC Power Input for POE and 12~36V DC for non POE devices Supports POE Power up to 15.4Watts for each POE port Auto-Detect powered device (PD) Circuit Protection prevent power interference between ports Remote power feeding up to 100m Industrial Design IP-30 Aluminum Metal case Protection -40~75°C Operating Temperature DIN Rail and Wall Mount Design Redundant Power Design: 48V DC Power Input for POE Supports EFT protection 6000V DC for power line Supports 6000V DC Ethernet ESD protection Data Communication Complies with the IEEE 802.3, IEEE 802.3u Fast Ethernet standard Auto-MDI / MDI-X detection and Auto-Negotiation with Half Duplex / Full Duplex modes for 10/100Base-TX RJ-45 port Prevents packet loss with back pressure (Half-Duplex) and IEEE 802.3x PAUSE frame flow control (Full-Duplex) Supports up to bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC address

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Ethernet Extender - 2178CEE-POE - Data Connect Enterprise, Inc.
Olney, MD, USA
Industrial Grade Ethernet Extender
2178CEE-POE
Industrial Grade Ethernet Extender 2178CEE-POE
The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies: Ethernet extend over coaxial cable or phone wire IEEE 802.3af Power over Ethernet Industrial wide range operating temperature The Data Connect 2178CEE-POE is designed to utilize the commonly existed coaxial cable or phone wires to extend the UTP Ethernet over 100m distance limitation and transmit both power and data over single Ethernet cable to remote POE capable devices in heavy industrial demanding environment. IEEE 802.3af Power over Ethernet Integrated The Data Connect 2178CEE-POE provides 4 10/100Mbps Copper Ports with 4—Port IEEE 802.3af Power over Ethernet injects interfaces delivered in an IP-30 rugged strong case. Supported up to 15.4watts power per port for any remote IEEE 802.3af powered device (PD) such as POE IP cameras and POE wireless LAN access point, the Data Connect 2178CEE-POE is an ideal solution to deploy surveillance system, secure control and wireless service in climatically demanding wide temperature range (-40 to +75°C) environments. Long Reach Ethernet To extend the network distance and provide reliable Ethernet networking in harden environments, the Data Connect 2178CEE-POE equips on asymmetric / symmetric Ethernet extender port – the extender port can be RJ RJ-11 or BNC Connector. Customers can be use either BNC or RJ-11 for their network deployment and the Data Connect 2178CEE-POE offers the absolutely fastest data transmission speed up to 99/65Mbps over existing coaxial cable and telephone wire without the need or rewiring. Flexible Combination of Application The Data Connect 2178CEE-POE helps users to flexibly re-deploy a new local intranet in the apartment, intelligent transportation systems, building automation, campus and hospitality environment by applying original network structure without spending extra cost. The Data Connect 2178CEE-POE can be adjusted to master or slave mode via a DIP switch. It also can be setup to connect with another one DCE 2178CEE-POE or with other Data Connect Ethernet extenders. Therefore, users can easily expand the current network structure easily and with more flexibility. Features Ethernet over Twisted pair / Coaxial Cost-effective Long Reach Ethernet (LRE) solution One box design, Master / Slave mode selectable via DIP Switch Selectable BNC and RJ-11 mode for the data transmission Defines Asymmetric (Band Plan 998) and Symmetric band for transmission Upstream and Downstream signals IEEE 802.3af POE 4 x Ports IEEE 802.3af Power over Ethernet / PSE standard 48V DC Power Input for POE and 12~36V DC for non POE devices Supports POE Power up to 15.4Watts for each POE port Auto-Detect powered device (PD) Circuit Protection prevent power interference between ports Remote power feeding up to 100m Industrial Design IP-30 Aluminum Metal case Protection -40~75°C Operating Temperature DIN Rail and Wall Mount Design Redundant Power Design: 48V DC Power Input for POE Supports EFT protection 6000V DC for power line Supports 6000V DC Ethernet ESD protection Data Communication Complies with the IEEE 802.3, IEEE 802.3u Fast Ethernet standard Auto-MDI / MDI-X detection and Auto-Negotiation with Half Duplex / Full Duplex modes for 10/100Base-TX RJ-45 port Prevents packet loss with back pressure (Half-Duplex) and IEEE 802.3x PAUSE frame flow control (Full-Duplex) Supports up to bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC address

The Data Connect 2178CEE-POE, an industrial grade Ethernet Extender with POE supported integrates three advanced technologies:

  • Ethernet extend over coaxial cable or phone wire
  • IEEE 802.3af Power over Ethernet
  • Industrial wide range operating temperature

The Data Connect 2178CEE-POE is designed to utilize the commonly existed coaxial cable or phone wires to extend the UTP Ethernet over 100m distance limitation and transmit both power and data over single Ethernet cable to remote POE capable devices in heavy industrial demanding environment.

IEEE 802.3af Power over Ethernet Integrated The Data Connect 2178CEE-POE provides 4 10/100Mbps Copper Ports with 4—Port IEEE 802.3af Power over Ethernet injects interfaces delivered in an IP-30 rugged strong case. Supported up to 15.4watts power per port for any remote IEEE 802.3af powered device (PD) such as POE IP cameras and POE wireless LAN access point, the Data Connect 2178CEE-POE is an ideal solution to deploy surveillance system, secure control and wireless service in climatically demanding wide temperature range (-40 to +75°C) environments.

Long Reach Ethernet To extend the network distance and provide reliable Ethernet networking in harden environments, the Data Connect 2178CEE-POE equips on asymmetric / symmetric Ethernet extender port – the extender port can be RJ RJ-11 or BNC Connector. Customers can be use either BNC or RJ-11 for their network deployment and the Data Connect 2178CEE-POE offers the absolutely fastest data transmission speed up to 99/65Mbps over existing coaxial cable and telephone wire without the need or rewiring.

Flexible Combination of Application The Data Connect 2178CEE-POE helps users to flexibly re-deploy a new local intranet in the apartment, intelligent transportation systems, building automation, campus and hospitality environment by applying original network structure without spending extra cost. The Data Connect 2178CEE-POE can be adjusted to master or slave mode via a DIP switch. It also can be setup to connect with another one DCE 2178CEE-POE or with other Data Connect Ethernet extenders. Therefore, users can easily expand the current network structure easily and with more flexibility.

Features

  • Ethernet over Twisted pair / Coaxial
  • Cost-effective Long Reach Ethernet (LRE) solution
  • One box design, Master / Slave mode selectable via DIP Switch
  • Selectable BNC and RJ-11 mode for the data transmission
  • Defines Asymmetric (Band Plan 998) and Symmetric band for transmission Upstream and Downstream signals

IEEE 802.3af POE

  • 4 x Ports IEEE 802.3af Power over Ethernet / PSE standard
  • 48V DC Power Input for POE and 12~36V DC for non POE devices
  • Supports POE Power up to 15.4Watts for each POE port
  • Auto-Detect powered device (PD)
  • Circuit Protection prevent power interference between ports
  • Remote power feeding up to 100m

Industrial Design

  • IP-30 Aluminum Metal case Protection
  • -40~75°C Operating Temperature
  • DIN Rail and Wall Mount Design
  • Redundant Power Design: 48V DC Power Input for POE
  • Supports EFT protection 6000V DC for power line
  • Supports 6000V DC Ethernet ESD protection

Data Communication

  • Complies with the IEEE 802.3, IEEE 802.3u Fast Ethernet standard
  • Auto-MDI / MDI-X detection and Auto-Negotiation with Half Duplex / Full Duplex modes for 10/100Base-TX RJ-45 port
  • Prevents packet loss with back pressure (Half-Duplex) and IEEE 802.3x PAUSE frame flow control (Full-Duplex)
  • Supports up to bytes packet size, 802.1Q VLAN tag transparent
  • Integrated address look-up engine, supports 2K absolute MAC address
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178CEE-POE
Product Name Industrial Grade Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Ports / Interfaces BNC, RJ-11, RJ-45
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2407058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details