Data Connect Enterprise, Inc. GSM Edge Routers CDR-GPRS Series

Description
WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect’s CDR-GPRS Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connect’s popular CDR-GPRS line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Users will experience the familiar web based interface first introduced on the models and enjoy the same levels of network performance and reliability that Data Connect’s always available connection management logic has provided for many years. Unlike the majority of the Ethernet capable wireless modems being deployed Data Connect’s CDR-GPRS Series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. Features Reliable Linux 2.6 OS EDGE WAN Interface Automatic fallback to GPRS WAN—Always Available or On Demand Ethernet (RJ-45) port RS-232 Serial port RS485 and USB Host – CDR-GPRS-USB Additional Serial applications port Discrete Input Output interfaces Web Based Administrative Remote/Local VPN Pass Through SMS-MO/MT TCO Plus (Optional) Over The Air Firmware Upgrades Over The Air Status Detailed Network Logging Out of Band (SMS) Control Push Button Configuration Built In DDNS Capabilities With well over
Description
WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect’s CDR-GPRS Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connect’s popular CDR-GPRS line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Users will experience the familiar web based interface first introduced on the models and enjoy the same levels of network performance and reliability that Data Connect’s always available connection management logic has provided for many years. Unlike the majority of the Ethernet capable wireless modems being deployed Data Connect’s CDR-GPRS Series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. Features Reliable Linux 2.6 OS EDGE WAN Interface Automatic fallback to GPRS WAN—Always Available or On Demand Ethernet (RJ-45) port RS-232 Serial port RS485 and USB Host – CDR-GPRS-USB Additional Serial applications port Discrete Input Output interfaces Web Based Administrative Remote/Local VPN Pass Through SMS-MO/MT TCO Plus (Optional) Over The Air Firmware Upgrades Over The Air Status Detailed Network Logging Out of Band (SMS) Control Push Button Configuration Built In DDNS Capabilities With well over

Suppliers

Company
Product
Description
Supplier Links
GSM Edge Routers CDR-GPRS Series
WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect’s CDR-GPRS Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connect’s popular CDR-GPRS line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Users will experience the familiar web based interface first introduced on the models and enjoy the same levels of network performance and reliability that Data Connect’s always available connection management logic has provided for many years. Unlike the majority of the Ethernet capable wireless modems being deployed Data Connect’s CDR-GPRS Series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. Features Reliable Linux 2.6 OS EDGE WAN Interface Automatic fallback to GPRS WAN—Always Available or On Demand Ethernet (RJ-45) port RS-232 Serial port RS485 and USB Host – CDR-GPRS-USB Additional Serial applications port Discrete Input Output interfaces Web Based Administrative Remote/Local VPN Pass Through SMS-MO/MT TCO Plus (Optional) Over The Air Firmware Upgrades Over The Air Status Detailed Network Logging Out of Band (SMS) Control Push Button Configuration Built In DDNS Capabilities With well over

WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty

Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems.

Data Connect’s CDR-GPRS Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connect’s popular CDR-GPRS line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Users will experience the familiar web based interface first introduced on the models and enjoy the same levels of network performance and reliability that Data Connect’s always available connection management logic has provided for many years.

Unlike the majority of the Ethernet capable wireless modems being deployed Data Connect’s CDR-GPRS Series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers.

Features

  • Reliable Linux 2.6 OS
  • EDGE WAN Interface Automatic fallback to GPRS
  • WAN—Always Available or On Demand
  • Ethernet (RJ-45) port
  • RS-232 Serial port
  • RS485 and USB Host – CDR-GPRS-USB
  • Additional Serial applications port
  • Discrete Input Output interfaces
  • Web Based Administrative Remote/Local
  • VPN Pass Through SMS-MO/MT
  • TCO Plus (Optional)

Over The Air Firmware Upgrades

Over The Air Status

Detailed Network Logging

Out of Band (SMS) Control

Push Button Configuration

Built In DDNS Capabilities

With well over

Supplier's Site
GSM Edge Routers CDR-GPRS Series
WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect’s CDR-GPRS Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connect’s popular CDR-GPRS line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Users will experience the familiar web based interface first introduced on the models and enjoy the same levels of network performance and reliability that Data Connect’s always available connection management logic has provided for many years. Unlike the majority of the Ethernet capable wireless modems being deployed Data Connect’s CDR-GPRS Series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. Features Reliable Linux 2.6 OS EDGE WAN Interface Automatic fallback to GPRS WAN—Always Available or On Demand Ethernet (RJ-45) port RS-232 Serial port RS485 and USB Host – CDR-GPRS-USB Additional Serial applications port Discrete Input Output interfaces Web Based Administrative Remote/Local VPN Pass Through SMS-MO/MT TCO Plus (Optional) Over The Air Firmware Upgrades Over The Air Status Detailed Network Logging Out of Band (SMS) Control Push Button Configuration Built In DDNS Capabilities With well over

WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty

Data Connect’s CDR-GPRS Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-GPRS Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems.

Data Connect’s CDR-GPRS Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connect’s popular CDR-GPRS line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Users will experience the familiar web based interface first introduced on the models and enjoy the same levels of network performance and reliability that Data Connect’s always available connection management logic has provided for many years.

Unlike the majority of the Ethernet capable wireless modems being deployed Data Connect’s CDR-GPRS Series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers.

Features

  • Reliable Linux 2.6 OS
  • EDGE WAN Interface Automatic fallback to GPRS
  • WAN—Always Available or On Demand
  • Ethernet (RJ-45) port
  • RS-232 Serial port
  • RS485 and USB Host – CDR-GPRS-USB
  • Additional Serial applications port
  • Discrete Input Output interfaces
  • Web Based Administrative Remote/Local
  • VPN Pass Through SMS-MO/MT
  • TCO Plus (Optional)

Over The Air Firmware Upgrades

Over The Air Status

Detailed Network Logging

Out of Band (SMS) Control

Push Button Configuration

Built In DDNS Capabilities

With well over

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Network Equipment Network Equipment
Product Number CDR-GPRS Series CDR-GPRS Series
Product Name GSM Edge Routers GSM Edge Routers
Network Equipment Router Router
Area Network Type WAN Capable
Network Media Wireless Wireless
Protocol / Network Ethernet, 10/100 Ethernet, GSM, GPRS GSM, GPRS
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details