Data Connect Enterprise, Inc. G.SHDSL Router & IpDSLAM Model 3224

Description
Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using ANSI/ETSI G.SHDSL, the Model 3224 enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps-all over a single pair of wires. With its dual auto-sensing 10/100 Ethernet ports the Model 3224 can connect to your existing network or use an optional high-speed uplink for a complete point-of-presence. With its dual-redundant hot-swap power supplies the Model 3224 is perfect for high-demand and high-availability applications. The Model 3224 is a complete full-function edge-router with subscriber traffic management. Use the traffic filtering, shaping, and policing capabilities of the IpDLSAM to tailor the service to the needs of each subscriber. Filter by IP address, IP port, or physical port to grant or restrict access to sites and applications. Network address translation (NAT) can be setup for IP address management. Use RIP, OSPF, or BGP to route traffic between any number of ports, or use static routes for connecting smaller networks. With SSH even management traffic can be securely accessed.
Description
Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using ANSI/ETSI G.SHDSL, the Model 3224 enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps-all over a single pair of wires. With its dual auto-sensing 10/100 Ethernet ports the Model 3224 can connect to your existing network or use an optional high-speed uplink for a complete point-of-presence. With its dual-redundant hot-swap power supplies the Model 3224 is perfect for high-demand and high-availability applications. The Model 3224 is a complete full-function edge-router with subscriber traffic management. Use the traffic filtering, shaping, and policing capabilities of the IpDLSAM to tailor the service to the needs of each subscriber. Filter by IP address, IP port, or physical port to grant or restrict access to sites and applications. Network address translation (NAT) can be setup for IP address management. Use RIP, OSPF, or BGP to route traffic between any number of ports, or use static routes for connecting smaller networks. With SSH even management traffic can be securely accessed.

Suppliers

Company
Product
Description
Supplier Links
G.SHDSL Router & IpDSLAM - Model 3224 - Data Connect Enterprise, Inc.
Olney, MD, USA
G.SHDSL Router & IpDSLAM
Model 3224
G.SHDSL Router & IpDSLAM Model 3224
Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using ANSI/ETSI G.SHDSL, the Model 3224 enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps-all over a single pair of wires. With its dual auto-sensing 10/100 Ethernet ports the Model 3224 can connect to your existing network or use an optional high-speed uplink for a complete point-of-presence. With its dual-redundant hot-swap power supplies the Model 3224 is perfect for high-demand and high-availability applications. The Model 3224 is a complete full-function edge-router with subscriber traffic management. Use the traffic filtering, shaping, and policing capabilities of the IpDLSAM to tailor the service to the needs of each subscriber. Filter by IP address, IP port, or physical port to grant or restrict access to sites and applications. Network address translation (NAT) can be setup for IP address management. Use RIP, OSPF, or BGP to route traffic between any number of ports, or use static routes for connecting smaller networks. With SSH even management traffic can be securely accessed.

Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is an expandable 1U system that seemlessly connects 24 subscribers to IP network access. Using ANSI/ETSI G.SHDSL, the Model 3224 enables providers to extend their reach-and-range by delivering rate-adaptive nx64 symmetrical speeds from 192 kbps to 4.6 Mbps-all over a single pair of wires. With its dual auto-sensing 10/100 Ethernet ports the Model 3224 can connect to your existing network or use an optional high-speed uplink for a complete point-of-presence. With its dual-redundant hot-swap power supplies the Model 3224 is perfect for high-demand and high-availability applications. The Model 3224 is a complete full-function edge-router with subscriber traffic management. Use the traffic filtering, shaping, and policing capabilities of the IpDLSAM to tailor the service to the needs of each subscriber. Filter by IP address, IP port, or physical port to grant or restrict access to sites and applications. Network address translation (NAT) can be setup for IP address management. Use RIP, OSPF, or BGP to route traffic between any number of ports, or use static routes for connecting smaller networks. With SSH even management traffic can be securely accessed.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 3224
Product Name G.SHDSL Router & IpDSLAM
Network Equipment Router
Area Network Type LAN Capable; MAN Capable; WAN Capable
Form Factor Rack Mount
Protocol / Network Frame Relay, xDSL
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial Ethernet Switches - IEN-8648A - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Optical Network Repeater - 2062 - S.I. Tech, Inc.
Specs
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Token Ring, ARCNET
View Details