Data Connect Enterprise, Inc. AC Powered, Universal Short Range Modem Model 1080A

Description
The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop). Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming). The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.
Description
The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop). Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming). The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.

Suppliers

Company
Product
Description
Supplier Links
AC Powered, Universal Short Range Modem - Model 1080A - Data Connect Enterprise, Inc.
Olney, MD, USA
AC Powered, Universal Short Range Modem
Model 1080A
AC Powered, Universal Short Range Modem Model 1080A
The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop). Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming). The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.

The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the Model 1080A include better distances (up to 17 miles [27.4Km] on one or two unconditioned twisted pair), support for higher data rates (up to 57.6 kbps), and the addition of a built-in V.52 BER test pattern generator.Of course, the Model 1080A retains all the features that you have already come to expect: asynchronous or synchronous RS-232 operation, half duplex communication over two wires or a choice of half or full duplex communication over four wires, support for point-to-point or multipoint applications, and fully compliant V.54 test modes (local analog loop and remote digital loop).

Automatic features include equalization, gain control and noise filtering (a separate filter for each data rate is built into a custom VLSI chip). To combat the many nemeses of clear data transmission, the Model 1080A includes surge protection (guards against transients), transformer isolation (eliminates ground looping) and a new anti-streaming timer (stops data streaming).

The Model 1080A packs a lot of convenience into a little box: Front panel LEDs give a clear picture of link status, V.54 tests can be activated remotely or via the front panel, and the unit can be externally configured (no need to open the case). Best of all, the Model 1080A standalone is fully compatible with the Model 1080A rack card and the new self-powered Model 1040 short haul.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 1080A
Product Name AC Powered, Universal Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details