RAD Data Communications, Inc. Single or Dual Link Ethernet Remote Access Router MBE10-8

Description
FEATURES The MBE Family is part of the LAN RANger Series of Ethernet Remote Access Routers that provide cost effective remote access connectivity for SoHo (Small office Home office) applications. The MBE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay, Leased Line, dial up modems, and DDS. Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN. IP can be routed over PPP, SLIP, CSLIP or Frame Relay; IPX can be routed over PPP or Frame Relay. Router links can operate opposite any PPP standard compliant device, including third party routers and software based PPP dialers (e.g., Windows 95). Bridge links are transparent to layer 3 protocols, such as NetBIOS and DECNET. The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. For router links, the IP parameters and the configuration file are learned automatically from any BOOTP server via standard BOOTP protocol. Transparent remote to remote forwarding enables direct data transfer between links whether the links are bridge or router (see Figure 1). Multilink PPP support enables use of ISDN at 128 kbps. The MBE family includes the following models: - MBE10-1, single link router supporting a single remote station for bridge links or full LAN segment for router links. - MBE10-1D, dual link router supporting a single remote station on each bridge link or a full LAN segment on each router link. - MBE10-8, single link router supporting a remote Ethernet LAN of up to 80 workstations on bridge links or a full LAN segment on router links. - MBE10-8D, dual link router supporting a remote Ethernet LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.
Description
FEATURES The MBE Family is part of the LAN RANger Series of Ethernet Remote Access Routers that provide cost effective remote access connectivity for SoHo (Small office Home office) applications. The MBE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay, Leased Line, dial up modems, and DDS. Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN. IP can be routed over PPP, SLIP, CSLIP or Frame Relay; IPX can be routed over PPP or Frame Relay. Router links can operate opposite any PPP standard compliant device, including third party routers and software based PPP dialers (e.g., Windows 95). Bridge links are transparent to layer 3 protocols, such as NetBIOS and DECNET. The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. For router links, the IP parameters and the configuration file are learned automatically from any BOOTP server via standard BOOTP protocol. Transparent remote to remote forwarding enables direct data transfer between links whether the links are bridge or router (see Figure 1). Multilink PPP support enables use of ISDN at 128 kbps. The MBE family includes the following models: - MBE10-1, single link router supporting a single remote station for bridge links or full LAN segment for router links. - MBE10-1D, dual link router supporting a single remote station on each bridge link or a full LAN segment on each router link. - MBE10-8, single link router supporting a remote Ethernet LAN of up to 80 workstations on bridge links or a full LAN segment on router links. - MBE10-8D, dual link router supporting a remote Ethernet LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.

Suppliers

Company
Product
Description
Supplier Links
Single or Dual Link Ethernet Remote Access Router - MBE10-8 - Data Connect Enterprise, Inc.
Olney, MD, USA
Single or Dual Link Ethernet Remote Access Router
MBE10-8
Single or Dual Link Ethernet Remote Access Router MBE10-8
FEATURES The MBE Family is part of the LAN RANger Series of Ethernet Remote Access Routers that provide cost effective remote access connectivity for SoHo (Small office Home office) applications. The MBE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay, Leased Line, dial up modems, and DDS. Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN. IP can be routed over PPP, SLIP, CSLIP or Frame Relay; IPX can be routed over PPP or Frame Relay. Router links can operate opposite any PPP standard compliant device, including third party routers and software based PPP dialers (e.g., Windows 95). Bridge links are transparent to layer 3 protocols, such as NetBIOS and DECNET. The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router. For router links, the IP parameters and the configuration file are learned automatically from any BOOTP server via standard BOOTP protocol. Transparent remote to remote forwarding enables direct data transfer between links whether the links are bridge or router (see Figure 1). Multilink PPP support enables use of ISDN at 128 kbps. The MBE family includes the following models: - MBE10-1, single link router supporting a single remote station for bridge links or full LAN segment for router links. - MBE10-1D, dual link router supporting a single remote station on each bridge link or a full LAN segment on each router link. - MBE10-8, single link router supporting a remote Ethernet LAN of up to 80 workstations on bridge links or a full LAN segment on router links. - MBE10-8D, dual link router supporting a remote Ethernet LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.

FEATURES

  • The MBE Family is part of the LAN RANger Series of Ethernet Remote Access Routers that provide cost effective remote access connectivity for SoHo (Small office Home office) applications.
  • The MBE Family supports remote access routing and bridging for connecting remote PCs or LANs to a central LAN over a wide variety of WAN interfaces and services, including ISDN, Frame Relay, Leased Line, dial up modems, and DDS.
  • Routing and bridging are performed on a link-by-link basis. There are no bridging or routing limitations on the central LAN. However, additional bridges should not be connected to the remote LAN.
  • IP can be routed over PPP, SLIP, CSLIP or Frame Relay;
    IPX can be routed over PPP or Frame Relay.
  • Router links can operate opposite any PPP standard compliant device, including third party routers and software based PPP dialers (e.g., Windows 95).
  • Bridge links are transparent to layer 3 protocols, such as NetBIOS and DECNET.
  • The Single IP address translation feature allows a small or medium office LAN to connect to the Internet using a single, dynamically or statically allocated IP address from the central access router.
  • For router links, the IP parameters and the configuration file are learned automatically from any BOOTP server via standard BOOTP protocol.
  • Transparent remote to remote forwarding enables direct data transfer between links whether the links are bridge or router (see Figure 1).
  • Multilink PPP support enables use of ISDN at 128 kbps.
  • The MBE family includes the following models: - MBE10-1, single link router supporting a single remote station for bridge links or full LAN segment for router links. - MBE10-1D, dual link router supporting a single remote station on each bridge link or a full LAN segment on each router link. - MBE10-8, single link router supporting a remote Ethernet LAN of up to 80 workstations on bridge links or a full LAN segment on router links. - MBE10-8D, dual link router supporting a remote Ethernet LAN of up to 80 workstations on each bridge link or a full LAN segment on each router link.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number MBE10-8
Product Name Single or Dual Link Ethernet Remote Access Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Gateways, Routers - BB-SR30508120-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network EDGE, GPS, GPRS, HSPA+, LTE, WCDMA
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
PROFINET to PROFIBUS DP Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2499112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 6 #
Data Rate 2.5 Gbps
View Details