RAD Data Communications, Inc. Integrating E1 Multiplexer FCD-24

Description
FEATURES The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1 network, while paying only for the bandwidth required. The E1 sub-link enables PABX connection to the E1 interface. Four FCD-24 models are available: (see Ordering) FCD-24 with four synchronous data channels; FCD-24/E1 with four synchronous data channels and one E1 sub-link; FCD-24-2 with two synchronous data channels; FCD-24-2/E1 with two synchronous data channels and one E1 sub-link. Data rates are selectable for any multiple of 64 kbps. Selectable timeslotting places data into timeslots (DSOs) either consecutively (bundled), or by user-definition (without restrictions). Selected timeslots on the E1 sub-link are bypassed to the same timeslots on the E1 main link. Data channel interfaces available are V.35, X.21, RS-530 or V.36/RS-449. (V.36/RS-449 is converted from RS-530 via cables supplied with V.36 interface option - see Ordering.) The FCD-24 is compatible with virtually all carrier-provided E1 services, meeting all requirements of ITU-T G.703, G.704 and G.732. It supports 2 or 16 frames per multiframe, with or without CRC-4. Zero suppression over the line is HDB3. An optional integral LTU (Line Termination Unit) supports ranges up to 1.6 km (1 mile), enabling the FCD-24 to be used as a multi-channel short range modem for private applications. Multiple clock source selection allows the E1 main link to be clocked from the recovered clock (LBT), from the data channel source, from E1 sub-link, or from an internal oscillator. Data channels may be set to DCE (FCD-24 provides RX and TX clocks to user equipment), DTE1 (FCD-24 provides RX clock to user, while TX clock is received from user) or DTE2 (both clocks received from user) clocking modes. The E1 sub-link transmit clock is locked to the E1 main link clock. The receive clock can be used as an external clock source for the E1 main link transmit clock. Setup, control and monitoring of status and diagnostic information can be activated from the front panel or via a terminal or PC connected to the supervisory port. Remote line diagnostics, alarm information, unit configuration and other control/monitoring information can be accessed remotely via dial-up modems. Maintenance capabilities include local and remote loopbacks at various points, as well as built-in BERT for rapid identification of faults. For dial-out operation, the FCD-24 activates the modem to automatically dial a pre-programmed number whenever an alarm event occurs.
Description
FEATURES The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1 network, while paying only for the bandwidth required. The E1 sub-link enables PABX connection to the E1 interface. Four FCD-24 models are available: (see Ordering) FCD-24 with four synchronous data channels; FCD-24/E1 with four synchronous data channels and one E1 sub-link; FCD-24-2 with two synchronous data channels; FCD-24-2/E1 with two synchronous data channels and one E1 sub-link. Data rates are selectable for any multiple of 64 kbps. Selectable timeslotting places data into timeslots (DSOs) either consecutively (bundled), or by user-definition (without restrictions). Selected timeslots on the E1 sub-link are bypassed to the same timeslots on the E1 main link. Data channel interfaces available are V.35, X.21, RS-530 or V.36/RS-449. (V.36/RS-449 is converted from RS-530 via cables supplied with V.36 interface option - see Ordering.) The FCD-24 is compatible with virtually all carrier-provided E1 services, meeting all requirements of ITU-T G.703, G.704 and G.732. It supports 2 or 16 frames per multiframe, with or without CRC-4. Zero suppression over the line is HDB3. An optional integral LTU (Line Termination Unit) supports ranges up to 1.6 km (1 mile), enabling the FCD-24 to be used as a multi-channel short range modem for private applications. Multiple clock source selection allows the E1 main link to be clocked from the recovered clock (LBT), from the data channel source, from E1 sub-link, or from an internal oscillator. Data channels may be set to DCE (FCD-24 provides RX and TX clocks to user equipment), DTE1 (FCD-24 provides RX clock to user, while TX clock is received from user) or DTE2 (both clocks received from user) clocking modes. The E1 sub-link transmit clock is locked to the E1 main link clock. The receive clock can be used as an external clock source for the E1 main link transmit clock. Setup, control and monitoring of status and diagnostic information can be activated from the front panel or via a terminal or PC connected to the supervisory port. Remote line diagnostics, alarm information, unit configuration and other control/monitoring information can be accessed remotely via dial-up modems. Maintenance capabilities include local and remote loopbacks at various points, as well as built-in BERT for rapid identification of faults. For dial-out operation, the FCD-24 activates the modem to automatically dial a pre-programmed number whenever an alarm event occurs.

Suppliers

Company
Product
Description
Supplier Links
Integrating E1 Multiplexer - FCD-24 - Data Connect Enterprise, Inc.
Olney, MD, USA
Integrating E1 Multiplexer
FCD-24
Integrating E1 Multiplexer FCD-24
FEATURES The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1 network, while paying only for the bandwidth required. The E1 sub-link enables PABX connection to the E1 interface. Four FCD-24 models are available: (see Ordering) FCD-24 with four synchronous data channels; FCD-24/E1 with four synchronous data channels and one E1 sub-link; FCD-24-2 with two synchronous data channels; FCD-24-2/E1 with two synchronous data channels and one E1 sub-link. Data rates are selectable for any multiple of 64 kbps. Selectable timeslotting places data into timeslots (DSOs) either consecutively (bundled), or by user-definition (without restrictions). Selected timeslots on the E1 sub-link are bypassed to the same timeslots on the E1 main link. Data channel interfaces available are V.35, X.21, RS-530 or V.36/RS-449. (V.36/RS-449 is converted from RS-530 via cables supplied with V.36 interface option - see Ordering.) The FCD-24 is compatible with virtually all carrier-provided E1 services, meeting all requirements of ITU-T G.703, G.704 and G.732. It supports 2 or 16 frames per multiframe, with or without CRC-4. Zero suppression over the line is HDB3. An optional integral LTU (Line Termination Unit) supports ranges up to 1.6 km (1 mile), enabling the FCD-24 to be used as a multi-channel short range modem for private applications. Multiple clock source selection allows the E1 main link to be clocked from the recovered clock (LBT), from the data channel source, from E1 sub-link, or from an internal oscillator. Data channels may be set to DCE (FCD-24 provides RX and TX clocks to user equipment), DTE1 (FCD-24 provides RX clock to user, while TX clock is received from user) or DTE2 (both clocks received from user) clocking modes. The E1 sub-link transmit clock is locked to the E1 main link clock. The receive clock can be used as an external clock source for the E1 main link transmit clock. Setup, control and monitoring of status and diagnostic information can be activated from the front panel or via a terminal or PC connected to the supervisory port. Remote line diagnostics, alarm information, unit configuration and other control/monitoring information can be accessed remotely via dial-up modems. Maintenance capabilities include local and remote loopbacks at various points, as well as built-in BERT for rapid identification of faults. For dial-out operation, the FCD-24 activates the modem to automatically dial a pre-programmed number whenever an alarm event occurs.

FEATURES

  • The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1 network, while paying only for the bandwidth required. The E1 sub-link enables PABX connection to the E1 interface.
  • Four FCD-24 models are available:
    (see Ordering)
    FCD-24 with four synchronous data channels;
    FCD-24/E1 with four synchronous data channels and one E1 sub-link;
    FCD-24-2 with two synchronous data channels;
    FCD-24-2/E1 with two synchronous data channels and one E1 sub-link.
  • Data rates are selectable for any multiple of 64 kbps. Selectable timeslotting places data into timeslots (DSOs) either consecutively (bundled), or by user-definition (without restrictions). Selected timeslots on the E1 sub-link are bypassed to the same timeslots on the E1 main link.
  • Data channel interfaces available are V.35, X.21, RS-530 or V.36/RS-449. (V.36/RS-449 is converted from RS-530 via cables supplied with V.36 interface option - see Ordering.)
  • The FCD-24 is compatible with virtually all carrier-provided E1 services, meeting all requirements of ITU-T G.703, G.704 and G.732. It supports 2 or 16 frames per multiframe, with or without CRC-4. Zero suppression over the line is HDB3. An optional integral LTU (Line Termination Unit) supports ranges up to 1.6 km (1 mile), enabling the FCD-24 to be used as a multi-channel short range modem for private applications.
  • Multiple clock source selection allows the E1 main link to be clocked from the recovered clock (LBT), from the data channel source, from E1 sub-link, or from an internal oscillator.
  • Data channels may be set to DCE (FCD-24 provides RX and TX clocks to user equipment), DTE1 (FCD-24 provides RX clock to user, while TX clock is received from user) or DTE2 (both clocks received from user) clocking modes.
  • The E1 sub-link transmit clock is locked to the E1 main link clock. The receive clock can be used as an external clock source for the E1 main link transmit clock.
  • Setup, control and monitoring of status and diagnostic information can be activated from the front panel or via a terminal or PC connected to the supervisory port.
  • Remote line diagnostics, alarm information, unit configuration and other control/monitoring information can be accessed remotely via dial-up modems.
  • Maintenance capabilities include local and remote loopbacks at various points, as well as built-in BERT for rapid identification of faults.
  • For dial-out operation, the FCD-24 activates the modem to automatically dial a pre-programmed number whenever an alarm event occurs.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number FCD-24
Product Name Integrating E1 Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details