Data Connect Enterprise, Inc. Datasheets for Wavelength Division Multiplexers (WDM)
Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
Wavelength Division Multiplexers (WDM): Learn more
| Product Name | Notes |
|---|---|
| Canoga Perkins’ CWDM system allows service providers to transmit up to 9 applications over a single fiber pair. Model 6004 and 6008 Passive CWDM modules work in conjunction with Canoga... | |
| Expand the capacity of your existing fiber by installing Canoga Perkins’ innovative FibreXpander instead of laying more fiber. The FibreXpander allows the user to extend up to four applications over... | |
| To maximize the existing fiber plant, Canoga Perkins offers widely-spaced Wavelength Division Multiplexer (WWDM) products designed to cost-effectively increase channel counts from two to four using the same fiber composite. |