Data Connect Enterprise, Inc. Coax Ethernet Extender 2178CEE

Description
The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be RJ-11 or BNC Connector. Installation can use either BNC or RJ-11 for network deployment and achieve the absolutely fastest data transmission speed possible over existing coaxial cable and telephone wire without the need of rewiring. The Data Connect 2178 Coax Ethernet Extender provides a high level of immunity to electromagnetic interference and heavy electrical surges typical of environments like plant floors or in curb side traffic control cabinets. The Data Connect 2178CEE can operate in a wide temperature range of -40 to 75°C, so it can be placed in almost any location. The Data Connect 2178CEE is packaged in a compact, IP-30 metal case that allows either DIN or panel mounting for efficient use of cabinet space. The Data Connect 2178CEE has an integrated power supply with wide range of voltages (12~48VDC) that allow for worldwide operability or for dual-redundancy with reversible polarity and an additional switching high voltage option of 100-240VAC and 85-400VDC. The Data Connect 2178 Coax Ethernet Extender incorporates Ethernet over VDSL2 to transmit the Ethernet format data by using VDSL signaling over the existing coaxial cable or telephone wire. Therefore, the Data Connect 2178CEE is very good for deploying in networks that can use existing coaxial cable and telephone wire to transmit data to the Internet with minimum cost. The Data Connect 2178CEE can adjust to Master or Slave mode via a DIP switch. When the Data Connect 2178CEE master is connected via telephone cable with the other Data Connect 2178CEE slave device, the performance will be up to 99/63Mbps for asymmetric data rate within 200m and up to 28/2Mbps for asymmetric data rate at 1.4km. When the Data Connect 2178CEE master is connected via coax to Data Connect 2178CEE slave devices, performance is up to 99/65Mbps for asymmetric data rate within 200m and up to 31/4Mbps for asymmetric data rate 2.4km. This capability is ideal for use as an Ethernet extender for your existing Ethernet network. Features Cost-effective VDSL2 Master / Slave Ethernet extension Selectable BNC and RJ-11 mode for the data transmission -40 to 75°C Operating temperature Redundant Power Design: 12~48V DC redundant power with polarity reverse protect function IP-30 metal case protection One box design, Master / Slave selectable via DIP Switch Defines Asymmetric (Band Plan 998) and Symmetric band plans for transmission of Upstream and Downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standard DMT (Discrete Multi-Tone) line coding Half Duplex Back Pressure and IEEE 802.3x Full Duplex Pause Frame Flow Control Supports up to 1536 bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC addresses VDSL2 Standalone transceiver for simple bridge modem application Selectable Target Band Plan and Target SNR Margin Supports extensive LED indicators for network diagnostics DIN Rail and Wall Mount Design
Description
The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be RJ-11 or BNC Connector. Installation can use either BNC or RJ-11 for network deployment and achieve the absolutely fastest data transmission speed possible over existing coaxial cable and telephone wire without the need of rewiring. The Data Connect 2178 Coax Ethernet Extender provides a high level of immunity to electromagnetic interference and heavy electrical surges typical of environments like plant floors or in curb side traffic control cabinets. The Data Connect 2178CEE can operate in a wide temperature range of -40 to 75°C, so it can be placed in almost any location. The Data Connect 2178CEE is packaged in a compact, IP-30 metal case that allows either DIN or panel mounting for efficient use of cabinet space. The Data Connect 2178CEE has an integrated power supply with wide range of voltages (12~48VDC) that allow for worldwide operability or for dual-redundancy with reversible polarity and an additional switching high voltage option of 100-240VAC and 85-400VDC. The Data Connect 2178 Coax Ethernet Extender incorporates Ethernet over VDSL2 to transmit the Ethernet format data by using VDSL signaling over the existing coaxial cable or telephone wire. Therefore, the Data Connect 2178CEE is very good for deploying in networks that can use existing coaxial cable and telephone wire to transmit data to the Internet with minimum cost. The Data Connect 2178CEE can adjust to Master or Slave mode via a DIP switch. When the Data Connect 2178CEE master is connected via telephone cable with the other Data Connect 2178CEE slave device, the performance will be up to 99/63Mbps for asymmetric data rate within 200m and up to 28/2Mbps for asymmetric data rate at 1.4km. When the Data Connect 2178CEE master is connected via coax to Data Connect 2178CEE slave devices, performance is up to 99/65Mbps for asymmetric data rate within 200m and up to 31/4Mbps for asymmetric data rate 2.4km. This capability is ideal for use as an Ethernet extender for your existing Ethernet network. Features Cost-effective VDSL2 Master / Slave Ethernet extension Selectable BNC and RJ-11 mode for the data transmission -40 to 75°C Operating temperature Redundant Power Design: 12~48V DC redundant power with polarity reverse protect function IP-30 metal case protection One box design, Master / Slave selectable via DIP Switch Defines Asymmetric (Band Plan 998) and Symmetric band plans for transmission of Upstream and Downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standard DMT (Discrete Multi-Tone) line coding Half Duplex Back Pressure and IEEE 802.3x Full Duplex Pause Frame Flow Control Supports up to 1536 bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC addresses VDSL2 Standalone transceiver for simple bridge modem application Selectable Target Band Plan and Target SNR Margin Supports extensive LED indicators for network diagnostics DIN Rail and Wall Mount Design

Suppliers

Company
Product
Description
Supplier Links
Coax Ethernet Extender - 2178CEE - Data Connect Enterprise, Inc.
Olney, MD, USA
Coax Ethernet Extender
2178CEE
Coax Ethernet Extender 2178CEE
The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be RJ-11 or BNC Connector. Installation can use either BNC or RJ-11 for network deployment and achieve the absolutely fastest data transmission speed possible over existing coaxial cable and telephone wire without the need of rewiring. The Data Connect 2178 Coax Ethernet Extender provides a high level of immunity to electromagnetic interference and heavy electrical surges typical of environments like plant floors or in curb side traffic control cabinets. The Data Connect 2178CEE can operate in a wide temperature range of -40 to 75°C, so it can be placed in almost any location. The Data Connect 2178CEE is packaged in a compact, IP-30 metal case that allows either DIN or panel mounting for efficient use of cabinet space. The Data Connect 2178CEE has an integrated power supply with wide range of voltages (12~48VDC) that allow for worldwide operability or for dual-redundancy with reversible polarity and an additional switching high voltage option of 100-240VAC and 85-400VDC. The Data Connect 2178 Coax Ethernet Extender incorporates Ethernet over VDSL2 to transmit the Ethernet format data by using VDSL signaling over the existing coaxial cable or telephone wire. Therefore, the Data Connect 2178CEE is very good for deploying in networks that can use existing coaxial cable and telephone wire to transmit data to the Internet with minimum cost. The Data Connect 2178CEE can adjust to Master or Slave mode via a DIP switch. When the Data Connect 2178CEE master is connected via telephone cable with the other Data Connect 2178CEE slave device, the performance will be up to 99/63Mbps for asymmetric data rate within 200m and up to 28/2Mbps for asymmetric data rate at 1.4km. When the Data Connect 2178CEE master is connected via coax to Data Connect 2178CEE slave devices, performance is up to 99/65Mbps for asymmetric data rate within 200m and up to 31/4Mbps for asymmetric data rate 2.4km. This capability is ideal for use as an Ethernet extender for your existing Ethernet network. Features Cost-effective VDSL2 Master / Slave Ethernet extension Selectable BNC and RJ-11 mode for the data transmission -40 to 75°C Operating temperature Redundant Power Design: 12~48V DC redundant power with polarity reverse protect function IP-30 metal case protection One box design, Master / Slave selectable via DIP Switch Defines Asymmetric (Band Plan 998) and Symmetric band plans for transmission of Upstream and Downstream signals Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standard DMT (Discrete Multi-Tone) line coding Half Duplex Back Pressure and IEEE 802.3x Full Duplex Pause Frame Flow Control Supports up to 1536 bytes packet size, 802.1Q VLAN tag transparent Integrated address look-up engine, supports 2K absolute MAC addresses VDSL2 Standalone transceiver for simple bridge modem application Selectable Target Band Plan and Target SNR Margin Supports extensive LED indicators for network diagnostics DIN Rail and Wall Mount Design

The Data Connect 2178 Coax Ethernet Extender is designed for an Industrial Coax Ethernet Extender application. The Data Connect 2178CEE has a switching architecture with 4 RJ-45 10/100Mbps Ethernet ports and one asymmetric or symmetric High Speed Ethernet port that can be RJ-11 or BNC Connector. Installation can use either BNC or RJ-11 for network deployment and achieve the absolutely fastest data transmission speed possible over existing coaxial cable and telephone wire without the need of rewiring.

The Data Connect 2178 Coax Ethernet Extender provides a high level of immunity to electromagnetic interference and heavy electrical surges typical of environments like plant floors or in curb side traffic control cabinets. The Data Connect 2178CEE can operate in a wide temperature range of -40 to 75°C, so it can be placed in almost any location. The Data Connect 2178CEE is packaged in a compact, IP-30 metal case that allows either DIN or panel mounting for efficient use of cabinet space. The Data Connect 2178CEE has an integrated power supply with wide range of voltages (12~48VDC) that allow for worldwide operability or for dual-redundancy with reversible polarity and an additional switching high voltage option of 100-240VAC and 85-400VDC.

The Data Connect 2178 Coax Ethernet Extender incorporates Ethernet over VDSL2 to transmit the Ethernet format data by using VDSL signaling over the existing coaxial cable or telephone wire. Therefore, the Data Connect 2178CEE is very good for deploying in networks that can use existing coaxial cable and telephone wire to transmit data to the Internet with minimum cost. The Data Connect 2178CEE can adjust to Master or Slave mode via a DIP switch. When the Data Connect 2178CEE master is connected via telephone cable with the other Data Connect 2178CEE slave device, the performance will be up to 99/63Mbps for asymmetric data rate within 200m and up to 28/2Mbps for asymmetric data rate at 1.4km. When the Data Connect 2178CEE master is connected via coax to Data Connect 2178CEE slave devices, performance is up to 99/65Mbps for asymmetric data rate within 200m and up to 31/4Mbps for asymmetric data rate 2.4km. This capability is ideal for use as an Ethernet extender for your existing Ethernet network.

Features

  • Cost-effective VDSL2 Master / Slave Ethernet extension
  • Selectable BNC and RJ-11 mode for the data transmission
  • -40 to 75°C Operating temperature
  • Redundant Power Design: 12~48V DC redundant power with polarity reverse protect function
  • IP-30 metal case protection
  • One box design, Master / Slave selectable via DIP Switch
  • Defines Asymmetric (Band Plan 998) and Symmetric band plans for transmission of Upstream and Downstream signals
  • Complies with IEEE 802.3, IEEE 802.3u and IEEE 802.3x standard
  • DMT (Discrete Multi-Tone) line coding
  • Half Duplex Back Pressure and IEEE 802.3x Full Duplex Pause Frame Flow Control
  • Supports up to 1536 bytes packet size, 802.1Q VLAN tag transparent
  • Integrated address look-up engine, supports 2K absolute MAC addresses
  • VDSL2 Standalone transceiver for simple bridge modem application
  • Selectable Target Band Plan and Target SNR Margin
  • Supports extensive LED indicators for network diagnostics
  • DIN Rail and Wall Mount Design
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178CEE
Product Name Coax Ethernet Extender
Network Equipment Repeater
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - 2084-BB-ESW105-ML-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, LC
Number of Ports 5 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details