Canoga Perkins Corporation 10/100/1000Mbps Two-port Switch Model 9135E

Description
The The 9135E Two-port EdgeAccess® Switch is an IEEE compliant Ethernet termination device ideal for terminating 10M, 100M, and Gigabit Ethernet LAN Extension circuits. It is designed to provide a smooth transition from 10Mbps to 100Mbps or 1000Mbps through hot swappable interfaces. The primary application of the 9135E is to terminate 10Mbps, 100Mbps or 1000Mbps LAN Extension services at the customer premises with SNMP management and a choice of customer interfaces. The 9135E can also be used in conjunction with Canoga Perkins 8829, 9119, and L300 family of media converters making it possible to address a wide range of LANextension requirements. As an intelligent edge device, the 9135E supports SNMP network management, TELNET, and out-of-band VT-100 terminal and dial in modem capability. Graphical management is available with Canoga Perkins’ CanogaView® Smart Element Manager. Configurations, statistics, and alarms are also provided via a built in management user interface.
Description
The The 9135E Two-port EdgeAccess® Switch is an IEEE compliant Ethernet termination device ideal for terminating 10M, 100M, and Gigabit Ethernet LAN Extension circuits. It is designed to provide a smooth transition from 10Mbps to 100Mbps or 1000Mbps through hot swappable interfaces. The primary application of the 9135E is to terminate 10Mbps, 100Mbps or 1000Mbps LAN Extension services at the customer premises with SNMP management and a choice of customer interfaces. The 9135E can also be used in conjunction with Canoga Perkins 8829, 9119, and L300 family of media converters making it possible to address a wide range of LANextension requirements. As an intelligent edge device, the 9135E supports SNMP network management, TELNET, and out-of-band VT-100 terminal and dial in modem capability. Graphical management is available with Canoga Perkins’ CanogaView® Smart Element Manager. Configurations, statistics, and alarms are also provided via a built in management user interface.

Suppliers

Company
Product
Description
Supplier Links
10/100/1000Mbps Two-port Switch - Model 9135E - Data Connect Enterprise, Inc.
Olney, MD, USA
10/100/1000Mbps Two-port Switch
Model 9135E
10/100/1000Mbps Two-port Switch Model 9135E
The The 9135E Two-port EdgeAccess® Switch is an IEEE compliant Ethernet termination device ideal for terminating 10M, 100M, and Gigabit Ethernet LAN Extension circuits. It is designed to provide a smooth transition from 10Mbps to 100Mbps or 1000Mbps through hot swappable interfaces. The primary application of the 9135E is to terminate 10Mbps, 100Mbps or 1000Mbps LAN Extension services at the customer premises with SNMP management and a choice of customer interfaces. The 9135E can also be used in conjunction with Canoga Perkins 8829, 9119, and L300 family of media converters making it possible to address a wide range of LANextension requirements. As an intelligent edge device, the 9135E supports SNMP network management, TELNET, and out-of-band VT-100 terminal and dial in modem capability. Graphical management is available with Canoga Perkins’ CanogaView® Smart Element Manager. Configurations, statistics, and alarms are also provided via a built in management user interface.

The The 9135E Two-port EdgeAccess® Switch is an IEEE compliant Ethernet termination device ideal for terminating 10M, 100M, and Gigabit Ethernet LAN Extension circuits. It is designed to provide a smooth transition from 10Mbps to 100Mbps or 1000Mbps through hot swappable interfaces. The primary application of the 9135E is to terminate 10Mbps, 100Mbps or 1000Mbps LAN Extension services at the customer premises with SNMP management and a choice of customer interfaces. The 9135E can also be used in conjunction with Canoga Perkins 8829, 9119, and L300 family of media converters making it possible to address a wide range of LANextension requirements. As an intelligent edge device, the 9135E supports SNMP network management, TELNET, and out-of-band VT-100 terminal and dial in modem capability. Graphical management is available with Canoga Perkins’ CanogaView® Smart Element Manager. Configurations, statistics, and alarms are also provided via a built in management user interface.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 9135E
Product Name 10/100/1000Mbps Two-port Switch
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2681564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 28 #
Data Rate 0.0100 to 1 Gbps
View Details