Data Connect Enterprise, Inc. Wireless Modem SS920A

Description
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SS920A features robust, high speed, low latency, and secure data communications. It has a full serial port and separate diagnostics port for real-time diagnostics without interrupting data communications. Excellent noise figure, superior interface rejection, agile frequency synthesis, digital modulation, and match filter detection, are among the many advantages to using the Data Connect SS920A. The following are applications for Data Connect SS920A SCADA (PLC’s MODBUS) Telemetry Commercial Communication GSP Vehicle Detail Tracking, DGPS Electric, Oil, & Gas Utilities / Metering Display Signs Robotics Transparent Low Latency Communication The Data Connect SS920A provides a transparent, low latency link with up to 230kbps continuous throughput to support protocol such as MODBUS. The Data Connect SS920A supports Point-to-Point, Point-to-Multipoint, Peer-to-Peer, Store & Forward Repeater, TDMA, and Multimaster. The Data Connect SS920A has separate diagnostic port, transparent remote diagnostics online network control. Features Communicates with virtually all PLC’s, RTU’s, & Serial Devices Industrial Grade with Extended Temperature Specification Adjustable Transmit Power (100mW-1W) Low Power Consumption in Sleep Mode 32 bits of CRC, Selectable Forward Error Correction with Retransmission
Description
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SS920A features robust, high speed, low latency, and secure data communications. It has a full serial port and separate diagnostics port for real-time diagnostics without interrupting data communications. Excellent noise figure, superior interface rejection, agile frequency synthesis, digital modulation, and match filter detection, are among the many advantages to using the Data Connect SS920A. The following are applications for Data Connect SS920A SCADA (PLC’s MODBUS) Telemetry Commercial Communication GSP Vehicle Detail Tracking, DGPS Electric, Oil, & Gas Utilities / Metering Display Signs Robotics Transparent Low Latency Communication The Data Connect SS920A provides a transparent, low latency link with up to 230kbps continuous throughput to support protocol such as MODBUS. The Data Connect SS920A supports Point-to-Point, Point-to-Multipoint, Peer-to-Peer, Store & Forward Repeater, TDMA, and Multimaster. The Data Connect SS920A has separate diagnostic port, transparent remote diagnostics online network control. Features Communicates with virtually all PLC’s, RTU’s, & Serial Devices Industrial Grade with Extended Temperature Specification Adjustable Transmit Power (100mW-1W) Low Power Consumption in Sleep Mode 32 bits of CRC, Selectable Forward Error Correction with Retransmission

Suppliers

Company
Product
Description
Supplier Links
Wireless Modem - SS920A - Data Connect Enterprise, Inc.
Olney, MD, USA
Wireless Modem
SS920A
Wireless Modem SS920A
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect’s proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SS920A features robust, high speed, low latency, and secure data communications. It has a full serial port and separate diagnostics port for real-time diagnostics without interrupting data communications. Excellent noise figure, superior interface rejection, agile frequency synthesis, digital modulation, and match filter detection, are among the many advantages to using the Data Connect SS920A. The following are applications for Data Connect SS920A SCADA (PLC’s MODBUS) Telemetry Commercial Communication GSP Vehicle Detail Tracking, DGPS Electric, Oil, & Gas Utilities / Metering Display Signs Robotics Transparent Low Latency Communication The Data Connect SS920A provides a transparent, low latency link with up to 230kbps continuous throughput to support protocol such as MODBUS. The Data Connect SS920A supports Point-to-Point, Point-to-Multipoint, Peer-to-Peer, Store & Forward Repeater, TDMA, and Multimaster. The Data Connect SS920A has separate diagnostic port, transparent remote diagnostics online network control. Features Communicates with virtually all PLC’s, RTU’s, & Serial Devices Industrial Grade with Extended Temperature Specification Adjustable Transmit Power (100mW-1W) Low Power Consumption in Sleep Mode 32 bits of CRC, Selectable Forward Error Correction with Retransmission

The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances.

Data Connect’s proprietary radio technology excels in the most demanding RF and physical environments. The Data Connect SS920A features robust, high speed, low latency, and secure data communications. It has a full serial port and separate diagnostics port for real-time diagnostics without interrupting data communications. Excellent noise figure, superior interface rejection, agile frequency synthesis, digital modulation, and match filter detection, are among the many advantages to using the Data Connect SS920A.

The following are applications for Data Connect SS920A

  • SCADA (PLC’s MODBUS) Telemetry
  • Commercial Communication
  • GSP Vehicle Detail Tracking, DGPS
  • Electric, Oil, & Gas Utilities / Metering
  • Display Signs
  • Robotics
  • Transparent Low Latency Communication

The Data Connect SS920A provides a transparent, low latency link with up to 230kbps continuous throughput to support protocol such as MODBUS. The Data Connect SS920A supports Point-to-Point, Point-to-Multipoint, Peer-to-Peer, Store & Forward Repeater, TDMA, and Multimaster. The Data Connect SS920A has separate diagnostic port, transparent remote diagnostics online network control.

Features

  • Communicates with virtually all PLC’s, RTU’s, & Serial Devices
  • Industrial Grade with Extended Temperature Specification
  • Adjustable Transmit Power (100mW-1W)
  • Low Power Consumption in Sleep Mode
  • 32 bits of CRC, Selectable Forward Error Correction with Retransmission
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SS920A
Product Name Wireless Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2727685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details