Canoga Perkins Corporation NetVanta 24-Port, Layer 2 Fast Ethernet Switch 1234 PoE

Description
The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over Ethernet (PoE) capabilities to power IP Phones, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI. * 24-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 802.3af and Legacy Power over Ethernet * 4 Gigabit uplink ports * Non-blocking, up to 12.8 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local Area Networks (VLANs) * Support for up to 255 active VLANs * 802.1p and DiffServ prioritization with four queues per egress port * Link aggregation, LLDP and LLDP-MED * Weighted Round Robin (WRR) and WRR + expedite * 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support * DHCP address management * RADIUS authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Familiar Command Line Interface (CLI) * Web-based Graphical User Interface (GUI) * Limited Lifetime Warranty
Description
The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over Ethernet (PoE) capabilities to power IP Phones, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI. * 24-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 802.3af and Legacy Power over Ethernet * 4 Gigabit uplink ports * Non-blocking, up to 12.8 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local Area Networks (VLANs) * Support for up to 255 active VLANs * 802.1p and DiffServ prioritization with four queues per egress port * Link aggregation, LLDP and LLDP-MED * Weighted Round Robin (WRR) and WRR + expedite * 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support * DHCP address management * RADIUS authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Familiar Command Line Interface (CLI) * Web-based Graphical User Interface (GUI) * Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
NetVanta 24-Port, Layer 2 Fast Ethernet Switch - 1234 PoE - Data Connect Enterprise, Inc.
Olney, MD, USA
NetVanta 24-Port, Layer 2 Fast Ethernet Switch
1234 PoE
NetVanta 24-Port, Layer 2 Fast Ethernet Switch 1234 PoE
The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over Ethernet (PoE) capabilities to power IP Phones, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI. * 24-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch * 802.3af and Legacy Power over Ethernet * 4 Gigabit uplink ports * Non-blocking, up to 12.8 Gbps switching capacity * 802.1Q tagged and port-based Virtual Local Area Networks (VLANs) * Support for up to 255 active VLANs * 802.1p and DiffServ prioritization with four queues per egress port * Link aggregation, LLDP and LLDP-MED * Weighted Round Robin (WRR) and WRR + expedite * 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support * DHCP address management * RADIUS authentication * Port mirroring * TFTP/FTP firmware upgrades * Broadcast, Unicast, and Multicast storm control * Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs) * Cable diagnostics identifies cable length and detects shorts or open twisted pair * Familiar Command Line Interface (CLI) * Web-based Graphical User Interface (GUI) * Limited Lifetime Warranty

The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by using robust Quality of Service (QoS) features and 802.3af Power over Ethernet (PoE) capabilities to power IP Phones, protecting the organization with advanced security capabilities, and ease of management with an easy to use Web-GUI.
* 24-port auto-sensing 10/100Base-T managed Layer 2 Ethernet switch
* 802.3af and Legacy Power over Ethernet
* 4 Gigabit uplink ports
* Non-blocking, up to 12.8 Gbps switching capacity
* 802.1Q tagged and port-based Virtual Local Area Networks (VLANs)
* Support for up to 255 active VLANs
* 802.1p and DiffServ prioritization with four queues per egress port
* Link aggregation, LLDP and LLDP-MED
* Weighted Round Robin (WRR) and WRR + expedite
* 802.1D Spanning Tree and 802.1w Rapid Spanning Tree support
* DHCP address management
* RADIUS authentication
* Port mirroring
* TFTP/FTP firmware upgrades
* Broadcast, Unicast, and Multicast storm control
* Wi-Fi Access Controller for centralized management of NetVanta Wireless Access Points (WAPs)
* Cable diagnostics identifies cable length and detects shorts or open twisted pair
* Familiar Command Line Interface (CLI)
* Web-based Graphical User Interface (GUI)
* Limited Lifetime Warranty

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 1234 PoE
Product Name NetVanta 24-Port, Layer 2 Fast Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - EKI-1224CI-BE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details