Data Connect Enterprise, Inc. Datasheets for Cellular Modems
Cellular modems are special types of modem used to modulate analog signals, such as telephone signals, to be transmitted using cellular networks. The modulated signal is used for phone or data communication with smart phones and similar device
Cellular Modems: Learn more
| Product Name | Notes |
|---|---|
| Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly... | |
| HSPA/UMTS Router WAN Connectivity – HSPA/UMTS with EDGE/GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output GPS Receiver – Standard, Built In IPsec... | |
| The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used... | |
| The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in... | |
| WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s... |