Data Connect Enterprise, Inc. Modem ST202TE

Description
For years, the Bell 202 modem has delivered reliable low speed multi-point communications. Today, this device still enjoys great popularity due to its ability to communicate under adverse conditions. The Bell 202 remains the right choice for telemetry applications, control system, transaction application, and for reliable data deliver over RF or cellular connections. The Data Connect ST202TE offers a modem implementation of this classic modulation standard. In this design, we have utilized the latest semiconductor technology to guarantee a level of performance and reliability that cannot be matched by older designs. The industrial rated Data Connect ST202TE is housed in a metal enclosure and is built too meet the most stringent criteria. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. The ST202TE was designed, however, to allow implementation of a wide variety of OEM applications. Like all Data Connect designs, it is microcontroller based so that it may support custom interfaces and protocols. In addition, the line interface of the ST202TE is capable of supporting, either leased circuits, dial circuits, or short hall twisted pair. The ST202TE is available in out standalone or rackmount configurations. In addition, this device is available at the board level for OEM applications. Features Compatible with all standard Bell 202S or 202T modems Engineered and manufactured to industrial standard with metal enclosure Easy to configure 4-Wire Leased (202T) 2-Wire Leased Line (202S) AC or DC Power
Description
For years, the Bell 202 modem has delivered reliable low speed multi-point communications. Today, this device still enjoys great popularity due to its ability to communicate under adverse conditions. The Bell 202 remains the right choice for telemetry applications, control system, transaction application, and for reliable data deliver over RF or cellular connections. The Data Connect ST202TE offers a modem implementation of this classic modulation standard. In this design, we have utilized the latest semiconductor technology to guarantee a level of performance and reliability that cannot be matched by older designs. The industrial rated Data Connect ST202TE is housed in a metal enclosure and is built too meet the most stringent criteria. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. The ST202TE was designed, however, to allow implementation of a wide variety of OEM applications. Like all Data Connect designs, it is microcontroller based so that it may support custom interfaces and protocols. In addition, the line interface of the ST202TE is capable of supporting, either leased circuits, dial circuits, or short hall twisted pair. The ST202TE is available in out standalone or rackmount configurations. In addition, this device is available at the board level for OEM applications. Features Compatible with all standard Bell 202S or 202T modems Engineered and manufactured to industrial standard with metal enclosure Easy to configure 4-Wire Leased (202T) 2-Wire Leased Line (202S) AC or DC Power

Suppliers

Company
Product
Description
Supplier Links
Modem ST202TE
For years, the Bell 202 modem has delivered reliable low speed multi-point communications. Today, this device still enjoys great popularity due to its ability to communicate under adverse conditions. The Bell 202 remains the right choice for telemetry applications, control system, transaction application, and for reliable data deliver over RF or cellular connections. The Data Connect ST202TE offers a modem implementation of this classic modulation standard. In this design, we have utilized the latest semiconductor technology to guarantee a level of performance and reliability that cannot be matched by older designs. The industrial rated Data Connect ST202TE is housed in a metal enclosure and is built too meet the most stringent criteria. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications. The ST202TE was designed, however, to allow implementation of a wide variety of OEM applications. Like all Data Connect designs, it is microcontroller based so that it may support custom interfaces and protocols. In addition, the line interface of the ST202TE is capable of supporting, either leased circuits, dial circuits, or short hall twisted pair. The ST202TE is available in out standalone or rackmount configurations. In addition, this device is available at the board level for OEM applications. Features Compatible with all standard Bell 202S or 202T modems Engineered and manufactured to industrial standard with metal enclosure Easy to configure 4-Wire Leased (202T) 2-Wire Leased Line (202S) AC or DC Power

For years, the Bell 202 modem has delivered reliable low speed multi-point communications. Today, this device still enjoys great popularity due to its ability to communicate under adverse conditions. The Bell 202 remains the right choice for telemetry applications, control system, transaction application, and for reliable data deliver over RF or cellular connections.

The Data Connect ST202TE offers a modem implementation of this classic modulation standard. In this design, we have utilized the latest semiconductor technology to guarantee a level of performance and reliability that cannot be matched by older designs.

The industrial rated Data Connect ST202TE is housed in a metal enclosure and is built too meet the most stringent criteria. Temperature ratings, for example, range from -40°C to +85°C. Versatile power supply option will meet most industrial applications.

The ST202TE was designed, however, to allow implementation of a wide variety of OEM applications. Like all Data Connect designs, it is microcontroller based so that it may support custom interfaces and protocols. In addition, the line interface of the ST202TE is capable of supporting, either leased circuits, dial circuits, or short hall twisted pair.

The ST202TE is available in out standalone or rackmount configurations. In addition, this device is available at the board level for OEM applications.

Features

  • Compatible with all standard Bell 202S or 202T modems
  • Engineered and manufactured to industrial standard with metal enclosure
  • Easy to configure
  • 4-Wire Leased (202T) 2-Wire Leased Line (202S)
  • AC or DC Power
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ST202TE
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
4FE+1FE SC Multi-mode Unmanaged Ethernet Switch, Flexible mounting - ADAM-6521-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SC Type
View Details
3 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details