Data Connect Enterprise, Inc. 5-PORT INDUSTRIAL MANAGED FIBER SWITCH MNS205-FT

Description
The Data Connect MNS205-FT is a 5-Port Industrial Ethernet Real-Time Redundant Ring Switch with 2-Port Fiber (ST Connector; Multi-mode) that secures data transmission by using fiber optics transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion.Fiber port of Data Connect MNS205-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Ethernet port of Data Connect MNS205-FT supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function.Built-in ICP DAS Cyber-Ring technique that enable multiple switches to be placed into a redundant ring. It detects and recovers from a fiber or copper link failure within approximately 50ms – for the majority of applications a seamless process. Modbus/TCP, Modbus/RTU and OPC supported, SCADA application can monitor status of Ethernet and fiber port with Modbus or OPC protocol.Data Connect MNS205-FT provides two power inputs that can be connected simultaneously to live DC power sources. If one of the power inputs fails, the other live source acts as a backup to automatically support the Data Connect MNS205-FT’s power needs. And, the relay output facility can deliver warning signal while dual power or network link failure. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 3.2Gbps high performance memory bandwidth Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Redundant Power Inputs +10 ~ +30V DC Power failure alarm by relay output Supports operating temperatures from 0 ~ +70°C DIN rail mount and Screw hole for wall mounting kit.
Description
The Data Connect MNS205-FT is a 5-Port Industrial Ethernet Real-Time Redundant Ring Switch with 2-Port Fiber (ST Connector; Multi-mode) that secures data transmission by using fiber optics transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion.Fiber port of Data Connect MNS205-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Ethernet port of Data Connect MNS205-FT supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function.Built-in ICP DAS Cyber-Ring technique that enable multiple switches to be placed into a redundant ring. It detects and recovers from a fiber or copper link failure within approximately 50ms – for the majority of applications a seamless process. Modbus/TCP, Modbus/RTU and OPC supported, SCADA application can monitor status of Ethernet and fiber port with Modbus or OPC protocol.Data Connect MNS205-FT provides two power inputs that can be connected simultaneously to live DC power sources. If one of the power inputs fails, the other live source acts as a backup to automatically support the Data Connect MNS205-FT’s power needs. And, the relay output facility can deliver warning signal while dual power or network link failure. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 3.2Gbps high performance memory bandwidth Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Redundant Power Inputs +10 ~ +30V DC Power failure alarm by relay output Supports operating temperatures from 0 ~ +70°C DIN rail mount and Screw hole for wall mounting kit.

Suppliers

Company
Product
Description
Supplier Links
5-PORT INDUSTRIAL MANAGED FIBER SWITCH - MNS205-FT - Data Connect Enterprise, Inc.
Olney, MD, USA
5-PORT INDUSTRIAL MANAGED FIBER SWITCH
MNS205-FT
5-PORT INDUSTRIAL MANAGED FIBER SWITCH MNS205-FT
The Data Connect MNS205-FT is a 5-Port Industrial Ethernet Real-Time Redundant Ring Switch with 2-Port Fiber (ST Connector; Multi-mode) that secures data transmission by using fiber optics transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion.Fiber port of Data Connect MNS205-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Ethernet port of Data Connect MNS205-FT supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function.Built-in ICP DAS Cyber-Ring technique that enable multiple switches to be placed into a redundant ring. It detects and recovers from a fiber or copper link failure within approximately 50ms – for the majority of applications a seamless process. Modbus/TCP, Modbus/RTU and OPC supported, SCADA application can monitor status of Ethernet and fiber port with Modbus or OPC protocol.Data Connect MNS205-FT provides two power inputs that can be connected simultaneously to live DC power sources. If one of the power inputs fails, the other live source acts as a backup to automatically support the Data Connect MNS205-FT’s power needs. And, the relay output facility can deliver warning signal while dual power or network link failure. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 3.2Gbps high performance memory bandwidth Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Redundant Power Inputs +10 ~ +30V DC Power failure alarm by relay output Supports operating temperatures from 0 ~ +70°C DIN rail mount and Screw hole for wall mounting kit.

The Data Connect MNS205-FT is a 5-Port Industrial Ethernet Real-Time Redundant Ring Switch with 2-Port Fiber (ST Connector; Multi-mode) that secures data transmission by using fiber optics transmission to provide immunity from EMI/RFI interference. It is used Ethernet for transmitting a signal up to 2 km(6,600 ft), and is the perfect solution for applications where transmission must be protected from electrical exposure, surges, lightning or chemical corrosion.Fiber port of Data Connect MNS205-FT operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables. The Ethernet port of Data Connect MNS205-FT supports 10/ 100M auto-negotiation feature and auto MDI /MDIX function.Built-in ICP DAS Cyber-Ring technique that enable multiple switches to be placed into a redundant ring. It detects and recovers from a fiber or copper link failure within approximately 50ms – for the majority of applications a seamless process. Modbus/TCP, Modbus/RTU and OPC supported, SCADA application can monitor status of Ethernet and fiber port with Modbus or OPC protocol.Data Connect MNS205-FT provides two power inputs that can be connected simultaneously to live DC power sources. If one of the power inputs fails, the other live source acts as a backup to automatically support the Data Connect MNS205-FT’s power needs. And, the relay output facility can deliver warning signal while dual power or network link failure.

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Each port supports both 10/100 Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 3.2Gbps high performance memory bandwidth
  • Frame buffer memory : 512 Kbit
  • Integrated look-up engine with dedicated 1 K unicast MAC addresses.
  • Redundant Power Inputs +10 ~ +30V DC Power failure alarm by relay output
  • Supports operating temperatures from 0 ~ +70°C
  • DIN rail mount and Screw hole for wall mounting kit.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number MNS205-FT
Product Name 5-PORT INDUSTRIAL MANAGED FIBER SWITCH
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
IoT Gateways - 162172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Gateway
Ports / Interfaces USB
Features Internet of Things (IoT) Capable
View Details