Data Connect Enterprise, Inc. T1 Extender over Fiber Fiber-T

Description
The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version, fiber link status, T1link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, do far end fault setting, and initiate local or far end loop-back tests. Features Network Management via Terminal or SNMP in FRM301Chassis T1/E1 RJ-45 (USOC RJ-48C) or Coax (BNC) to fiber converter Support AMI or B8ZS/HDB3 line codes Unframed (Transparent clear channel) User selectable line code setting, Far End Fault (FEF) Setting, Loop back test
Description
The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version, fiber link status, T1link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, do far end fault setting, and initiate local or far end loop-back tests. Features Network Management via Terminal or SNMP in FRM301Chassis T1/E1 RJ-45 (USOC RJ-48C) or Coax (BNC) to fiber converter Support AMI or B8ZS/HDB3 line codes Unframed (Transparent clear channel) User selectable line code setting, Far End Fault (FEF) Setting, Loop back test

Suppliers

Company
Product
Description
Supplier Links
T1 Extender over Fiber - Fiber-T - Data Connect Enterprise, Inc.
Olney, MD, USA
T1 Extender over Fiber
Fiber-T
T1 Extender over Fiber Fiber-T
The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version, fiber link status, T1link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, do far end fault setting, and initiate local or far end loop-back tests. Features Network Management via Terminal or SNMP in FRM301Chassis T1/E1 RJ-45 (USOC RJ-48C) or Coax (BNC) to fiber converter Support AMI or B8ZS/HDB3 line codes Unframed (Transparent clear channel) User selectable line code setting, Far End Fault (FEF) Setting, Loop back test

The Data Connect-T is a fiber media T1 extender for G.703 T1 transmission and features an RJ-45 connector for connection to 100 Ohm twisted pair wiring. When the DCE/Fiber-T card is placed in the DCE/Fiber-T-SA-Kit with SNMP management, the card status, type, version, fiber link status, T1link status and alarm can all be displayed. Configuration is also available to enable or disable the port, reset the port, do far end fault setting, and initiate local or far end loop-back tests.

Features

  • Network Management via Terminal or SNMP in FRM301Chassis
  • T1/E1 RJ-45 (USOC RJ-48C) or Coax (BNC) to fiber converter
  • Support AMI or B8ZS/HDB3 line codes
  • Unframed (Transparent clear channel)
  • User selectable line code setting, Far End Fault (FEF) Setting, Loop back test
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Fiber-T
Product Name T1 Extender over Fiber
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
SmartFlex, Global, 2x ETH, WIFI, Plastic, No ACC - BB-SR31010010 - Advantech
Specs
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details