RAD Data Communications, Inc. HDSL Termination Unit HTU-E1/E1L

Description
FEATURES HDSL NTU/LTU enabling transmission of 2048 kbps E1 and 1544kbps T1 data over unconditioned twisted-pair lines Extends the data transmission range of up to 9.2 km (5.7 miles) with the H-RPT repeater or up to 4.8 km (3 miles) without the H-RPT repeater Operates opposite RAD's HCD-E1, HCD-T1, HTU-2 and H-RPT Complies with the ETSI HDSL standards Supports unframed or framed E1 or T1 Setup, control and monitoring using front panel, ASCII terminal or SNMP-based network management station Control of the remote unit via embedded operation channel or inband management Timeslot priority bumping Call-out capabilities supported via the control port Alarm buffer holding up to 100 alarms Remote power feeding from a modem card or standalone unit Enhanced diagnostics include: Loopbacks on the HDSL lines and E1 or T1 port E1 or T1 and HDSL performance statistics collection High voltage line protection in compliance with ITU K.21 Available as a standalone unit or as a card for the LRS-24 rack
Description
FEATURES HDSL NTU/LTU enabling transmission of 2048 kbps E1 and 1544kbps T1 data over unconditioned twisted-pair lines Extends the data transmission range of up to 9.2 km (5.7 miles) with the H-RPT repeater or up to 4.8 km (3 miles) without the H-RPT repeater Operates opposite RAD's HCD-E1, HCD-T1, HTU-2 and H-RPT Complies with the ETSI HDSL standards Supports unframed or framed E1 or T1 Setup, control and monitoring using front panel, ASCII terminal or SNMP-based network management station Control of the remote unit via embedded operation channel or inband management Timeslot priority bumping Call-out capabilities supported via the control port Alarm buffer holding up to 100 alarms Remote power feeding from a modem card or standalone unit Enhanced diagnostics include: Loopbacks on the HDSL lines and E1 or T1 port E1 or T1 and HDSL performance statistics collection High voltage line protection in compliance with ITU K.21 Available as a standalone unit or as a card for the LRS-24 rack

Suppliers

Company
Product
Description
Supplier Links
HDSL Termination Unit - HTU-E1/E1L - Data Connect Enterprise, Inc.
Olney, MD, USA
HDSL Termination Unit
HTU-E1/E1L
HDSL Termination Unit HTU-E1/E1L
FEATURES HDSL NTU/LTU enabling transmission of 2048 kbps E1 and 1544kbps T1 data over unconditioned twisted-pair lines Extends the data transmission range of up to 9.2 km (5.7 miles) with the H-RPT repeater or up to 4.8 km (3 miles) without the H-RPT repeater Operates opposite RAD's HCD-E1, HCD-T1, HTU-2 and H-RPT Complies with the ETSI HDSL standards Supports unframed or framed E1 or T1 Setup, control and monitoring using front panel, ASCII terminal or SNMP-based network management station Control of the remote unit via embedded operation channel or inband management Timeslot priority bumping Call-out capabilities supported via the control port Alarm buffer holding up to 100 alarms Remote power feeding from a modem card or standalone unit Enhanced diagnostics include: Loopbacks on the HDSL lines and E1 or T1 port E1 or T1 and HDSL performance statistics collection High voltage line protection in compliance with ITU K.21 Available as a standalone unit or as a card for the LRS-24 rack

FEATURES

  • HDSL NTU/LTU enabling transmission of 2048 kbps E1 and 1544kbps T1 data over unconditioned twisted-pair lines
  • Extends the data transmission range of up to 9.2 km (5.7 miles) with the H-RPT repeater or up to 4.8 km (3 miles) without the H-RPT repeater
  • Operates opposite RAD's HCD-E1, HCD-T1, HTU-2 and H-RPT
  • Complies with the ETSI HDSL standards
  • Supports unframed or framed E1 or T1
  • Setup, control and monitoring using front panel, ASCII terminal or SNMP-based network management station
  • Control of the remote unit via embedded operation channel or inband management
  • Timeslot priority bumping
  • Call-out capabilities supported via the control port
  • Alarm buffer holding up to 100 alarms
  • Remote power feeding from a modem card or standalone unit
  • Enhanced diagnostics include:
    • Loopbacks on the HDSL lines and E1 or T1 port
    • E1 or T1 and HDSL performance statistics collection
  • High voltage line protection in compliance with ITU K.21
  • Available as a standalone unit or as a card for the LRS-24 rack
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number HTU-E1/E1L
Product Name HDSL Termination Unit
Area Network Type LAN Capable
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2324GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 24 #
View Details
Standard Unmanaged - 852-103 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details