GarrettCom, Inc. Converged IP Office-In-A-Box With IP PBX 7100 IP PBX

Description
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two expansion slots for Network Interface/Voice Interface Modules (NIM / VIMs). The NetVanta 7100 IP PBX functionality includes SIP-based telephony features, voicemail (12 hours, 8 ports), auto attendant, caller ID name/number, classes of service, trunk groups, music-on-hold, overhead paging, and a number of call options including call coverage lists, forwarding of calls to a cell phone, and e-mail notification of voicemail. The system is designed to meet SIP standards and is interoperable with SIP compliant telephones. The system includes VPN private tunnel encryption (DES, 3DES, AES) enabling telecommuter or branch office locations to securely access the same telephony and data features available at the headquarters location. The NetVanta 7100 is powered by the ADTRAN® Operating System (AOS), and integrates the functionality, ease of use, and value of ADTRAN’s highly successful NetVanta switches and routers. Data networking features include a stateful inspection firewall, IP router including DHCP client/server, multiple routing protocols and Layer 3 Quality of Service (QoS). The integral switch provides 24 powered (802.3af) 10/100 Ethernet ports, with 802.1Q VLANs and 802.1p Class of Service, making the system fully VoIP-ready and ideal for QoS applications. Available trunk interfaces include analog, T1, and PRI. The system terminates integrated voice/data T1 and PRI circuits using a built-in DSU/CSU; and eliminates high-speed Internet access via DSL or cable modem using either an integral WAN Ethernet port or an optional ADSL or SHDSL NIM. A dual IP and TDM backplane architecture supports both IP and analog devices to smooth network migration and eliminate common performance problems associated with converting TDM analog devices to IP. For example, fax and modem devices connect directly to the NetVanta 7100 and achieve full-rate performance across the PSTN. A Graphical User Interface (GUI) web server provides easy and secure system setup and management from a web browser. NIM/VIM expansion options include analog 4-port trunk, analog 4-port station, analog 2-trunk/2-station, PRI, T1/FT1, ADSL, and 56/64 Kbps DDS modules. Designed to be a complete, single-product IP networking solution, the NetVanta 7100 simplifies the installation and support of a converged Voice over IP (VoIP) network by combining multiple functions into one flexible system. Product Features NetVanta 7100 1200796E1 ■ IP PBX (50 SIP phones) ■ VoIP/PSTN Gateway ■ Voicemail (12 hours, 8 ports) ■ Auto attendant ■ Chassis Includes: Two analog station (FXS) ports Two analog trunk (FXO) ports Two 10/100/1000 Base-T ports Two SFP slots One WAN Ethernet for broad-band Internet/IP access 24 10/100 Ethernet (802.3af PoE) ports ■ Two option module slots for expansion ■ VIM/NIM Option Modules: 4 port analog trunk, 4 port analog station, Analog 2 trunk/2 station, T1/PRI, ADSL, 56/64K DDS ■ Feature-rich IP Router ■ Stateful Inspection Firewall ■ VPN (50 tunnels) ■ Layer 2 and Layer 3 Quality of Service (QoS) ■ Music-on-hold input, paging output ■ Door relay ■ Graphical User Interface (GUI) ■ Industry-leading North American five-year warranty
Description
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two expansion slots for Network Interface/Voice Interface Modules (NIM / VIMs). The NetVanta 7100 IP PBX functionality includes SIP-based telephony features, voicemail (12 hours, 8 ports), auto attendant, caller ID name/number, classes of service, trunk groups, music-on-hold, overhead paging, and a number of call options including call coverage lists, forwarding of calls to a cell phone, and e-mail notification of voicemail. The system is designed to meet SIP standards and is interoperable with SIP compliant telephones. The system includes VPN private tunnel encryption (DES, 3DES, AES) enabling telecommuter or branch office locations to securely access the same telephony and data features available at the headquarters location. The NetVanta 7100 is powered by the ADTRAN® Operating System (AOS), and integrates the functionality, ease of use, and value of ADTRAN’s highly successful NetVanta switches and routers. Data networking features include a stateful inspection firewall, IP router including DHCP client/server, multiple routing protocols and Layer 3 Quality of Service (QoS). The integral switch provides 24 powered (802.3af) 10/100 Ethernet ports, with 802.1Q VLANs and 802.1p Class of Service, making the system fully VoIP-ready and ideal for QoS applications. Available trunk interfaces include analog, T1, and PRI. The system terminates integrated voice/data T1 and PRI circuits using a built-in DSU/CSU; and eliminates high-speed Internet access via DSL or cable modem using either an integral WAN Ethernet port or an optional ADSL or SHDSL NIM. A dual IP and TDM backplane architecture supports both IP and analog devices to smooth network migration and eliminate common performance problems associated with converting TDM analog devices to IP. For example, fax and modem devices connect directly to the NetVanta 7100 and achieve full-rate performance across the PSTN. A Graphical User Interface (GUI) web server provides easy and secure system setup and management from a web browser. NIM/VIM expansion options include analog 4-port trunk, analog 4-port station, analog 2-trunk/2-station, PRI, T1/FT1, ADSL, and 56/64 Kbps DDS modules. Designed to be a complete, single-product IP networking solution, the NetVanta 7100 simplifies the installation and support of a converged Voice over IP (VoIP) network by combining multiple functions into one flexible system. Product Features NetVanta 7100 1200796E1 ■ IP PBX (50 SIP phones) ■ VoIP/PSTN Gateway ■ Voicemail (12 hours, 8 ports) ■ Auto attendant ■ Chassis Includes: Two analog station (FXS) ports Two analog trunk (FXO) ports Two 10/100/1000 Base-T ports Two SFP slots One WAN Ethernet for broad-band Internet/IP access 24 10/100 Ethernet (802.3af PoE) ports ■ Two option module slots for expansion ■ VIM/NIM Option Modules: 4 port analog trunk, 4 port analog station, Analog 2 trunk/2 station, T1/PRI, ADSL, 56/64K DDS ■ Feature-rich IP Router ■ Stateful Inspection Firewall ■ VPN (50 tunnels) ■ Layer 2 and Layer 3 Quality of Service (QoS) ■ Music-on-hold input, paging output ■ Door relay ■ Graphical User Interface (GUI) ■ Industry-leading North American five-year warranty

Suppliers

Company
Product
Description
Supplier Links
Converged IP Office-In-A-Box With IP PBX - 7100 IP PBX - Data Connect Enterprise, Inc.
Olney, MD, USA
Converged IP Office-In-A-Box With IP PBX
7100 IP PBX
Converged IP Office-In-A-Box With IP PBX 7100 IP PBX
NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two expansion slots for Network Interface/Voice Interface Modules (NIM / VIMs). The NetVanta 7100 IP PBX functionality includes SIP-based telephony features, voicemail (12 hours, 8 ports), auto attendant, caller ID name/number, classes of service, trunk groups, music-on-hold, overhead paging, and a number of call options including call coverage lists, forwarding of calls to a cell phone, and e-mail notification of voicemail. The system is designed to meet SIP standards and is interoperable with SIP compliant telephones. The system includes VPN private tunnel encryption (DES, 3DES, AES) enabling telecommuter or branch office locations to securely access the same telephony and data features available at the headquarters location. The NetVanta 7100 is powered by the ADTRAN® Operating System (AOS), and integrates the functionality, ease of use, and value of ADTRAN’s highly successful NetVanta switches and routers. Data networking features include a stateful inspection firewall, IP router including DHCP client/server, multiple routing protocols and Layer 3 Quality of Service (QoS). The integral switch provides 24 powered (802.3af) 10/100 Ethernet ports, with 802.1Q VLANs and 802.1p Class of Service, making the system fully VoIP-ready and ideal for QoS applications. Available trunk interfaces include analog, T1, and PRI. The system terminates integrated voice/data T1 and PRI circuits using a built-in DSU/CSU; and eliminates high-speed Internet access via DSL or cable modem using either an integral WAN Ethernet port or an optional ADSL or SHDSL NIM. A dual IP and TDM backplane architecture supports both IP and analog devices to smooth network migration and eliminate common performance problems associated with converting TDM analog devices to IP. For example, fax and modem devices connect directly to the NetVanta 7100 and achieve full-rate performance across the PSTN. A Graphical User Interface (GUI) web server provides easy and secure system setup and management from a web browser. NIM/VIM expansion options include analog 4-port trunk, analog 4-port station, analog 2-trunk/2-station, PRI, T1/FT1, ADSL, and 56/64 Kbps DDS modules. Designed to be a complete, single-product IP networking solution, the NetVanta 7100 simplifies the installation and support of a converged Voice over IP (VoIP) network by combining multiple functions into one flexible system. Product Features NetVanta 7100 1200796E1 ■ IP PBX (50 SIP phones) ■ VoIP/PSTN Gateway ■ Voicemail (12 hours, 8 ports) ■ Auto attendant ■ Chassis Includes: Two analog station (FXS) ports Two analog trunk (FXO) ports Two 10/100/1000 Base-T ports Two SFP slots One WAN Ethernet for broad-band Internet/IP access 24 10/100 Ethernet (802.3af PoE) ports ■ Two option module slots for expansion ■ VIM/NIM Option Modules: 4 port analog trunk, 4 port analog station, Analog 2 trunk/2 station, T1/PRI, ADSL, 56/64K DDS ■ Feature-rich IP Router ■ Stateful Inspection Firewall ■ VPN (50 tunnels) ■ Layer 2 and Layer 3 Quality of Service (QoS) ■ Music-on-hold input, paging output ■ Door relay ■ Graphical User Interface (GUI) ■ Industry-leading North American five-year warranty

NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router, firewall, VPN, 24-port powered (802.3af) Fast Ethernet switch with Gigabit uplinks, and two expansion slots for Network Interface/Voice Interface Modules (NIM / VIMs). The NetVanta 7100 IP PBX functionality includes SIP-based telephony features, voicemail (12 hours, 8 ports), auto attendant, caller ID name/number, classes of service, trunk groups, music-on-hold, overhead paging, and a number of call options including call coverage lists, forwarding of calls to a cell phone, and e-mail notification of voicemail. The system is designed to meet SIP standards and is interoperable with SIP compliant telephones.
The system includes VPN private tunnel encryption (DES, 3DES, AES) enabling telecommuter or branch office locations to securely access the same telephony and data features available at the headquarters location. The NetVanta 7100 is powered by the ADTRAN® Operating System (AOS), and integrates the functionality, ease of use, and value of ADTRAN’s highly successful NetVanta switches and routers. Data networking features include a stateful inspection firewall, IP router including DHCP client/server, multiple routing protocols and Layer 3 Quality of Service (QoS).
The integral switch provides 24 powered (802.3af) 10/100 Ethernet ports, with 802.1Q VLANs and 802.1p Class of Service, making the system fully VoIP-ready and ideal for QoS applications. Available trunk interfaces include analog, T1, and PRI. The system terminates integrated voice/data T1 and PRI circuits using a built-in DSU/CSU; and eliminates high-speed Internet access via DSL or cable modem using either an integral WAN Ethernet port or an optional ADSL or SHDSL NIM.
A dual IP and TDM backplane architecture supports both IP and analog devices to smooth network migration and eliminate common performance problems associated with converting TDM analog devices to IP. For example, fax and modem devices connect directly to the NetVanta 7100 and achieve full-rate performance across the PSTN. A Graphical User Interface (GUI) web server provides easy and secure system setup and management from a web browser. NIM/VIM expansion options include analog 4-port trunk, analog 4-port station, analog 2-trunk/2-station, PRI, T1/FT1, ADSL, and 56/64 Kbps DDS modules. Designed to be a complete, single-product IP networking solution, the NetVanta 7100 simplifies the installation and support of a converged Voice over IP (VoIP) network by combining multiple functions into one flexible system.

Product Features NetVanta 7100 1200796E1
■ IP PBX (50 SIP phones)
■ VoIP/PSTN Gateway
■ Voicemail (12 hours, 8 ports)
■ Auto attendant
■ Chassis Includes:
Two analog station (FXS) ports
Two analog trunk (FXO) ports
Two 10/100/1000 Base-T ports
Two SFP slots
One WAN Ethernet for broad-band Internet/IP access
24 10/100 Ethernet (802.3af PoE) ports
■ Two option module slots for expansion
■ VIM/NIM Option Modules: 4 port analog trunk, 4 port analog station, Analog 2 trunk/2 station, T1/PRI, ADSL, 56/64K DDS
■ Feature-rich IP Router
■ Stateful Inspection Firewall
■ VPN (50 tunnels)
■ Layer 2 and Layer 3 Quality of Service (QoS)
■ Music-on-hold input, paging output
■ Door relay
■ Graphical User Interface (GUI)
■ Industry-leading North American five-year warranty

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 7100 IP PBX
Product Name Converged IP Office-In-A-Box With IP PBX
Network Equipment Firewall; Switch; Router
Unlock Full Specs
to access all available technical data

Similar Products

Top-of-Rack Data Center SWITCH - LN-4348Y-8Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Gateways, Routers - 2084-LR77V2LSET-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network GSM, LTE
View Details
Unmanaged Industrial PoE+ Switches - INS-8224P - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
Ethernet Switch; No. Of Ports Wago - 73R8855 - Newark, An Avnet Company
Specs
Network Equipment Switch
Data Rate 0.0100 to 0.1000 Gbps
View Details