Data Connect Enterprise, Inc. Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| FEATURES Connects small or medium size offices to the Internet/Intranet IP/IPX routing and standard bridging Supports data services over E1/T1, Fractional E1/T1, Frame Relay, ISDN, DDS and leased line Optional... | |
| FEATURES The MBE Family is part of the LAN RANger Series of Ethernet Remote Access Routers that provide cost effective remote access connectivity for SoHo (Small office Home office) applications. | |
| FEATURES The TRE Family is part of the LAN RANger Series of Token Ring Remote Access Routers. The TRE Family supports remote access routing and bridging for connecting remote PCs... | |
| FEATURES WEB RANger is a compact Internet access router that connects a small- to medium-sized network to the Internet, utilizing asynchronous, synchronous, DDS, ISDN, and Frame Relay services. IP and... | |
| FEATURES The FCD-IPD™ Dual E1 Router provides cost-effective central management of ADMs and other SDH equipment, such as switches and multiplexers, in large, multi-node, multi-vendor SDH networks. It also provides... | |
| Features Flexible ISDN BRI and FXS/FXO Port Combinations—Connect analog phone/fax, answering machines, intercom stations, and ISDN-PBX systems with combinations of 4 to 8 FXS, up to 4 FXO, and... | |
| NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router,... | |
| Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps for downstream and upstream up to 50Mbps, the Data Connect 5204AV-MR/K data transfer rates and provides higher bandwidth than... | |
| Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps* for downstream and 50Mbps for upstream bandwidths, the DCE 5204AV-NRD offers higher data transfer rates and provides higher Bandwidth... | |
| Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-MR is a single VDSL2 port Modem Router equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. | |
| ADTRAN has designed and manufactured an assortment of products featuring routing technology, for more than five years with units installed in the networks of service providers and corporate customers worldwide. | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed IP routing, the Model 3201 DiamondLink is perfect for bandwidth intensive applications such as LAN-to-LAN networking, multimedia services, and e-commerce transactions. Based... | |
| Connect with confidence using the SmartNode 4520 VoIP Gateway Router. Integrating a complete enterprise router with a full-featured Voice-over-IP Media Gateway offers the new standard in toll-bypass, remote/branch office connectivity,... | |
| Data Connect 5204A-GRD is an economical 4-port ADSL2+ Firewall Router Device with 802.11g Wireless AP ideally designed for home and SOHO users to enjoy rich firewall security, mobility, and faster... | |
| Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly... | |
| HSPA/UMTS Router WAN Connectivity – HSPA/UMTS with EDGE/GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output GPS Receiver – Standard, Built In IPsec... | |
| Model 3087 ipRocketLink bridge/router redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL G.991.2 standard,... | |
| Patton's Model 3224 IpDSLAM combines 24 G.SHDSL ports, two 10/100 Ethernet ports, and a built-in multi-protocol router into a single cost- effective Internet service delivery platform. The Model 3224 is... | |
| PerformanceThe BODi rS BD1000 network appliance automatically balances traffic across wired and wireless links, increasing connection stability and making maximum use of all available bandwidth. BODi can easily add bandwidth... | |
| The BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all available bandwidth. | |
| The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or... | |
| The Data Connect 5204V-NRD is an all-in-one VDSL2/Broadband Router with the latest 802.11n technology. It is designed for home and SOHO users who seek extreme mobility, high-speed wireless connection and... | |
| The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. The Model 2823 Secure DMZ Router... | |
| The IPLink Managed VPN Routers are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers enable the secure communication... | |
| The IPLink Managed VPN Routers with integrated serial ports are a family of next generation appliances that address both the security and the traffic prioritization needs of enterprises. VPN routers... | |
| The IPLink™ G.SHDSL.bis VPN Router is a next generation business-class G.SHDSL router that addresses both the security and the traffic prioritization needs of enterprises while providing complete broadband integration with... | |
| The Model 2603 T1/E1 Router is the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using a standard T1/E1 interface. Combining ease-of-use... | |
| The Model 2620 Dual-Port E1 Router is designed to be a versatile access router supporting both drop and insert E1 applications as well as IP data applications for additional WAN... | |
| The Model 2884 Series T1/E1 Channelized Gigabit Routers are a family of multi-media routers that terminate up to 124 PPP channels as well as perform Layer 2 bonding of T1/E1... | |
| The Model 6081RC is an access router and VLAN aggregator for the ForeFront AIS that is optimized to process traffic from multiple channelized T1/E1 and DSL interfaces. The EdgeRoute converts... | |
| The Models 2603, 2621, and 2635 Gateway Routers are the ideal solution for connecting any small to medium enterprise or remote office to an IP/Internet network using standard telco and... | |
| The NetVanta 1000 Series is a family of integrated switch - router platforms and standalone managed Fast Ethernet switches. This series features four unique all-in-one network access platforms that combine... | |
| The NetVanta 1335 Multiservice Access Router is a performance-enhanced platform that addresses the need of multiple networking devices in a single compact platform. The NetVanta 1335 integrates a modular IP... | |
| The Patton Model 3086 ipRocketLink IAD redefines access and sets the new standard for customer premise equipment. Based on European Telecommunications Standardization Institute (ETSI) and International Telecommunications Union (ITU) G.SHDSL... | |
| The Patton Model 3086FR IAD combines the latest advances in high speed DSL technology, G.SHDSL, with a potent IP, FR, PPP and ATM core facilitating seamless connection of legacy frame... | |
| The SmartNode 4400 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode 4552 enables integration of ISDN network users into their local phone service, a remote PBX and the data/VPN network through a single tightly integrated access device. Connecting to... | |
| The SmartNode 4630 series are the multi-port ISDN BRI models of the proven market-leading SmartNode VoIP product family. The available 3 and 5 BRI/So port configurations fit the requirements of... | |
| The SmartNode 4900 Series IpChannel Bank is the perfect business solution for applications requiring 12 to 32 concurrent analog voice/fax calls. The IpChannel Bank transforms any PBX system, analog call-center... | |
| The SmartNode™ 4830 Series Analog VoIP IADs let you add packet voice while providing access routing with native V.35/X.21 synchronous serial connection. Add up to 8 phone lines and combine... | |
| Ultimate On-The-Go PerformanceThe BODi rS mobile VPN bonding router automatically shares Internet traffic across wired, wireless & satellite links. This increases connection stability, reliability and makes maximum use of all... | |
| WAN Connectivity – EDGE with seamless GPRS fallback, SMS LAN Connectivity – Ethernet, RS232, USB, serial application port, discrete input, discrete output Warranty – 1 Year Limited Warranty Data Connect’s... | |
| ZyXEL Prestige 660R ADSL2/2+ Compact Modem/Router ZyXEL's P-660R Compact series is the next generation of compact routers capable of speeds up to 12Mbps (ADSL2) and 24 Mbps (ADSL2+). Enabling high-speed... | |
| Access router for Internet access, public and private Frame Relay, leased line connections, and Virtual Private Networking (VPN) Interchangeable network interface module (NIM) slots for 56/64K, T1 / FT1, Serial,... | |
| Access router with built-in T1 / FT1 interface and 10/100 BaseT Ethernet port Includes integrated T1 CSU/DSU IP routing 802.1d Bridging (all protocols) NAT/NAPT Packet filtering DHCP server RIP V1,... | |
| Fixed-port ADSL secure access IP router with integral 4-port switch for ADSL, ADSL2 and ADSL2+ networks and Enhanced Feature Pack Software ADSL interface supports ITU G.992.1 (G.dmt) Annex A, ITU... | |
| Fixed-port Ethernet secure access IP router with integral 4-port switch and Enhanced Feature Pack Software Security features include stateful inspection firewall and IPSec VPN support Includes integrated modem for managment... |