RAD Data Communications, Inc. Asynchronous Multipoint Short Range Modem SRM-6DC

Description
FEATURES The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half duplex over 2-wire twisted pair lines, ensuring integrity of data transmission for distances up to 15 km (9.0 miles), depending on the gauge and data rate. SRM-6DC complies with the RS-485 standard for multipoint environment. The modem's carrier can be strapped to be constantly on, or controlled by the RTS signal (Circuit 105). Operation with controlled carrier enables connection of SRM-6DC in multipoint configurations over 4 or 2-wires. Special circuitry for isolating inactive transmit pairs of wires, and two strap settings for high or low impedance of the receive circuit, enable SRM-6DC to work properly in multipoint configurations of up to 50 polled modems, without reduction of distance. The controlled carrier can also be used in applications that require passing a control signal end-to-end. (RTS on one SRM-6DC is passed to DCD on the other unit.) A unique circuit enables the user working in 2-wire half duplex to receive an echo from the modem even if DTEs used do not have an echo option. Innovative circuitry allows SRM-6DC to operate without connection to the mains supply.
Description
FEATURES The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half duplex over 2-wire twisted pair lines, ensuring integrity of data transmission for distances up to 15 km (9.0 miles), depending on the gauge and data rate. SRM-6DC complies with the RS-485 standard for multipoint environment. The modem's carrier can be strapped to be constantly on, or controlled by the RTS signal (Circuit 105). Operation with controlled carrier enables connection of SRM-6DC in multipoint configurations over 4 or 2-wires. Special circuitry for isolating inactive transmit pairs of wires, and two strap settings for high or low impedance of the receive circuit, enable SRM-6DC to work properly in multipoint configurations of up to 50 polled modems, without reduction of distance. The controlled carrier can also be used in applications that require passing a control signal end-to-end. (RTS on one SRM-6DC is passed to DCD on the other unit.) A unique circuit enables the user working in 2-wire half duplex to receive an echo from the modem even if DTEs used do not have an echo option. Innovative circuitry allows SRM-6DC to operate without connection to the mains supply.

Suppliers

Company
Product
Description
Supplier Links
Asynchronous Multipoint Short Range Modem - SRM-6DC - Data Connect Enterprise, Inc.
Olney, MD, USA
Asynchronous Multipoint Short Range Modem
SRM-6DC
Asynchronous Multipoint Short Range Modem SRM-6DC
FEATURES The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half duplex over 2-wire twisted pair lines, ensuring integrity of data transmission for distances up to 15 km (9.0 miles), depending on the gauge and data rate. SRM-6DC complies with the RS-485 standard for multipoint environment. The modem's carrier can be strapped to be constantly on, or controlled by the RTS signal (Circuit 105). Operation with controlled carrier enables connection of SRM-6DC in multipoint configurations over 4 or 2-wires. Special circuitry for isolating inactive transmit pairs of wires, and two strap settings for high or low impedance of the receive circuit, enable SRM-6DC to work properly in multipoint configurations of up to 50 polled modems, without reduction of distance. The controlled carrier can also be used in applications that require passing a control signal end-to-end. (RTS on one SRM-6DC is passed to DCD on the other unit.) A unique circuit enables the user working in 2-wire half duplex to receive an echo from the modem even if DTEs used do not have an echo option. Innovative circuitry allows SRM-6DC to operate without connection to the mains supply.

FEATURES

The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half duplex over 2-wire twisted pair lines, ensuring integrity of data transmission for distances up to 15 km (9.0 miles), depending on the gauge and data rate.

  • SRM-6DC complies with the RS-485 standard for multipoint environment. The modem's carrier can be strapped to be constantly on, or controlled by the RTS signal (Circuit 105). Operation with controlled carrier enables connection of SRM-6DC in multipoint configurations over 4 or 2-wires. Special circuitry for isolating inactive transmit pairs of wires, and two strap settings for high or low impedance of the receive circuit, enable SRM-6DC to work properly in multipoint configurations of up to 50 polled modems, without reduction of distance. The controlled carrier can also be used in applications that require passing a control signal end-to-end. (RTS on one SRM-6DC is passed to DCD on the other unit.) A unique circuit enables the user working in 2-wire half duplex to receive an echo from the modem even if DTEs used do not have an echo option.
  • Innovative circuitry allows SRM-6DC to operate without connection to the mains supply.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-6DC
Product Name Asynchronous Multipoint Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
WiFi Adapters - 2565297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WEP, WPA3, WPA, WPA2
Data Rate 0.1500 Gbps
View Details