GarrettCom, Inc. Stackable Hub ST80

Description
Features • Plug-and-play installation, easily expandable, for small office and lab networks that need to grow • Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit plus one AUI port and an optional BNC or fiber port • Twisted-pair wiring interconnection to other hubs via uplink switch on one port. • Any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices supported • Durable metal enclosure, external power supply for either 115 or 230 volt environments Description Magnum ST80 Stackable Personal Hubs combine the easy expandability of a 10Mb stackable hub system with the convenience and simplicity of a small foot-print solution. Smaller than a paperback book, an ST80 unit is easy to-install in an office, lab, support center, conference room, trade show, or sales demo facility. Stackable Personal Hubs can stack up to five high to support as many as 40 twisted-pair ports, yet act as a single-repeater unit. Each full-function ST80 hub has eight 10Mb RJ-45 ports plus one standard AUI port and an optional BNC or fiber port for flexibility in connecting to network backbones and specialized devices. ST80 Stackable Personal Hubs can expand Ethernet connectivity in existing workspaces and offices. An up-link port can connect the ST80 unit or stack to a central network using an existing RJ-45 outlet to support additional PCs, workstations, and other networked devices. When the up-link port is switched off, the full 10 Mbps Ethernet capacity of the Magnum ST80 stack is available for network activity within the local office or lab area. Expanding an ST80 stack is easy. The units attach to each other using small metal brackets that come with each unit. The inter- repeater-bus cable plugs in on the side. Switches are then set to enable single-repeater stacked operation. ST80 Stackable Personal Hubs can be located on any convenient desktop or shelf in the workplace. The external power supply plugs into a nearby AC wall socket or power strip. ST80 Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. Magnum ST80 Stackable Personal Hubs and all other Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.
Description
Features • Plug-and-play installation, easily expandable, for small office and lab networks that need to grow • Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit plus one AUI port and an optional BNC or fiber port • Twisted-pair wiring interconnection to other hubs via uplink switch on one port. • Any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices supported • Durable metal enclosure, external power supply for either 115 or 230 volt environments Description Magnum ST80 Stackable Personal Hubs combine the easy expandability of a 10Mb stackable hub system with the convenience and simplicity of a small foot-print solution. Smaller than a paperback book, an ST80 unit is easy to-install in an office, lab, support center, conference room, trade show, or sales demo facility. Stackable Personal Hubs can stack up to five high to support as many as 40 twisted-pair ports, yet act as a single-repeater unit. Each full-function ST80 hub has eight 10Mb RJ-45 ports plus one standard AUI port and an optional BNC or fiber port for flexibility in connecting to network backbones and specialized devices. ST80 Stackable Personal Hubs can expand Ethernet connectivity in existing workspaces and offices. An up-link port can connect the ST80 unit or stack to a central network using an existing RJ-45 outlet to support additional PCs, workstations, and other networked devices. When the up-link port is switched off, the full 10 Mbps Ethernet capacity of the Magnum ST80 stack is available for network activity within the local office or lab area. Expanding an ST80 stack is easy. The units attach to each other using small metal brackets that come with each unit. The inter- repeater-bus cable plugs in on the side. Switches are then set to enable single-repeater stacked operation. ST80 Stackable Personal Hubs can be located on any convenient desktop or shelf in the workplace. The external power supply plugs into a nearby AC wall socket or power strip. ST80 Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. Magnum ST80 Stackable Personal Hubs and all other Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Stackable Hub - ST80 - Data Connect Enterprise, Inc.
Olney, MD, USA
Stackable Hub
ST80
Stackable Hub ST80
Features • Plug-and-play installation, easily expandable, for small office and lab networks that need to grow • Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit plus one AUI port and an optional BNC or fiber port • Twisted-pair wiring interconnection to other hubs via uplink switch on one port. • Any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices supported • Durable metal enclosure, external power supply for either 115 or 230 volt environments Description Magnum ST80 Stackable Personal Hubs combine the easy expandability of a 10Mb stackable hub system with the convenience and simplicity of a small foot-print solution. Smaller than a paperback book, an ST80 unit is easy to-install in an office, lab, support center, conference room, trade show, or sales demo facility. Stackable Personal Hubs can stack up to five high to support as many as 40 twisted-pair ports, yet act as a single-repeater unit. Each full-function ST80 hub has eight 10Mb RJ-45 ports plus one standard AUI port and an optional BNC or fiber port for flexibility in connecting to network backbones and specialized devices. ST80 Stackable Personal Hubs can expand Ethernet connectivity in existing workspaces and offices. An up-link port can connect the ST80 unit or stack to a central network using an existing RJ-45 outlet to support additional PCs, workstations, and other networked devices. When the up-link port is switched off, the full 10 Mbps Ethernet capacity of the Magnum ST80 stack is available for network activity within the local office or lab area. Expanding an ST80 stack is easy. The units attach to each other using small metal brackets that come with each unit. The inter- repeater-bus cable plugs in on the side. Switches are then set to enable single-repeater stacked operation. ST80 Stackable Personal Hubs can be located on any convenient desktop or shelf in the workplace. The external power supply plugs into a nearby AC wall socket or power strip. ST80 Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. Magnum ST80 Stackable Personal Hubs and all other Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Features

• Plug-and-play installation, easily expandable, for small office and lab networks that need to grow
• Stackable up to five units high. Eight RJ-45 ports at 10Mb per unit plus one AUI port and an optional BNC or fiber port
• Twisted-pair wiring interconnection to other hubs via uplink switch on one port.
• Any combination of PCs, Macs, UNIX workstations, portables, servers, networked printers, and other devices supported
• Durable metal enclosure, external power supply for either 115 or 230 volt environments

Description

Magnum ST80 Stackable Personal Hubs combine the easy expandability of a 10Mb stackable hub system with the convenience and simplicity of a small foot-print solution. Smaller than a paperback book, an ST80 unit is easy to-install in an office, lab, support center, conference room, trade show, or sales demo facility.
Stackable Personal Hubs can stack up to five high to support as many as 40 twisted-pair ports, yet act as a single-repeater unit. Each full-function ST80 hub has eight 10Mb RJ-45 ports plus one standard AUI port and an optional BNC or fiber port for flexibility in connecting to network backbones and specialized devices.
ST80 Stackable Personal Hubs can expand Ethernet connectivity in existing workspaces and offices. An up-link port can connect the ST80 unit or stack to a central network using an existing RJ-45 outlet to support additional PCs, workstations, and other networked devices. When the up-link port is switched off, the full 10 Mbps Ethernet capacity of the Magnum ST80 stack is available for network activity within the local office or lab area.
Expanding an ST80 stack is easy. The units attach to each other using small metal brackets that come with each unit. The inter- repeater-bus cable plugs in on the side. Switches are then set to enable single-repeater stacked operation. ST80 Stackable Personal Hubs can be located on any convenient desktop or shelf in the workplace. The external power supply plugs into a nearby AC wall socket or power strip.
ST80 Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. Magnum ST80 Stackable Personal Hubs and all other Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ST80
Product Name Stackable Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

32-Port Managed Switch - LN-2332GP-4XGF - Larch Networks
Specs
Network Equipment Switch
Area Network Type CAN
Form Factor Rack Mount
View Details
Lean Managed - 852-1812/010-000 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details