Data Connect Enterprise, Inc. Datasheets for Network Media Converters

Network media converters change the signal of encoded data from one media type to another as it is transmitted through, or between, networks.
Network Media Converters: Learn more

Product Name Notes
Features 10Mbps Ethernet Extension up to 120km Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions Support for Multimode and Single Mode Fiber Standalone and Rackmount for...
Features Full Duplex 10Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS...
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of temperature ratings and power supply types, external AC and internal DC • All models provide...
Features • Family of fiber models provides media (multi-mode and single-mode; transparent half-duplex and full-duplex) flexibility in installation and operations. • Install easily - simply attach cable segments to appropriate...
Features • Family of models provides all 10Mb media combination types; all fiber connector types including multimode fiber-ST, multi-mode fiber- SC, single-mode fiber-ST • Installs easily - simply attach cable...
Features • Provides Fast Ethernet media conversion from twisted pair to fiber • Available with fiber connectors for either SC or ST types, multi-mode or singlemode • Full or half-duplex...
Features • Two models, regular for wiring closets and Hardened for Industrial • Family of power supply types and temperature ratings, AC and DC • Both models provide an internal...
FEATURES The ITA-703, Rate and Interface Converter, enables connection of low speed DTE equipment to a G.703 co-directional interface, for interconnection with the PCM network. Rate conversion is performed according...
FEATURES Enables T1 (1.544 Mbps) equipment to operate over E1 (2.048 Mbps) facilities Complies with ITU G.802 standard (Annex B) Controlled slip for buffer overflow/underflow Loopback capabilities on both T1...
Features Fast Ethernet Media Converter with 100BASE-FX Single-strand single-mode fiber "pig-tail" SC type connector on the pigtail (see photo above) RJ-45 port with up-link switch FDX/HDX transparent mode operation Link-Pass-through...
FEATURES SPD-703-1, an Advanced Rate and Interface Converter, converts between the ITU G.703 codirectional (64 kbps) interface and several standard data communication interfaces. SPD-703-1 performs two types of conversion: Interface...
FEATURES TFC, Token Ring Fiber Optic Converter, provides electrical-to-optica l and optical-to-electrica l conversion of an IEEE 802.5 signal, for communication over an optical link. Transmission distance can be up...
FEATURES The SPD-E1 Rate and Interface Converter enables E1 equipment to utilize two T1 transmission links, by converting any E1 frame (2.048 Mbps) into two T1 frames(1.544 Mbps). SPD-E1 is...
FEATURES Three units in one: interface converter, modem eliminator, and elastic buffer Interfaces supported: V.24/RS-232, V.35, V.36/RS-449, X.21 G.703 Field replaceable interface modules DCE/DTE switch for each interface module (excluding...
Features • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb...
Features • Provides one 100 Mb fiber port and two (2) 10/100 copper switch ports •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb...
Features • Two models, regular for wiring closets and Hardened for Industrial, AC and DC power • Provides 100Mb Ethernet media conversion between twisted pair and fiber, FDX and HDX,...
Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode)...
FEATURES The DXC-2, T1/E1 Converter and Timeslot Cross-connect enables conversion between one T1 signal and one E1 signal (24 timeslots). The signal can be optionally provided with a built-in CSU...
FEATURES The FMC-101 Fiber Optic Mode Converter provides transparent conversion of fiber optic signals at data rates up to 155 Mbps. FMC-101 converts between any combination of the following wavelengths:...
RAD VSC, VSC-X Voice Interface Converters FEATURES VSC is a voice and signaling converter, enabling connection of voice equipment to data communications equipment. VSC converts the 2-wire/4-wire interface of the...
A cost-effective, compact, -48VDC rack mountable solution that converts signals from 100BASETX to 100BASE-FX and is transparent to half and full duplex operation. The 9103 single or dual Media Converter...
Canoga Perkins Fast Ethernet Media Converters provide network designers with a new set of LAN Extension tools that allow design flexibility regardless of interface media. The 9119 is a cost-effective,...
EtherWan EL100
EtherWan EL1032
EtherWan EL150
EtherWan EL200
EtherWan EL50
EtherWan EL9000
EtherWan EL900
EtherWan EM1000 EM2000
EtherWan EM1000S EM2000S
EtherWan EM1020
EtherWan EM10FL
EtherWan EM1100 EM2100
EtherWan EM120
EtherWan EMC1200R
EtherWan EMC1600
EtherWan EMMC800M
EtherWan EN303
EtherWan EX1605PBF1
EtherWan EX42011
FEATURES Full Duplex 100Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS...
Features The ARC-101, ATM Rate and Media Converter, provides transparent rate and media conversion between two ATM interfaces by extracting ATM cells from one interface and sending them over the...
Patton's Ultra-Miniature media converters provide a cost-effective Plug & Play solution for converting your twisted-pair networks to fiber. When used in pairs, the Patton 2300 extends your Ethernet connections up...
The Canoga Perkins L332 is a managed Gigabit Ethernet Media Converter. It extends Multimode Gigabit segments up to 110km over single mode fiber. It is designed for installation into the...
The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half...
The Data Connect EMC202GigE Series is designed to convert Gigabit Ethernet networks to Gigabit fiber networks by transparently converting Ethernet signals to optic signals. That is an ideal solution for...
The Data Connect Serial Fiber Modem provides a fiber modem solution to extend RS232 or RS45 transmission distance up to 2km over multimode fiber or up to 120km over single...
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into...
The Model 2020 Series solves one of the most common problems in WAN connectivity-connect ing sync RS-232 hardware to sync V.35 hardware. And the Model 2020 series offers many different...
The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and...
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and...
The model HF101 Hardened 10 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and...
The Patton Model 2021 allows a synchronous RS-232 host to communicate bi-directionally with a synchronous X.21 modem. Supporting synchronous data rates to 384 kbps, the Model 2021 is the smallest...
UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in...
Miniature modular media converter, operating over fiber optic, UTP, STP and coax lines Provides transparent conversion at the data rates of up to 155 Mbps Supports the following protocols: ATM/SDH/SONET...