RAD Data Communications, Inc. Four E1 Channel PDH Multiplexer Optimux-4E1/4E1L

Description
FEATURES Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity for four E1 channels at distances up to 75 km (46 miles). Various optical interfaces are available: 850 nm for multimode fiber LED 1300 nm for single mode fiber LED 1300 and 1550 nm laser for extended range over single mode fiber. An optional second link provides backup using automatic switchover upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Optimux-4E1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent of the clock of any other E1 channel. The E1 interface can be 75( unbalanced or 120( balanced. Optimux-4E1 is also available as a card for the LRS-24 19" rack with central SNMP management. This option will provide a compact cost-effective central solution. To facilitate system diagnostics, Optimux-4E1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Configuration, monitoring and maintenance can be performed using an ASCII terminal or a SLIP connection to an SNMP management station. Optimux-4E1in the LRS-24 rack can also be configured, maintained and monitored using Ethernet, via the CL-2 card. The SNMP management supports: RADview-PC running on PC/Windows RADview-HPOV running on anHP OpenView UNIX platform. A voice service channel is available for end-to-end communication between maintenance personnel (available with fiber optic link only). The standalone Optimux-4E1 is available as a compact 1U high unit for mounting in a 19" rack. Multiplexes four E1 channels over a single E2 link E2 transmission over coax or fiber optic cable Operates with multimode or single mode fiber Laser diode option Range up to 75 km (46 miles) Voice service channel Conforms to ITU G.703, G.742, G.823, G.956 Optional second E2 link provides automatic backup Optional redundant power supply Management via ASCII terminal or SNMP management station Remote management using in-band channel Compact 1U high size Card version for LRS-24 19" rack with central SNMP management
Description
FEATURES Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity for four E1 channels at distances up to 75 km (46 miles). Various optical interfaces are available: 850 nm for multimode fiber LED 1300 nm for single mode fiber LED 1300 and 1550 nm laser for extended range over single mode fiber. An optional second link provides backup using automatic switchover upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Optimux-4E1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent of the clock of any other E1 channel. The E1 interface can be 75( unbalanced or 120( balanced. Optimux-4E1 is also available as a card for the LRS-24 19" rack with central SNMP management. This option will provide a compact cost-effective central solution. To facilitate system diagnostics, Optimux-4E1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Configuration, monitoring and maintenance can be performed using an ASCII terminal or a SLIP connection to an SNMP management station. Optimux-4E1in the LRS-24 rack can also be configured, maintained and monitored using Ethernet, via the CL-2 card. The SNMP management supports: RADview-PC running on PC/Windows RADview-HPOV running on anHP OpenView UNIX platform. A voice service channel is available for end-to-end communication between maintenance personnel (available with fiber optic link only). The standalone Optimux-4E1 is available as a compact 1U high unit for mounting in a 19" rack. Multiplexes four E1 channels over a single E2 link E2 transmission over coax or fiber optic cable Operates with multimode or single mode fiber Laser diode option Range up to 75 km (46 miles) Voice service channel Conforms to ITU G.703, G.742, G.823, G.956 Optional second E2 link provides automatic backup Optional redundant power supply Management via ASCII terminal or SNMP management station Remote management using in-band channel Compact 1U high size Card version for LRS-24 19" rack with central SNMP management

Suppliers

Company
Product
Description
Supplier Links
Four E1 Channel PDH Multiplexer - Optimux-4E1/4E1L - Data Connect Enterprise, Inc.
Olney, MD, USA
Four E1 Channel PDH Multiplexer
Optimux-4E1/4E1L
Four E1 Channel PDH Multiplexer Optimux-4E1/4E1L
FEATURES Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity for four E1 channels at distances up to 75 km (46 miles). Various optical interfaces are available: 850 nm for multimode fiber LED 1300 nm for single mode fiber LED 1300 and 1550 nm laser for extended range over single mode fiber. An optional second link provides backup using automatic switchover upon link failure. An optional second power supply provides power redundancy and fail-safe operation. Optimux-4E1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent of the clock of any other E1 channel. The E1 interface can be 75( unbalanced or 120( balanced. Optimux-4E1 is also available as a card for the LRS-24 19" rack with central SNMP management. This option will provide a compact cost-effective central solution. To facilitate system diagnostics, Optimux-4E1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure. Configuration, monitoring and maintenance can be performed using an ASCII terminal or a SLIP connection to an SNMP management station. Optimux-4E1in the LRS-24 rack can also be configured, maintained and monitored using Ethernet, via the CL-2 card. The SNMP management supports: RADview-PC running on PC/Windows RADview-HPOV running on anHP OpenView UNIX platform. A voice service channel is available for end-to-end communication between maintenance personnel (available with fiber optic link only). The standalone Optimux-4E1 is available as a compact 1U high unit for mounting in a 19" rack. Multiplexes four E1 channels over a single E2 link E2 transmission over coax or fiber optic cable Operates with multimode or single mode fiber Laser diode option Range up to 75 km (46 miles) Voice service channel Conforms to ITU G.703, G.742, G.823, G.956 Optional second E2 link provides automatic backup Optional redundant power supply Management via ASCII terminal or SNMP management station Remote management using in-band channel Compact 1U high size Card version for LRS-24 19" rack with central SNMP management

FEATURES

  • Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity for four E1 channels at distances up to 75 km (46 miles).
  • Various optical interfaces are available:
    • 850 nm for multimode fiber LED
    • 1300 nm for single mode fiber LED
    • 1300 and 1550 nm laser for extended range over single mode fiber.
  • An optional second link provides backup using automatic switchover upon link failure.
  • An optional second power supply provides power redundancy and fail-safe operation.
  • Optimux-4E1 transmits each of the E1 channels independently, such that the clock of each E1 channel is independent of the clock of any other E1 channel. The E1 interface can be 75( unbalanced or 120( balanced.
  • Optimux-4E1 is also available as a card for the LRS-24 19" rack with central SNMP management. This option will provide a compact cost-effective central solution.
  • To facilitate system diagnostics, Optimux-4E1 features LED status indicators, AIS alarm generation, recognition and dry contact closure upon link failure.
  • Configuration, monitoring and maintenance can be performed using an ASCII terminal or a SLIP connection to an SNMP management station. Optimux-4E1in the LRS-24 rack can also be configured, maintained and monitored using Ethernet, via the CL-2 card.
  • The SNMP management supports:
    • RADview-PC running on PC/Windows
    • RADview-HPOV running on anHP OpenView UNIX platform.
  • A voice service channel is available for end-to-end communication between maintenance personnel (available with fiber optic link only).
  • The standalone Optimux-4E1 is available as a compact 1U high unit for mounting in a 19" rack.
  • Multiplexes four E1 channels over a single E2 link
  • E2 transmission over coax or fiber optic cable
  • Operates with multimode or single mode fiber
  • Laser diode option
  • Range up to 75 km (46 miles)
  • Voice service channel
  • Conforms to ITU G.703, G.742, G.823, G.956
  • Optional second E2 link provides automatic backup
  • Optional redundant power supply
  • Management via ASCII terminal or SNMP management station
  • Remote management using in-band channel
  • Compact 1U high size
  • Card version for LRS-24 19" rack with central SNMP management
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Optimux-4E1/4E1L
Product Name Four E1 Channel PDH Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

1RU 840Gbps Data Center SWITCH - LN-3524Y-6Z - Larch Networks
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - 2946-852-1812-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
2 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details