EtherWAN Systems, Inc. 10/100TX Hardened Ethernet Extender ED3141

Description
The EtherWAN ED3141 is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The EtherWAN ED3141 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The EtherWAN ED3141 will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The EtherWAN ED3141 is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation
Description
The EtherWAN ED3141 is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The EtherWAN ED3141 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The EtherWAN ED3141 will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The EtherWAN ED3141 is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation

Suppliers

Company
Product
Description
Supplier Links
10/100TX Hardened Ethernet Extender - ED3141 - Data Connect Enterprise, Inc.
Olney, MD, USA
10/100TX Hardened Ethernet Extender
ED3141
10/100TX Hardened Ethernet Extender ED3141
The EtherWAN ED3141 is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The EtherWAN ED3141 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The EtherWAN ED3141 will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The EtherWAN ED3141 is used in pairs to extend Ethernet connectivity over existing voice grade copper wire Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment Operates transparent to higher layer protocols such as TCP/IP Ethernet Port: 10/100Mbps-Full/Half -duplex, Auto-Negotiation, Auto-MDI/MDIX Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line Support DIP switch to select Local or Remote side Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.) Redundant power inputs with Terminal Block and DC Jack -40°C to 75°C (-40°F to 167°F) operating temperature range Hardened aluminum case Supports DIN-Rail or Panel Mounting installation

The EtherWAN ED3141 is a point-to-point Industrial Ethernet Extender designed to operate in harsh environments that efficiently extends 10/100 Ethernet circuits to over 300meters (984feet) at 50Mbps using existing cross-over pair copper wire. The EtherWAN ED3141 functions at temperatures ranging from -40°C to 75°C (-40°F to 167°F) and is tested for functional operation @ -40°C to 85°C (-40°F to 185°F). The EtherWAN ED3141 will allow Ethernet connectivity in existing facilities without pulling extra cable. This is the perfect solution to Ethernet on the factory floor where systems have been upgraded from slower serial communications to Ethernet networking. Installation is easy with a single switch setting, one end is set for local and the other remote. The EtherWAN ED3141 is used in pairs to extend Ethernet connectivity over existing voice grade copper wire

  • Complies with NEMA TS1 & TS2 Environmental requirements for Traffic control equipment
  • Complies with IEC61000-6-2 EMC Generic standard immunity for Industrial environment
  • Operates transparent to higher layer protocols such as TCP/IP
  • Ethernet Port: 10/100Mbps-Full/Half-duplex, Auto-Negotiation, Auto-MDI/MDIX
  • Ethernet Extender(RJ-11 and Terminal Block) Port: Symmetrical on the VDSL, High-speed Full-duplex 50Mbps communications link over existing copper Telephone line
  • Support DIP switch to select Local or Remote side
  • Ten speeds with speed indicator LEDs on front panel of unit, Up to 50Mbps @ about 300meters (984ft.), Down to 1Mbps @ about 1,900meters (6,232ft.)
  • Redundant power inputs with Terminal Block and DC Jack
  • -40°C to 75°C (-40°F to 167°F) operating temperature range
  • Hardened aluminum case
  • Supports DIN-Rail or Panel Mounting installation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ED3141
Product Name 10/100TX Hardened Ethernet Extender
Network Equipment Repeater
Area Network Type WAN Capable
Form Factor Rack Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Modems - 1853052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Modem
Ports / Interfaces Rj12, rs232, sim card, sma antenna connector, usb 2.0
Data Rate 0.1500 Gbps
View Details