Data Connect Enterprise, Inc. Modem MIU14.4L

Description
To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 14400bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-the-art communications device. With the rapid move toward “intelligent” substations, where meters, relays, RTU’s SCADA system, etc. are able to “talk” to a remote operator, communication devices such as modems moving off the desktop and into the field, where the conveniences of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the MIU.14.4L modem designed specifically for harsh environments. The MIU 14.4L modem is a highly sophisticated full duplex, V.32bis data modem that is designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU14.4L modem operates at full or half duplex on dial or 2-wire and 4-wire leased line systems. The MIU 14.4L modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The MIU14.4L modem is designed to work in temperatures 40°C to +85°C, and is surge protected on both the power and analog lines. The MIU14.4L modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting. Features Modem Interface Units AC/DC Powered Substation Hardened Communication Interface Units 14.4Kbps 2 & 4-Wire Leased Line Modem 48 to 220 AC/DC Power Supply IEC801-4 Surge Protection -40°C to +85°C Operating Temperature For Meters, Relays, SCADA etc.
Description
To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 14400bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-the-art communications device. With the rapid move toward “intelligent” substations, where meters, relays, RTU’s SCADA system, etc. are able to “talk” to a remote operator, communication devices such as modems moving off the desktop and into the field, where the conveniences of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the MIU.14.4L modem designed specifically for harsh environments. The MIU 14.4L modem is a highly sophisticated full duplex, V.32bis data modem that is designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU14.4L modem operates at full or half duplex on dial or 2-wire and 4-wire leased line systems. The MIU 14.4L modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The MIU14.4L modem is designed to work in temperatures 40°C to +85°C, and is surge protected on both the power and analog lines. The MIU14.4L modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting. Features Modem Interface Units AC/DC Powered Substation Hardened Communication Interface Units 14.4Kbps 2 & 4-Wire Leased Line Modem 48 to 220 AC/DC Power Supply IEC801-4 Surge Protection -40°C to +85°C Operating Temperature For Meters, Relays, SCADA etc.

Suppliers

Company
Product
Description
Supplier Links
To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 14400bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-the-art communications device. With the rapid move toward “intelligent” substations, where meters, relays, RTU’s SCADA system, etc. are able to “talk” to a remote operator, communication devices such as modems moving off the desktop and into the field, where the conveniences of 115VAC power outlets and climate control are usually hard to find. Data Connect Enterprise has addressed this problem by developing the MIU.14.4L modem designed specifically for harsh environments. The MIU 14.4L modem is a highly sophisticated full duplex, V.32bis data modem that is designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU14.4L modem operates at full or half duplex on dial or 2-wire and 4-wire leased line systems. The MIU 14.4L modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The MIU14.4L modem is designed to work in temperatures 40°C to +85°C, and is surge protected on both the power and analog lines. The MIU14.4L modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting. Features Modem Interface Units AC/DC Powered Substation Hardened Communication Interface Units 14.4Kbps 2 & 4-Wire Leased Line Modem 48 to 220 AC/DC Power Supply IEC801-4 Surge Protection -40°C to +85°C Operating Temperature For Meters, Relays, SCADA etc.

To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 14400bps modem that can operate from various AC/DC power supplies and survive high surge levels and extreme heat and cold. All this without compromising the performance expected from state-of-the-art communications device.

With the rapid move toward “intelligent” substations, where meters, relays, RTU’s SCADA system, etc. are able to “talk” to a remote operator, communication devices such as modems moving off the desktop and into the field, where the conveniences of 115VAC power outlets and climate control are usually hard to find.

Data Connect Enterprise has addressed this problem by developing the MIU.14.4L modem designed specifically for harsh environments.

The MIU 14.4L modem is a highly sophisticated full duplex, V.32bis data modem that is designed to interface with RS232, RS485 (external device), 5V logic (TTL) or simple send and receive signals. The MIU14.4L modem operates at full or half duplex on dial or 2-wire and 4-wire leased line systems.

The MIU 14.4L modem is powered from a unique power supply that enables it to operate on any AC or DC voltage ranging from 48V to 240V. A low voltage version (9-36VDC) is also available. The MIU14.4L modem is designed to work in temperatures 40°C to +85°C, and is surge protected on both the power and analog lines.

The MIU14.4L modem is bundled in 5-3/8” x 1-3/8” non-metallic enclosures, suitable for desktop or wall mounting.

Features

  • Modem Interface Units AC/DC Powered
  • Substation Hardened Communication Interface Units
  • 14.4Kbps 2 & 4-Wire Leased Line Modem
  • 48 to 220 AC/DC Power Supply
  • IEC801-4 Surge Protection
  • -40°C to +85°C Operating Temperature
  • For Meters, Relays, SCADA etc.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number MIU14.4L
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
SmartFlex, Global, 5x Ethernet, Wi-Fi, PoE PD, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30019125-SWH - Advantech
Specs
Network Equipment Router
Network Media Wireless
Features Internet of Things (IoT) Capable; PoE Ready
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details