Data Connect Enterprise, Inc. Cellular Data Link CDL900

Description
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using the CDL900 Packet Data Radio SCADA and Telemetry System Remote Gas/ Water/ Electric Meter Readings Factory Automation System Vending Machines The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup. The requirements to operate the DCE CDL900 are a host PC with a terminal program like Hyper terminal, program, Procom, etc. and MIN and SID information from your Cellular Service Provider. The DCE CDL900 is packaged with an antenna, flat RS232 cable and manual. Features AMPS Cellular Network for Data Transmission MNP10-EC AT Command Set Standard RS232 Serial Interface Choice of Hardware or Software Flow Control Quiet Mode for “Non-Intelligent” machines
Description
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using the CDL900 Packet Data Radio SCADA and Telemetry System Remote Gas/ Water/ Electric Meter Readings Factory Automation System Vending Machines The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup. The requirements to operate the DCE CDL900 are a host PC with a terminal program like Hyper terminal, program, Procom, etc. and MIN and SID information from your Cellular Service Provider. The DCE CDL900 is packaged with an antenna, flat RS232 cable and manual. Features AMPS Cellular Network for Data Transmission MNP10-EC AT Command Set Standard RS232 Serial Interface Choice of Hardware or Software Flow Control Quiet Mode for “Non-Intelligent” machines

Suppliers

Company
Product
Description
Supplier Links
Cellular Data Link - CDL900 - Data Connect Enterprise, Inc.
Olney, MD, USA
Cellular Data Link
CDL900
Cellular Data Link CDL900
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using the CDL900 Packet Data Radio SCADA and Telemetry System Remote Gas/ Water/ Electric Meter Readings Factory Automation System Vending Machines The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup. The requirements to operate the DCE CDL900 are a host PC with a terminal program like Hyper terminal, program, Procom, etc. and MIN and SID information from your Cellular Service Provider. The DCE CDL900 is packaged with an antenna, flat RS232 cable and manual. Features AMPS Cellular Network for Data Transmission MNP10-EC AT Command Set Standard RS232 Serial Interface Choice of Hardware or Software Flow Control Quiet Mode for “Non-Intelligent” machines

The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible with the GSM System used in Europe and Asia.

The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems.

Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using the CDL900

  • Packet Data Radio
  • SCADA and Telemetry System
  • Remote Gas/ Water/ Electric Meter Readings
  • Factory Automation System
  • Vending Machines

The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup.

The requirements to operate the DCE CDL900 are a host PC with a terminal program like Hyper terminal, program, Procom, etc. and MIN and SID information from your Cellular Service Provider.

The DCE CDL900 is packaged with an antenna, flat RS232 cable and manual.

Features

  • AMPS Cellular Network for Data Transmission
  • MNP10-EC
  • AT Command Set
  • Standard RS232 Serial Interface
  • Choice of Hardware or Software Flow Control
  • Quiet Mode for “Non-Intelligent” machines
Supplier's Site
Cellular Data Link - CDL900 - Data Connect Enterprise, Inc.
Olney, MD, USA
Cellular Data Link
CDL900
Cellular Data Link CDL900
The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible with the GSM System used in Europe and Asia. The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems. Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using the CDL900 Packet Data Radio SCADA and Telemetry System Remote Gas/ Water/ Electric Meter Readings Factory Automation System Vending Machines The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup. The requirements to operate the DCE CDL900 are a host PC with a terminal program like Hyper terminal, program, Procom, etc. and MIN and SID information from your Cellular Service Provider. The DCE CDL900 is packaged with an antenna, flat RS232 cable and manual. Features AMPS Cellular Network for Data Transmission MNP10-EC AT Command Set Standard RS232 Serial Interface Choice of Hardware or Software Flow Control Quiet Mode for “Non-Intelligent” machines

The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in North America, Latin America, Australia, New Zealand, and parts o Africa. AMPS system is not compatible with the GSM System used in Europe and Asia.

The Data Connect CDL900 has an RS232 interface and supports the popular AT Command Set normally associated with modems.

Although any application requiring Data Communications can be used the DCE CDL900, The following are areas customers are using the CDL900

  • Packet Data Radio
  • SCADA and Telemetry System
  • Remote Gas/ Water/ Electric Meter Readings
  • Factory Automation System
  • Vending Machines

The DCE CDL900 uses non-volatile memory to store the configuration. Therefore, the CDL900 does not require configuration startup.

The requirements to operate the DCE CDL900 are a host PC with a terminal program like Hyper terminal, program, Procom, etc. and MIN and SID information from your Cellular Service Provider.

The DCE CDL900 is packaged with an antenna, flat RS232 cable and manual.

Features

  • AMPS Cellular Network for Data Transmission
  • MNP10-EC
  • AT Command Set
  • Standard RS232 Serial Interface
  • Choice of Hardware or Software Flow Control
  • Quiet Mode for “Non-Intelligent” machines
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc. Data Connect Enterprise, Inc.
Product Category Network Equipment Network Equipment
Product Number CDL900 CDL900
Product Name Cellular Data Link Cellular Data Link
Network Equipment Router Modem
Area Network Type LAN Capable
Network Media Wireless Wireless
Protocol / Network Advanced Mobile Phone System (AMPS)
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - BB-ESW205-ST-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details