RAD Data Communications, Inc. Data, Voice, Fax and LAN Integrating Multiplexer Kilomux-2100 / 2104

Description
FEATURES Modular integrating access multiplexer for data, voice, fax and LAN Advanced voice compression techniques maximize utilization of main link bandwidth and provide high quality low bit rate voice from 4.8 to 16 kbps per channel Kilomux main link modules support Fractional E1/T1, Fiber, switched or leased ISDN, and DDS links. Main links data rates range from 9.6 to 1536 kbps TDMoIP main link enables operation over IP/Ethernet based networks Operation over radio and satellite links is enabled by main link buffers and echo cancellers implemented in the voice channels Analog and digital voice interfaces, with fax and data modem transmission support Two models are available: Kilomux-2100 (3U high) supports up to 12 I/O modules Kilomux-2104 (1U high) supports up to 4 I/O modules Kilomux-2100 supports optional redundant power supply Kilomux-2100 supports dual main links for load sharing, Drop & Insert or backup Wide range of I/O modules support: Async data Sync data ADPCM/PCM voice MPMLQ and PCELP compressed voice with fax/data modem relay LAN internetworking Management via ASCII terminal, Telnet or RADview SNMP network management system
Description
FEATURES Modular integrating access multiplexer for data, voice, fax and LAN Advanced voice compression techniques maximize utilization of main link bandwidth and provide high quality low bit rate voice from 4.8 to 16 kbps per channel Kilomux main link modules support Fractional E1/T1, Fiber, switched or leased ISDN, and DDS links. Main links data rates range from 9.6 to 1536 kbps TDMoIP main link enables operation over IP/Ethernet based networks Operation over radio and satellite links is enabled by main link buffers and echo cancellers implemented in the voice channels Analog and digital voice interfaces, with fax and data modem transmission support Two models are available: Kilomux-2100 (3U high) supports up to 12 I/O modules Kilomux-2104 (1U high) supports up to 4 I/O modules Kilomux-2100 supports optional redundant power supply Kilomux-2100 supports dual main links for load sharing, Drop & Insert or backup Wide range of I/O modules support: Async data Sync data ADPCM/PCM voice MPMLQ and PCELP compressed voice with fax/data modem relay LAN internetworking Management via ASCII terminal, Telnet or RADview SNMP network management system

Suppliers

Company
Product
Description
Supplier Links
Data, Voice, Fax and LAN Integrating Multiplexer - Kilomux-2100 / 2104 - Data Connect Enterprise, Inc.
Olney, MD, USA
Data, Voice, Fax and LAN Integrating Multiplexer
Kilomux-2100 / 2104
Data, Voice, Fax and LAN Integrating Multiplexer Kilomux-2100 / 2104
FEATURES Modular integrating access multiplexer for data, voice, fax and LAN Advanced voice compression techniques maximize utilization of main link bandwidth and provide high quality low bit rate voice from 4.8 to 16 kbps per channel Kilomux main link modules support Fractional E1/T1, Fiber, switched or leased ISDN, and DDS links. Main links data rates range from 9.6 to 1536 kbps TDMoIP main link enables operation over IP/Ethernet based networks Operation over radio and satellite links is enabled by main link buffers and echo cancellers implemented in the voice channels Analog and digital voice interfaces, with fax and data modem transmission support Two models are available: Kilomux-2100 (3U high) supports up to 12 I/O modules Kilomux-2104 (1U high) supports up to 4 I/O modules Kilomux-2100 supports optional redundant power supply Kilomux-2100 supports dual main links for load sharing, Drop & Insert or backup Wide range of I/O modules support: Async data Sync data ADPCM/PCM voice MPMLQ and PCELP compressed voice with fax/data modem relay LAN internetworking Management via ASCII terminal, Telnet or RADview SNMP network management system

FEATURES

  • Modular integrating access multiplexer for data, voice, fax and LAN
  • Advanced voice compression techniques maximize utilization of main link bandwidth and provide high quality low bit rate voice from 4.8 to 16 kbps per channel
  • Kilomux main link modules support Fractional E1/T1, Fiber, switched or leased ISDN, and DDS links. Main links data rates range from 9.6 to 1536 kbps
  • TDMoIP main link enables operation over IP/Ethernet based networks
  • Operation over radio and satellite links is enabled by main link buffers and echo cancellers implemented in the voice channels
  • Analog and digital voice interfaces, with fax and data modem transmission support
  • Two models are available:
    • Kilomux-2100 (3U high) supports up to 12 I/O modules
    • Kilomux-2104 (1U high) supports up to 4 I/O modules
  • Kilomux-2100 supports optional redundant power supply
  • Kilomux-2100 supports dual main links for load sharing, Drop & Insert or backup
  • Wide range of I/O modules support:
    • Async data
    • Sync data
    • ADPCM/PCM voice
    • MPMLQ and PCELP compressed voice with fax/data modem relay
    • LAN internetworking
  • Management via ASCII terminal, Telnet or RADview SNMP network management system
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Kilomux-2100 / 2104
Product Name Data, Voice, Fax and LAN Integrating Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Electrical interface - VMPA-ASI-EPL-GU-4E4A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 4 #
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details