Data Connect Enterprise, Inc. Analog Telephone Adapter SIP-ATA SIP

Description
Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the emerging VoIP, managed Voice services. It also supports the most popular local services market to ensure the capability and IP devices cost-effective. Easy-to-install and simple-to-use, it eliminates the time and effort, associated with complicated installation procedures. The Data Connect SIP-ATA supports Web-based configuration, TFTP Auto-Provisioning and TFTP Auto-Firmware Upgrade. The Data Connect SIP-ATA offers and enhanced traditional the telephony communication services to home users via the existing broadband connection in the Internet or corporation network with very low cost. With the Data Connect SIP-ATA, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speakerphones. The Data Connect SIP-ATA can be the bridge between traditional analog system and IP network with extremely affordable investment. Features Product Features Feature-rich telephone service over home Internet / Intranet connection Cost-effective, easy-to-use solution for Analog Telephone Adapter Web-based utility and machine configuration Remote administrator authentication VoIP Features SIP 2.0 (RFC 3261) compliant G.729a and G.711 voice codec Auto-provisioning STUN for NAT traversal DHCP / PPPoE / Fixed IP allocation SIP proxy / Peer-to-Peer communication VAD/ CNG / Echo Cancellation / DTMF tone detection and regeneration
Description
Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the emerging VoIP, managed Voice services. It also supports the most popular local services market to ensure the capability and IP devices cost-effective. Easy-to-install and simple-to-use, it eliminates the time and effort, associated with complicated installation procedures. The Data Connect SIP-ATA supports Web-based configuration, TFTP Auto-Provisioning and TFTP Auto-Firmware Upgrade. The Data Connect SIP-ATA offers and enhanced traditional the telephony communication services to home users via the existing broadband connection in the Internet or corporation network with very low cost. With the Data Connect SIP-ATA, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speakerphones. The Data Connect SIP-ATA can be the bridge between traditional analog system and IP network with extremely affordable investment. Features Product Features Feature-rich telephone service over home Internet / Intranet connection Cost-effective, easy-to-use solution for Analog Telephone Adapter Web-based utility and machine configuration Remote administrator authentication VoIP Features SIP 2.0 (RFC 3261) compliant G.729a and G.711 voice codec Auto-provisioning STUN for NAT traversal DHCP / PPPoE / Fixed IP allocation SIP proxy / Peer-to-Peer communication VAD/ CNG / Echo Cancellation / DTMF tone detection and regeneration

Suppliers

Company
Product
Description
Supplier Links
Analog Telephone Adapter - SIP-ATA SIP - Data Connect Enterprise, Inc.
Olney, MD, USA
Analog Telephone Adapter
SIP-ATA SIP
Analog Telephone Adapter SIP-ATA SIP
Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the emerging VoIP, managed Voice services. It also supports the most popular local services market to ensure the capability and IP devices cost-effective. Easy-to-install and simple-to-use, it eliminates the time and effort, associated with complicated installation procedures. The Data Connect SIP-ATA supports Web-based configuration, TFTP Auto-Provisioning and TFTP Auto-Firmware Upgrade. The Data Connect SIP-ATA offers and enhanced traditional the telephony communication services to home users via the existing broadband connection in the Internet or corporation network with very low cost. With the Data Connect SIP-ATA, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speakerphones. The Data Connect SIP-ATA can be the bridge between traditional analog system and IP network with extremely affordable investment. Features Product Features Feature-rich telephone service over home Internet / Intranet connection Cost-effective, easy-to-use solution for Analog Telephone Adapter Web-based utility and machine configuration Remote administrator authentication VoIP Features SIP 2.0 (RFC 3261) compliant G.729a and G.711 voice codec Auto-provisioning STUN for NAT traversal DHCP / PPPoE / Fixed IP allocation SIP proxy / Peer-to-Peer communication VAD/ CNG / Echo Cancellation / DTMF tone detection and regeneration

Based on the flexible VoIP technology platform, the Data Connect Analog Telephone Adapter products are standard-based SIP (RFC 3261) communication devices, which are widely deployed by VoIP providers of the emerging VoIP, managed Voice services. It also supports the most popular local services market to ensure the capability and IP devices cost-effective.

Easy-to-install and simple-to-use, it eliminates the time and effort, associated with complicated installation procedures. The Data Connect SIP-ATA supports Web-based configuration, TFTP Auto-Provisioning and TFTP Auto-Firmware Upgrade.

The Data Connect SIP-ATA offers and enhanced traditional the telephony communication services to home users via the existing broadband connection in the Internet or corporation network with very low cost.

With the Data Connect SIP-ATA, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speakerphones. The Data Connect SIP-ATA can be the bridge between traditional analog system and IP network with extremely affordable investment.

Features

Product Features

  • Feature-rich telephone service over home Internet / Intranet connection
  • Cost-effective, easy-to-use solution for Analog Telephone Adapter
  • Web-based utility and machine configuration
  • Remote administrator authentication

VoIP Features

  • SIP 2.0 (RFC 3261) compliant
  • G.729a and G.711 voice codec
  • Auto-provisioning
  • STUN for NAT traversal
  • DHCP / PPPoE / Fixed IP allocation
  • SIP proxy / Peer-to-Peer communication
  • VAD/ CNG / Echo Cancellation / DTMF tone detection and regeneration
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SIP-ATA SIP
Product Name Analog Telephone Adapter
Network Equipment Other; Adapter
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, SIP
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Networking Router - 122073139 - Radwell International
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details