RAD Data Communications, Inc. Synchronous Digital Multiplexer R-STM-1E

Description
FEATURES SDH transmission solution for access networks, expands local loops to 60 km/37 miles Low power consumption and high reliability optimized for installation in outdoor cabinets Flexible configuration as an STM-1 terminal or Add&Drop Multiplexer (ADM) with full cross-connectivity and PDH interfaces Supports centralized management, including configuration, service, performance, security and fault management Integrated management system also supports Multiservice Access Platform (MAP) equipment Accurate transfer of timing to access equipment Low cost per line Flexible configurations R-STM-1E is a Synchronous Digital Hierarchy (SDH) multiplexer for deployment in the local loop. R-STM-1E can be deployed in access nodes as a Terminal Multiplexer (TM) or an Add & Drop Multiplexer (ADM). It enables expansion of the local loop up to 60 km/37 miles, creating a transmission layer fully compatible with regional and national SDH networks. R-STM-1E is available with either standard G.703 coaxial or fiber optical short/long haul aggregate interfaces. The SDH transmission supports a full range of access systems, including Remote Subscriber Units (RSUs), Digital Line Carriers (DLCs), Digital Cross-Connect (DACS), and service multiplexers. R-STM-1E is fully compatible with 34 Mbps (E3) and 45 Mbps (T3) PDH signals, SDH microwave radio relays, and existing SDH infrastructure. R-STM-1E supports the whole range of SDH network topologies: Point-to-Point Chain STM-1 ring / folded ring STM-4/16 ring / STM-1 structured ring-star and ring-ring. The interface capacity of R-STM-1E can be expanded from its 21x2 Mbps basic configuration by adding extension modules (ordering options), to any of the following: 63x2 Mbps (63xE1) 3x34 Mbps (3xE3) 3x45 Mbps (3xT3) DXC-STM-1, a hybrid unit combining the R-STM-1E multiplexer and the DXC digital cross-connect in a single integrated chassis, is also available. It features both DXC 1/0 cross-connect and SDH ADM capabilities (see the DXC-STM-1 folder). The compact size and low power consumption of R-STM-1E allow easy rack or wall installation on customer premises, in telecommunications buildings, or in outdoor cabinets. A comprehensive array of installation accessories support vertical/horizontal rack installation, wall mounting, etc. R-STM-1E features a centralized management application, to facilitate management of the access network. The application combines both the powerful RADView and the SDH transmission layer network management applications. The centralized network management application uses embedded management channels for communication with remote access equipment. Centralized management enables the building of flexible, responsive and optimized SDH access networks to fit any customer's needs. The 2 Mbps output signals of R-STM-1E can be resynchronized by the R-STM-1E multiplexer clock. In addition, pointer justification events can be filtered out, eliminating phase hits. This creates an accurate signal, clear of phase hits and suitable for synchronization of access equipment. Since the SDH network is usually synchronized by the national synchronization network, this accurate timing is transferred to the access equipment
Description
FEATURES SDH transmission solution for access networks, expands local loops to 60 km/37 miles Low power consumption and high reliability optimized for installation in outdoor cabinets Flexible configuration as an STM-1 terminal or Add&Drop Multiplexer (ADM) with full cross-connectivity and PDH interfaces Supports centralized management, including configuration, service, performance, security and fault management Integrated management system also supports Multiservice Access Platform (MAP) equipment Accurate transfer of timing to access equipment Low cost per line Flexible configurations R-STM-1E is a Synchronous Digital Hierarchy (SDH) multiplexer for deployment in the local loop. R-STM-1E can be deployed in access nodes as a Terminal Multiplexer (TM) or an Add & Drop Multiplexer (ADM). It enables expansion of the local loop up to 60 km/37 miles, creating a transmission layer fully compatible with regional and national SDH networks. R-STM-1E is available with either standard G.703 coaxial or fiber optical short/long haul aggregate interfaces. The SDH transmission supports a full range of access systems, including Remote Subscriber Units (RSUs), Digital Line Carriers (DLCs), Digital Cross-Connect (DACS), and service multiplexers. R-STM-1E is fully compatible with 34 Mbps (E3) and 45 Mbps (T3) PDH signals, SDH microwave radio relays, and existing SDH infrastructure. R-STM-1E supports the whole range of SDH network topologies: Point-to-Point Chain STM-1 ring / folded ring STM-4/16 ring / STM-1 structured ring-star and ring-ring. The interface capacity of R-STM-1E can be expanded from its 21x2 Mbps basic configuration by adding extension modules (ordering options), to any of the following: 63x2 Mbps (63xE1) 3x34 Mbps (3xE3) 3x45 Mbps (3xT3) DXC-STM-1, a hybrid unit combining the R-STM-1E multiplexer and the DXC digital cross-connect in a single integrated chassis, is also available. It features both DXC 1/0 cross-connect and SDH ADM capabilities (see the DXC-STM-1 folder). The compact size and low power consumption of R-STM-1E allow easy rack or wall installation on customer premises, in telecommunications buildings, or in outdoor cabinets. A comprehensive array of installation accessories support vertical/horizontal rack installation, wall mounting, etc. R-STM-1E features a centralized management application, to facilitate management of the access network. The application combines both the powerful RADView and the SDH transmission layer network management applications. The centralized network management application uses embedded management channels for communication with remote access equipment. Centralized management enables the building of flexible, responsive and optimized SDH access networks to fit any customer's needs. The 2 Mbps output signals of R-STM-1E can be resynchronized by the R-STM-1E multiplexer clock. In addition, pointer justification events can be filtered out, eliminating phase hits. This creates an accurate signal, clear of phase hits and suitable for synchronization of access equipment. Since the SDH network is usually synchronized by the national synchronization network, this accurate timing is transferred to the access equipment

Suppliers

Company
Product
Description
Supplier Links
Synchronous Digital Multiplexer - R-STM-1E - Data Connect Enterprise, Inc.
Olney, MD, USA
Synchronous Digital Multiplexer
R-STM-1E
Synchronous Digital Multiplexer R-STM-1E
FEATURES SDH transmission solution for access networks, expands local loops to 60 km/37 miles Low power consumption and high reliability optimized for installation in outdoor cabinets Flexible configuration as an STM-1 terminal or Add&Drop Multiplexer (ADM) with full cross-connectivity and PDH interfaces Supports centralized management, including configuration, service, performance, security and fault management Integrated management system also supports Multiservice Access Platform (MAP) equipment Accurate transfer of timing to access equipment Low cost per line Flexible configurations R-STM-1E is a Synchronous Digital Hierarchy (SDH) multiplexer for deployment in the local loop. R-STM-1E can be deployed in access nodes as a Terminal Multiplexer (TM) or an Add & Drop Multiplexer (ADM). It enables expansion of the local loop up to 60 km/37 miles, creating a transmission layer fully compatible with regional and national SDH networks. R-STM-1E is available with either standard G.703 coaxial or fiber optical short/long haul aggregate interfaces. The SDH transmission supports a full range of access systems, including Remote Subscriber Units (RSUs), Digital Line Carriers (DLCs), Digital Cross-Connect (DACS), and service multiplexers. R-STM-1E is fully compatible with 34 Mbps (E3) and 45 Mbps (T3) PDH signals, SDH microwave radio relays, and existing SDH infrastructure. R-STM-1E supports the whole range of SDH network topologies: Point-to-Point Chain STM-1 ring / folded ring STM-4/16 ring / STM-1 structured ring-star and ring-ring. The interface capacity of R-STM-1E can be expanded from its 21x2 Mbps basic configuration by adding extension modules (ordering options), to any of the following: 63x2 Mbps (63xE1) 3x34 Mbps (3xE3) 3x45 Mbps (3xT3) DXC-STM-1, a hybrid unit combining the R-STM-1E multiplexer and the DXC digital cross-connect in a single integrated chassis, is also available. It features both DXC 1/0 cross-connect and SDH ADM capabilities (see the DXC-STM-1 folder). The compact size and low power consumption of R-STM-1E allow easy rack or wall installation on customer premises, in telecommunications buildings, or in outdoor cabinets. A comprehensive array of installation accessories support vertical/horizontal rack installation, wall mounting, etc. R-STM-1E features a centralized management application, to facilitate management of the access network. The application combines both the powerful RADView and the SDH transmission layer network management applications. The centralized network management application uses embedded management channels for communication with remote access equipment. Centralized management enables the building of flexible, responsive and optimized SDH access networks to fit any customer's needs. The 2 Mbps output signals of R-STM-1E can be resynchronized by the R-STM-1E multiplexer clock. In addition, pointer justification events can be filtered out, eliminating phase hits. This creates an accurate signal, clear of phase hits and suitable for synchronization of access equipment. Since the SDH network is usually synchronized by the national synchronization network, this accurate timing is transferred to the access equipment

FEATURES

  • SDH transmission solution for access networks, expands local loops to 60 km/37 miles
  • Low power consumption and high reliability optimized for installation in outdoor cabinets
  • Flexible configuration as an STM-1 terminal or Add&Drop Multiplexer (ADM) with full cross-connectivity and PDH interfaces
  • Supports centralized management, including configuration, service, performance, security and fault management
  • Integrated management system also supports Multiservice Access Platform (MAP) equipment
  • Accurate transfer of timing to access equipment
  • Low cost per line
  • Flexible configurations
  • R-STM-1E is a Synchronous Digital Hierarchy (SDH) multiplexer for deployment in the local loop.
  • R-STM-1E can be deployed in access nodes as a Terminal Multiplexer (TM) or an Add & Drop Multiplexer (ADM). It enables expansion of the local loop up to 60 km/37 miles, creating a transmission layer fully compatible with regional and national SDH networks.
  • R-STM-1E is available with either standard G.703 coaxial or fiber optical short/long haul aggregate interfaces.
  • The SDH transmission supports a full range of access systems, including Remote Subscriber Units (RSUs), Digital Line Carriers (DLCs), Digital Cross-Connect (DACS), and service multiplexers.
  • R-STM-1E is fully compatible with 34 Mbps (E3) and 45 Mbps (T3) PDH signals, SDH microwave radio relays, and existing SDH infrastructure.
  • R-STM-1E supports the whole range of SDH network topologies:
    • Point-to-Point
    • Chain
    • STM-1 ring / folded ring
    • STM-4/16 ring / STM-1 structured ring-star and ring-ring.
  • The interface capacity of R-STM-1E can be expanded from its 21x2 Mbps basic configuration by adding extension modules (ordering options), to any of the following:
    • 63x2 Mbps (63xE1)
    • 3x34 Mbps (3xE3)
    • 3x45 Mbps (3xT3)
  • DXC-STM-1, a hybrid unit combining the R-STM-1E multiplexer and the DXC digital cross-connect in a single integrated chassis, is also available. It features both DXC 1/0 cross-connect and SDH ADM capabilities (see the DXC-STM-1 folder).
  • The compact size and low power consumption of R-STM-1E allow easy rack or wall installation on customer premises, in telecommunications buildings, or in outdoor cabinets.
  • A comprehensive array of installation accessories support vertical/horizontal rack installation, wall mounting, etc.
  • R-STM-1E features a centralized management application, to facilitate management of the access network. The application combines both the powerful RADView and the SDH transmission layer network management applications. The centralized network management application uses embedded management channels for communication with remote access equipment. Centralized management enables the building of flexible, responsive and optimized SDH access networks to fit any customer's needs.
  • The 2 Mbps output signals of R-STM-1E can be resynchronized by the R-STM-1E multiplexer clock. In addition, pointer justification events can be filtered out, eliminating phase hits. This creates an accurate signal, clear of phase hits and suitable for synchronization of access equipment. Since the SDH network is usually synchronized by the national synchronization network, this accurate timing is transferred to the access equipment
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number R-STM-1E
Product Name Synchronous Digital Multiplexer
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
echochange -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
Network Switches - 2727667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 4 #
View Details