GarrettCom, Inc. Adtran Total Access OPTI-3 Controller Module

Description
■ One GR-253 compliant OC-3 port, three DS3 ports ■ 1+1 optical and 1:1 electrical protection, 1+1 SONET Automatic Protection Switch (APS) ■ Interoperable with industrystandard SONET multiplexers ■ Two or, with redundancy, four SM fibers at 1310 nm over a 40 km range or 1550 nm over an 80 km range ■ DS3 signals, channelized/unchanne lized ■ Space-saving wallmount chassis (WMC) or a one rack unit high 19-in. or 23-in. rackmounted chassis (RMC) ■ Single card, hot swappable solution increases reliability and reduces cost ■ Management functions over the DCC, TL-1 (including GNE), and SNMP ■ Local craft port interface for local management and Telnet for remote menu operation ■ Telcordia OSMINE compliant and NMA (via DCC) supported ■ Alarm history ■ Management of subtended units via IP/DCC ■ NEBS Level 3 compliant ■ Industry-leading 10-year warranty
Description
■ One GR-253 compliant OC-3 port, three DS3 ports ■ 1+1 optical and 1:1 electrical protection, 1+1 SONET Automatic Protection Switch (APS) ■ Interoperable with industrystandard SONET multiplexers ■ Two or, with redundancy, four SM fibers at 1310 nm over a 40 km range or 1550 nm over an 80 km range ■ DS3 signals, channelized/unchanne lized ■ Space-saving wallmount chassis (WMC) or a one rack unit high 19-in. or 23-in. rackmounted chassis (RMC) ■ Single card, hot swappable solution increases reliability and reduces cost ■ Management functions over the DCC, TL-1 (including GNE), and SNMP ■ Local craft port interface for local management and Telnet for remote menu operation ■ Telcordia OSMINE compliant and NMA (via DCC) supported ■ Alarm history ■ Management of subtended units via IP/DCC ■ NEBS Level 3 compliant ■ Industry-leading 10-year warranty

Suppliers

Company
Product
Description
Supplier Links
Adtran Total Access OPTI-3 Controller Module -  - Data Connect Enterprise, Inc.
Olney, MD, USA
Adtran Total Access OPTI-3 Controller Module
Adtran Total Access OPTI-3 Controller Module
■ One GR-253 compliant OC-3 port, three DS3 ports ■ 1+1 optical and 1:1 electrical protection, 1+1 SONET Automatic Protection Switch (APS) ■ Interoperable with industrystandard SONET multiplexers ■ Two or, with redundancy, four SM fibers at 1310 nm over a 40 km range or 1550 nm over an 80 km range ■ DS3 signals, channelized/unchanne lized ■ Space-saving wallmount chassis (WMC) or a one rack unit high 19-in. or 23-in. rackmounted chassis (RMC) ■ Single card, hot swappable solution increases reliability and reduces cost ■ Management functions over the DCC, TL-1 (including GNE), and SNMP ■ Local craft port interface for local management and Telnet for remote menu operation ■ Telcordia OSMINE compliant and NMA (via DCC) supported ■ Alarm history ■ Management of subtended units via IP/DCC ■ NEBS Level 3 compliant ■ Industry-leading 10-year warranty

■ One GR-253 compliant OC-3 port, three DS3 ports
■ 1+1 optical and 1:1 electrical protection, 1+1 SONET Automatic Protection Switch (APS)
■ Interoperable with industrystandard SONET multiplexers
■ Two or, with redundancy, four SM fibers at 1310 nm over a 40 km range or 1550 nm over an 80 km range
■ DS3 signals, channelized/unchannelized
■ Space-saving wallmount chassis (WMC) or a one rack unit high 19-in. or 23-in. rackmounted chassis (RMC)
■ Single card, hot swappable solution increases reliability and reduces cost
■ Management functions over the DCC, TL-1 (including GNE), and SNMP
■ Local craft port interface for local management and Telnet for remote menu operation
■ Telcordia OSMINE compliant and NMA (via DCC) supported
■ Alarm history
■ Management of subtended units via IP/DCC
■ NEBS Level 3 compliant
■ Industry-leading 10-year warranty

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Name Adtran Total Access OPTI-3 Controller Module
Network Equipment Multiplexer
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
INS-8405EM - INS-8405EM - Volktek Corporation
Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T3-Fiber Optic Bit Driver® - 2893 - S.I. Tech, Inc.
Specs
Network Equipment Gateway; Transceiver
Area Network Type LAN Capable
Form Factor Rack Mount
View Details