Data Connect Enterprise, Inc. Analog Telephone Adapter ATA-1000

Description
Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP providers of emerging VoIP managed voice service. The DCE ATA-1000 also supports the most popular local services market to ensure the compatibility and IP devices cost-effectively. The DCE ATA-1000 is easy to install and simple to use and eliminates the time an effort associated with complicated installation procedures. The DCE ATA-1000 supports Web-based configuration, TFTP Auto-Provisioning, and TFTP Auto-Firmware up-grade. The DCE ATA-1000 offers an enhanced traditional telephony communication services to home users via the existing broadband connection in the internet or corporation network with very low cost. With DCE ATA-1000, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speaker phones. The DCE ATA-1000 can be bridged between traditional analog systems and the IP network with an extremely affordable investment. Features Feature-rich telephone service over home internet / intranet connections Cost effective, easy to us solution for Analog Telephone Adapter Web based utility and machine configuration Remote administrator authentication SIP 2.0 (RFC3261) compliant G.729a and G.711 voice codec Auto-provisioning STUN for NAT traversal DHCP / PPPoE / Fixed IP allocation SIP proxy / Peer-to-Peer communications VAD / CNG / Echo Cancellation / DTMF tone detection and regeneration
Description
Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP providers of emerging VoIP managed voice service. The DCE ATA-1000 also supports the most popular local services market to ensure the compatibility and IP devices cost-effectively. The DCE ATA-1000 is easy to install and simple to use and eliminates the time an effort associated with complicated installation procedures. The DCE ATA-1000 supports Web-based configuration, TFTP Auto-Provisioning, and TFTP Auto-Firmware up-grade. The DCE ATA-1000 offers an enhanced traditional telephony communication services to home users via the existing broadband connection in the internet or corporation network with very low cost. With DCE ATA-1000, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speaker phones. The DCE ATA-1000 can be bridged between traditional analog systems and the IP network with an extremely affordable investment. Features Feature-rich telephone service over home internet / intranet connections Cost effective, easy to us solution for Analog Telephone Adapter Web based utility and machine configuration Remote administrator authentication SIP 2.0 (RFC3261) compliant G.729a and G.711 voice codec Auto-provisioning STUN for NAT traversal DHCP / PPPoE / Fixed IP allocation SIP proxy / Peer-to-Peer communications VAD / CNG / Echo Cancellation / DTMF tone detection and regeneration

Suppliers

Company
Product
Description
Supplier Links
Analog Telephone Adapter - ATA-1000 - Data Connect Enterprise, Inc.
Olney, MD, USA
Analog Telephone Adapter
ATA-1000
Analog Telephone Adapter ATA-1000
Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP providers of emerging VoIP managed voice service. The DCE ATA-1000 also supports the most popular local services market to ensure the compatibility and IP devices cost-effectively. The DCE ATA-1000 is easy to install and simple to use and eliminates the time an effort associated with complicated installation procedures. The DCE ATA-1000 supports Web-based configuration, TFTP Auto-Provisioning, and TFTP Auto-Firmware up-grade. The DCE ATA-1000 offers an enhanced traditional telephony communication services to home users via the existing broadband connection in the internet or corporation network with very low cost. With DCE ATA-1000, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speaker phones. The DCE ATA-1000 can be bridged between traditional analog systems and the IP network with an extremely affordable investment. Features Feature-rich telephone service over home internet / intranet connections Cost effective, easy to us solution for Analog Telephone Adapter Web based utility and machine configuration Remote administrator authentication SIP 2.0 (RFC3261) compliant G.729a and G.711 voice codec Auto-provisioning STUN for NAT traversal DHCP / PPPoE / Fixed IP allocation SIP proxy / Peer-to-Peer communications VAD / CNG / Echo Cancellation / DTMF tone detection and regeneration

Base on flexible VoIP technology platform, the Data Connects DCE ATA-1000 Analog Telephone Adapter products are standards-based SIP (RFC 3261) communications devices. The DCE ATA-1000 is widely deployed by VoIP providers of emerging VoIP managed voice service. The DCE ATA-1000 also supports the most popular local services market to ensure the compatibility and IP devices cost-effectively.

The DCE ATA-1000 is easy to install and simple to use and eliminates the time an effort associated with complicated installation procedures. The DCE ATA-1000 supports Web-based configuration, TFTP Auto-Provisioning, and TFTP Auto-Firmware up-grade. The DCE ATA-1000 offers an enhanced traditional telephony communication services to home users via the existing broadband connection in the internet or corporation network with very low cost.

With DCE ATA-1000, SOHO users are able to save the installation cost and extend their past investments of telephones, conference and speaker phones. The DCE ATA-1000 can be bridged between traditional analog systems and the IP network with an extremely affordable investment.

Features

  • Feature-rich telephone service over home internet / intranet connections
  • Cost effective, easy to us solution for Analog Telephone Adapter
  • Web based utility and machine configuration
  • Remote administrator authentication
  • SIP 2.0 (RFC3261) compliant
  • G.729a and G.711 voice codec
  • Auto-provisioning
  • STUN for NAT traversal
  • DHCP / PPPoE / Fixed IP allocation
  • SIP proxy / Peer-to-Peer communications
  • VAD / CNG / Echo Cancellation / DTMF tone detection and regeneration
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ATA-1000
Product Name Analog Telephone Adapter
Network Equipment Other; Adapter
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, SIP
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-SR30518010-SWH-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details