Data Connect Enterprise, Inc. Multi Drop Ethernet Extender 2178MDEE

Description
The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch allows for a choice between local or remote setting. Thus select local for side A of the circuit and select remote for side B of the circuit. The DCE/2178MDEE is fully managed via SNMP, Web Browser, Telnet or Console port and is designed to integrate 10/100 Mbps networks into VDSL backbone. The DCE/2178MDEE supports advance features such as 802.1Q VLAN, MAC-based Trunking, IPMulticast IGMP Snooping, Rapid Spanning Tree for Redundancy, QOS foe Priority Queuing, and Port Mirroring. The DCE/2178MDEE functions at temperatures ranging from -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) and tested for functional operation at -40 Degrees Celsius to 85 Degrees Celsius (-40 Degrees Fahrenheit to 185 Degrees Fahrenheit). The DCE/2178MDEE complies with NEMA TS1 & TS2 that meets with Environmental requirements for Traffic Control equipment and complies with IEC61000-6-2 EMC, a Generic Standard Immunity for the industrial environment. ø Complies with NEMA TS1 & TS2 Environmental requirements for Traffic Control equipment ø Complies with IEC61000-6-2 EMC Generic Standard Immunity for industrial environment ø Ethernet Port: 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX ø Ethernet Extender (RJ11 and Terminal) Port: Symmetrical on the VDSL, High speed, Full-duplex, 50Mbps communications link over existing copper Telephone Line ø IEEE802.1w RSTP, IEEE802.1S MSTP and IEEE802.1D STP compatible ø IP Multicast Filtering through IGMP Snooping V1, V2, & V3 ø Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP ø IEEE802.1P QOS with four priority queues ø Mac-based trunking with automatic link fail-over ø RS232 console, Telnet, SSL/SSH, SNMP V1, V2C, & V3, RMOM, Web Browser, and TFTP Management ø Supports Command Line Interface in RS232 Console ø Supports IEEE802.1X Security ø Bandwidth Rate Control ø Per-port programmable MAC address locking ø Up to 24 Static Secure MAC addresses per port ø Port Mirroring ø 1000Mbps-Full Duplex, 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX ø Full wire-speed forwarding rate ø Redundant Power Inputs with Terminal Block and DC Jack ø -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) operating temperature range ø Hardened aluminum case ø Supports NTP
Description
The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch allows for a choice between local or remote setting. Thus select local for side A of the circuit and select remote for side B of the circuit. The DCE/2178MDEE is fully managed via SNMP, Web Browser, Telnet or Console port and is designed to integrate 10/100 Mbps networks into VDSL backbone. The DCE/2178MDEE supports advance features such as 802.1Q VLAN, MAC-based Trunking, IPMulticast IGMP Snooping, Rapid Spanning Tree for Redundancy, QOS foe Priority Queuing, and Port Mirroring. The DCE/2178MDEE functions at temperatures ranging from -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) and tested for functional operation at -40 Degrees Celsius to 85 Degrees Celsius (-40 Degrees Fahrenheit to 185 Degrees Fahrenheit). The DCE/2178MDEE complies with NEMA TS1 & TS2 that meets with Environmental requirements for Traffic Control equipment and complies with IEC61000-6-2 EMC, a Generic Standard Immunity for the industrial environment. ø Complies with NEMA TS1 & TS2 Environmental requirements for Traffic Control equipment ø Complies with IEC61000-6-2 EMC Generic Standard Immunity for industrial environment ø Ethernet Port: 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX ø Ethernet Extender (RJ11 and Terminal) Port: Symmetrical on the VDSL, High speed, Full-duplex, 50Mbps communications link over existing copper Telephone Line ø IEEE802.1w RSTP, IEEE802.1S MSTP and IEEE802.1D STP compatible ø IP Multicast Filtering through IGMP Snooping V1, V2, & V3 ø Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP ø IEEE802.1P QOS with four priority queues ø Mac-based trunking with automatic link fail-over ø RS232 console, Telnet, SSL/SSH, SNMP V1, V2C, & V3, RMOM, Web Browser, and TFTP Management ø Supports Command Line Interface in RS232 Console ø Supports IEEE802.1X Security ø Bandwidth Rate Control ø Per-port programmable MAC address locking ø Up to 24 Static Secure MAC addresses per port ø Port Mirroring ø 1000Mbps-Full Duplex, 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX ø Full wire-speed forwarding rate ø Redundant Power Inputs with Terminal Block and DC Jack ø -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) operating temperature range ø Hardened aluminum case ø Supports NTP

Suppliers

Company
Product
Description
Supplier Links
Multi Drop Ethernet Extender - 2178MDEE - Data Connect Enterprise, Inc.
Olney, MD, USA
Multi Drop Ethernet Extender
2178MDEE
Multi Drop Ethernet Extender 2178MDEE
The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch allows for a choice between local or remote setting. Thus select local for side A of the circuit and select remote for side B of the circuit. The DCE/2178MDEE is fully managed via SNMP, Web Browser, Telnet or Console port and is designed to integrate 10/100 Mbps networks into VDSL backbone. The DCE/2178MDEE supports advance features such as 802.1Q VLAN, MAC-based Trunking, IPMulticast IGMP Snooping, Rapid Spanning Tree for Redundancy, QOS foe Priority Queuing, and Port Mirroring. The DCE/2178MDEE functions at temperatures ranging from -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) and tested for functional operation at -40 Degrees Celsius to 85 Degrees Celsius (-40 Degrees Fahrenheit to 185 Degrees Fahrenheit). The DCE/2178MDEE complies with NEMA TS1 & TS2 that meets with Environmental requirements for Traffic Control equipment and complies with IEC61000-6-2 EMC, a Generic Standard Immunity for the industrial environment. ø Complies with NEMA TS1 & TS2 Environmental requirements for Traffic Control equipment ø Complies with IEC61000-6-2 EMC Generic Standard Immunity for industrial environment ø Ethernet Port: 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX ø Ethernet Extender (RJ11 and Terminal) Port: Symmetrical on the VDSL, High speed, Full-duplex, 50Mbps communications link over existing copper Telephone Line ø IEEE802.1w RSTP, IEEE802.1S MSTP and IEEE802.1D STP compatible ø IP Multicast Filtering through IGMP Snooping V1, V2, & V3 ø Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP ø IEEE802.1P QOS with four priority queues ø Mac-based trunking with automatic link fail-over ø RS232 console, Telnet, SSL/SSH, SNMP V1, V2C, & V3, RMOM, Web Browser, and TFTP Management ø Supports Command Line Interface in RS232 Console ø Supports IEEE802.1X Security ø Bandwidth Rate Control ø Per-port programmable MAC address locking ø Up to 24 Static Secure MAC addresses per port ø Port Mirroring ø 1000Mbps-Full Duplex, 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX ø Full wire-speed forwarding rate ø Redundant Power Inputs with Terminal Block and DC Jack ø -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) operating temperature range ø Hardened aluminum case ø Supports NTP

The Data Connect DCE/ 2178MDEE Industrial Grade Multi Drop Ethernet Extender is an one 8-port 10/100Base-TX switch and two 2-wire Ethernet ports used to extend Ethernet up to 300 meters (984 feet) at 50Mbps over two existing voice grade copper wires. A simple single switch allows for a choice between local or remote setting. Thus select local for side A of the circuit and select remote for side B of the circuit.

The DCE/2178MDEE is fully managed via SNMP, Web Browser, Telnet or Console port and is designed to integrate 10/100 Mbps networks into VDSL backbone.

The DCE/2178MDEE supports advance features such as 802.1Q VLAN, MAC-based Trunking, IPMulticast IGMP Snooping, Rapid Spanning Tree for Redundancy, QOS foe Priority Queuing, and Port Mirroring. The DCE/2178MDEE functions at temperatures ranging from -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) and tested for functional operation at -40 Degrees Celsius to 85 Degrees Celsius (-40 Degrees Fahrenheit to 185 Degrees Fahrenheit). The DCE/2178MDEE complies with NEMA TS1 & TS2 that meets with Environmental requirements for Traffic Control equipment and complies with IEC61000-6-2 EMC, a Generic Standard Immunity for the industrial environment.

Ø Complies with NEMA TS1 & TS2 Environmental requirements for Traffic Control equipment

Ø Complies with IEC61000-6-2 EMC Generic Standard Immunity for industrial environment

Ø Ethernet Port: 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX

Ø Ethernet Extender (RJ11 and Terminal) Port: Symmetrical on the VDSL, High speed, Full-duplex, 50Mbps communications link over existing copper Telephone Line

Ø IEEE802.1w RSTP, IEEE802.1S MSTP and IEEE802.1D STP compatible

Ø IP Multicast Filtering through IGMP Snooping V1, V2, & V3

Ø Supports port-based VLAN and IEEE802.1Q VLAN Tagging and GVRP

Ø IEEE802.1P QOS with four priority queues

Ø Mac-based trunking with automatic link fail-over

Ø RS232 console, Telnet, SSL/SSH, SNMP V1, V2C, & V3, RMOM, Web Browser, and TFTP Management

Ø Supports Command Line Interface in RS232 Console

Ø Supports IEEE802.1X Security

Ø Bandwidth Rate Control

Ø Per-port programmable MAC address locking

Ø Up to 24 Static Secure MAC addresses per port

Ø Port Mirroring

Ø 1000Mbps-Full Duplex, 10/100Mbps-Full/Half duplex, Auto-Negotiation, Auto-MD/MDX

Ø Full wire-speed forwarding rate

Ø Redundant Power Inputs with Terminal Block and DC Jack

Ø -40 Degrees Celsius to 75 Degrees Celsius (-40 Degrees Fahrenheit to 167 Degrees Fahrenheit) operating temperature range

Ø Hardened aluminum case

Ø Supports NTP

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178MDEE
Product Name Multi Drop Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
SmartFlex, Global, 5x Ethernet, Metal, International Power Supply (EU, US, UK, AUS) - BB-SR30000125-SWH - Advantech
Specs
Network Equipment Router
Features Internet of Things (IoT) Capable
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details