Data Connect Enterprise, Inc. E1/FE1 Network Termination Unit Model 2715

Description
The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only 12.7 x 5.3 x 2 cm (5.0 x 2.1 x 0.78 inches) the Model 2715 plugs directly into the V.35 DTE interface of a router, switch, FRAD, multiplexer or other networking device. The Model 2715 supports all necessary G.703/G.704 diagnostics, including CO line loopback (LLB), payload loopback (PLB), DTE local/remote loops, and V.54 loop up/loop down. Diagnostics are initiated via the Model 2715's control port, or through the DTE or line interfaces. Easily readable LED indicators include TD, RD, Loss of Sync (LOS), Alarm, Error, Test and Power. Configuration of the Model 2715 standalone is done through the control port or using DIP switches. (The Model 2715RC rack card is configured through DIP switches only.) Model 2715 presents a RJ-45 120 ohm interface to the line and a V.35 interface to the customer's device using a male M/34 connector (the Model 2175RC rack card is available with male or female M/34). An M/34 to DB-60 adapter cable is available for convenient connection to Cisco routers. The Model 2715 is powered by an external Universal Input 100 - 240VAC adapter.
Description
The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only 12.7 x 5.3 x 2 cm (5.0 x 2.1 x 0.78 inches) the Model 2715 plugs directly into the V.35 DTE interface of a router, switch, FRAD, multiplexer or other networking device. The Model 2715 supports all necessary G.703/G.704 diagnostics, including CO line loopback (LLB), payload loopback (PLB), DTE local/remote loops, and V.54 loop up/loop down. Diagnostics are initiated via the Model 2715's control port, or through the DTE or line interfaces. Easily readable LED indicators include TD, RD, Loss of Sync (LOS), Alarm, Error, Test and Power. Configuration of the Model 2715 standalone is done through the control port or using DIP switches. (The Model 2715RC rack card is configured through DIP switches only.) Model 2715 presents a RJ-45 120 ohm interface to the line and a V.35 interface to the customer's device using a male M/34 connector (the Model 2175RC rack card is available with male or female M/34). An M/34 to DB-60 adapter cable is available for convenient connection to Cisco routers. The Model 2715 is powered by an external Universal Input 100 - 240VAC adapter.

Suppliers

Company
Product
Description
Supplier Links
E1/FE1 Network Termination Unit - Model 2715 - Data Connect Enterprise, Inc.
Olney, MD, USA
E1/FE1 Network Termination Unit
Model 2715
E1/FE1 Network Termination Unit Model 2715
The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only 12.7 x 5.3 x 2 cm (5.0 x 2.1 x 0.78 inches) the Model 2715 plugs directly into the V.35 DTE interface of a router, switch, FRAD, multiplexer or other networking device. The Model 2715 supports all necessary G.703/G.704 diagnostics, including CO line loopback (LLB), payload loopback (PLB), DTE local/remote loops, and V.54 loop up/loop down. Diagnostics are initiated via the Model 2715's control port, or through the DTE or line interfaces. Easily readable LED indicators include TD, RD, Loss of Sync (LOS), Alarm, Error, Test and Power. Configuration of the Model 2715 standalone is done through the control port or using DIP switches. (The Model 2715RC rack card is configured through DIP switches only.) Model 2715 presents a RJ-45 120 ohm interface to the line and a V.35 interface to the customer's device using a male M/34 connector (the Model 2175RC rack card is available with male or female M/34). An M/34 to DB-60 adapter cable is available for convenient connection to Cisco routers. The Model 2715 is powered by an external Universal Input 100 - 240VAC adapter.

The Patton Model 2715 Network Termination Unit (NTU) terminates both 2.048 Mbps E1 (clear channel) and fractional E1 (n x 64) 4-wire circuits. Housed in our MicroPak enclosure measuring only 12.7 x 5.3 x 2 cm (5.0 x 2.1 x 0.78 inches) the Model 2715 plugs directly into the V.35 DTE interface of a router, switch, FRAD, multiplexer or other networking device. The Model 2715 supports all necessary G.703/G.704 diagnostics, including CO line loopback (LLB), payload loopback (PLB), DTE local/remote loops, and V.54 loop up/loop down. Diagnostics are initiated via the Model 2715's control port, or through the DTE or line interfaces. Easily readable LED indicators include TD, RD, Loss of Sync (LOS), Alarm, Error, Test and Power. Configuration of the Model 2715 standalone is done through the control port or using DIP switches. (The Model 2715RC rack card is configured through DIP switches only.) Model 2715 presents a RJ-45 120 ohm interface to the line and a V.35 interface to the customer's device using a male M/34 connector (the Model 2175RC rack card is available with male or female M/34). An M/34 to DB-60 adapter cable is available for convenient connection to Cisco routers. The Model 2715 is powered by an external Universal Input 100 - 240VAC adapter.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 2715
Product Name E1/FE1 Network Termination Unit
Network Equipment Other; Network Termination Unit
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 180410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 16 #
View Details