Data Connect Enterprise, Inc. Modem MIU202T

Description
Bell 202T continues to be the standard of choice in many utility and industrial multi-drop data communication applications. The Data Connect Enterprise MIU202T can be powered from a wide range of AC and DC voltages, is surge protected on both power and analog lines, and will operate in extreme heat and cold. Ideal for multi-drop applications over leased lines and private lines. The MIU202T is a Bell Standard 202T modem designed for asynchronous operation at 0 to 1200bps over voice grade lines and pilot wires. The modem is intended for use on leased lines and private lines and provides half-duplex communications on 2-wire lines, or full-duplex on 4-wire lines. Most modem manufactured has abandoned the Bell 202T in favor of the much higher speed modulation preferred in dial-up systems. However, Bell 202T remains the standard of choice in many utility and industrial applications where relatively small amounts of data are to be transmitted in multi-point networks. To meet this continued demand, Data Connect Enterprise has added the MIU202T to its range of communications Interface Units (see spate brochure). The MIU202T can be powered from any AC or DC voltage in the range of 48V to 200V. A 9-36VDC version is also available. It is designed to work in extended temperatures ranging from -40°C to +80°C, and is surge protected to 8kV, double the voltage requirements of IEC801-4 standard. All of this bundled in a 5-3/8” x 4” x 1-3/8’ non-metallic enclosure, suitable for desktop o wall mounting. Rackmount cards are also available for the Data Connect Enterprise “Myriad” system (see separate brochure). Features 0-1200bps, Leased Line AC/DC Powered Substation Hardened Bell 202T 0-1200bps Over Voice Grade Leased Lines Point-to-Point or Multi-Point 48 to 220V AC/DC Power Supply 9-36VDC Optional Power Supply IEC901-4 Surge Protection -40°C to +85°C Operating Temperature For Meter, RTUs, SCADA, etc.
Description
Bell 202T continues to be the standard of choice in many utility and industrial multi-drop data communication applications. The Data Connect Enterprise MIU202T can be powered from a wide range of AC and DC voltages, is surge protected on both power and analog lines, and will operate in extreme heat and cold. Ideal for multi-drop applications over leased lines and private lines. The MIU202T is a Bell Standard 202T modem designed for asynchronous operation at 0 to 1200bps over voice grade lines and pilot wires. The modem is intended for use on leased lines and private lines and provides half-duplex communications on 2-wire lines, or full-duplex on 4-wire lines. Most modem manufactured has abandoned the Bell 202T in favor of the much higher speed modulation preferred in dial-up systems. However, Bell 202T remains the standard of choice in many utility and industrial applications where relatively small amounts of data are to be transmitted in multi-point networks. To meet this continued demand, Data Connect Enterprise has added the MIU202T to its range of communications Interface Units (see spate brochure). The MIU202T can be powered from any AC or DC voltage in the range of 48V to 200V. A 9-36VDC version is also available. It is designed to work in extended temperatures ranging from -40°C to +80°C, and is surge protected to 8kV, double the voltage requirements of IEC801-4 standard. All of this bundled in a 5-3/8” x 4” x 1-3/8’ non-metallic enclosure, suitable for desktop o wall mounting. Rackmount cards are also available for the Data Connect Enterprise “Myriad” system (see separate brochure). Features 0-1200bps, Leased Line AC/DC Powered Substation Hardened Bell 202T 0-1200bps Over Voice Grade Leased Lines Point-to-Point or Multi-Point 48 to 220V AC/DC Power Supply 9-36VDC Optional Power Supply IEC901-4 Surge Protection -40°C to +85°C Operating Temperature For Meter, RTUs, SCADA, etc.

Suppliers

Company
Product
Description
Supplier Links
Modem MIU202T
Bell 202T continues to be the standard of choice in many utility and industrial multi-drop data communication applications. The Data Connect Enterprise MIU202T can be powered from a wide range of AC and DC voltages, is surge protected on both power and analog lines, and will operate in extreme heat and cold. Ideal for multi-drop applications over leased lines and private lines. The MIU202T is a Bell Standard 202T modem designed for asynchronous operation at 0 to 1200bps over voice grade lines and pilot wires. The modem is intended for use on leased lines and private lines and provides half-duplex communications on 2-wire lines, or full-duplex on 4-wire lines. Most modem manufactured has abandoned the Bell 202T in favor of the much higher speed modulation preferred in dial-up systems. However, Bell 202T remains the standard of choice in many utility and industrial applications where relatively small amounts of data are to be transmitted in multi-point networks. To meet this continued demand, Data Connect Enterprise has added the MIU202T to its range of communications Interface Units (see spate brochure). The MIU202T can be powered from any AC or DC voltage in the range of 48V to 200V. A 9-36VDC version is also available. It is designed to work in extended temperatures ranging from -40°C to +80°C, and is surge protected to 8kV, double the voltage requirements of IEC801-4 standard. All of this bundled in a 5-3/8” x 4” x 1-3/8’ non-metallic enclosure, suitable for desktop o wall mounting. Rackmount cards are also available for the Data Connect Enterprise “Myriad” system (see separate brochure). Features 0-1200bps, Leased Line AC/DC Powered Substation Hardened Bell 202T 0-1200bps Over Voice Grade Leased Lines Point-to-Point or Multi-Point 48 to 220V AC/DC Power Supply 9-36VDC Optional Power Supply IEC901-4 Surge Protection -40°C to +85°C Operating Temperature For Meter, RTUs, SCADA, etc.

Bell 202T continues to be the standard of choice in many utility and industrial multi-drop data communication applications. The Data Connect Enterprise MIU202T can be powered from a wide range of AC and DC voltages, is surge protected on both power and analog lines, and will operate in extreme heat and cold. Ideal for multi-drop applications over leased lines and private lines.

The MIU202T is a Bell Standard 202T modem designed for asynchronous operation at 0 to 1200bps over voice grade lines and pilot wires. The modem is intended for use on leased lines and private lines and provides half-duplex communications on 2-wire lines, or full-duplex on 4-wire lines.

Most modem manufactured has abandoned the Bell 202T in favor of the much higher speed modulation preferred in dial-up systems. However, Bell 202T remains the standard of choice in many utility and industrial applications where relatively small amounts of data are to be transmitted in multi-point networks.

To meet this continued demand, Data Connect Enterprise has added the MIU202T to its range of communications Interface Units (see spate brochure).

The MIU202T can be powered from any AC or DC voltage in the range of 48V to 200V. A 9-36VDC version is also available. It is designed to work in extended temperatures ranging from -40°C to +80°C, and is surge protected to 8kV, double the voltage requirements of IEC801-4 standard.

All of this bundled in a 5-3/8” x 4” x 1-3/8’ non-metallic enclosure, suitable for desktop o wall mounting. Rackmount cards are also available for the Data Connect Enterprise “Myriad” system (see separate brochure).

Features

  • 0-1200bps, Leased Line AC/DC Powered Substation Hardened Bell 202T
  • 0-1200bps Over Voice Grade Leased Lines
  • Point-to-Point or Multi-Point
  • 48 to 220V AC/DC Power Supply
  • 9-36VDC Optional Power Supply
  • IEC901-4 Surge Protection
  • -40°C to +85°C Operating Temperature
  • For Meter, RTUs, SCADA, etc.
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number MIU202T
Product Name Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Switches, Hubs - 2084-BB-EIR508-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details