Data Connect Enterprise, Inc. Datasheets for Network Transceivers
Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU).
Network Transceivers: Learn more
| Product Name | Notes |
|---|---|
| Features • Comply with IEEE 802.3 standard and are compatible with Ethernet Version 1.0 and 2.0 • Provide full set of LED indicators for status and local network traffic information... | |
| Eight-port fan-out, Local/Remote uplink switch, 1 AUI to backbone The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Four-port fan-out, Local/Remote uplink switch, 1 AUI to backbone The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Single port AUI transceiver with five LEDs, without Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Single port AUI transceiver, 5 LEDs, BNC Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Single port transceiver, 5 LEDs, Cable Piercing Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Single port transceiver, 5 LEDs, N-Series Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a... | |
| Two port AUI transceiver with five LEDs, without Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network... | |
| Two port AUI transceiver, 5 LEDs, BNC Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Two port transceiver, 5 LEDs, Cable Piercing Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... | |
| Two port transceiver, 5 LEDs, N-Series Tap The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from a... | |
| Two-port AUI fan-out w/ one AUI to backbone The Magnum 500 series Fan-Outs provide a convenient method for directly connecting up to 8 AUI ports to the Ethernet network from... |