Data Connect Enterprise, Inc. 5-Port 10/100 Industrial Ethernet Switch ANS205-GigE

Description
The Data Connect ANS-205GigE is 5-port unmanaged gigabit switches that support 10/100/1000 Base-T, with a 10/100/1000M auto-negotiation feature and auto MDI/MDIX function. It can connect 5 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps or 1000Mbps) for corresponding connections. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission, video/audio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Power Savings by Number of Connected Ports and Link Status: Computers do not require Internet access all the time; neither do switches utilize all ports at all times. When a computer or network equipment is shutdown, switches often remain on and continue to consume considerable amount of power. With Power saving technology, Data Connect ANS-205GigE can automatically detect link status and reduce power usage of ports that are idle. Computers or any connecting parties set to standby mode (not power off), however, will not provide significant power savings. Power Savings by Cable Length: The Power saving switches have the ability to analyze the length of any Ethernet cable connected to them for adjustment of power usage accordingly. Shorter lengths require less power. Features: Power saving Technology Max. power savings when connected devices are powered down, power saving up 60%. Each port supports 10/100 and 1000 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 10 Gbps high performance memory bandwidth. Power Input +10 ~ +30 VDC Supports operating temperatures from -40 ~ +75 ℃ DIN-Rail
Description
The Data Connect ANS-205GigE is 5-port unmanaged gigabit switches that support 10/100/1000 Base-T, with a 10/100/1000M auto-negotiation feature and auto MDI/MDIX function. It can connect 5 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps or 1000Mbps) for corresponding connections. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission, video/audio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Power Savings by Number of Connected Ports and Link Status: Computers do not require Internet access all the time; neither do switches utilize all ports at all times. When a computer or network equipment is shutdown, switches often remain on and continue to consume considerable amount of power. With Power saving technology, Data Connect ANS-205GigE can automatically detect link status and reduce power usage of ports that are idle. Computers or any connecting parties set to standby mode (not power off), however, will not provide significant power savings. Power Savings by Cable Length: The Power saving switches have the ability to analyze the length of any Ethernet cable connected to them for adjustment of power usage accordingly. Shorter lengths require less power. Features: Power saving Technology Max. power savings when connected devices are powered down, power saving up 60%. Each port supports 10/100 and 1000 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 10 Gbps high performance memory bandwidth. Power Input +10 ~ +30 VDC Supports operating temperatures from -40 ~ +75 ℃ DIN-Rail

Suppliers

Company
Product
Description
Supplier Links
5-Port 10/100 Industrial Ethernet Switch - ANS205-GigE - Data Connect Enterprise, Inc.
Olney, MD, USA
5-Port 10/100 Industrial Ethernet Switch
ANS205-GigE
5-Port 10/100 Industrial Ethernet Switch ANS205-GigE
The Data Connect ANS-205GigE is 5-port unmanaged gigabit switches that support 10/100/1000 Base-T, with a 10/100/1000M auto-negotiation feature and auto MDI/MDIX function. It can connect 5 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps or 1000Mbps) for corresponding connections. That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission, video/audio file streaming/downloadin g, and server farm connectivity). The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Power Savings by Number of Connected Ports and Link Status: Computers do not require Internet access all the time; neither do switches utilize all ports at all times. When a computer or network equipment is shutdown, switches often remain on and continue to consume considerable amount of power. With Power saving technology, Data Connect ANS-205GigE can automatically detect link status and reduce power usage of ports that are idle. Computers or any connecting parties set to standby mode (not power off), however, will not provide significant power savings. Power Savings by Cable Length: The Power saving switches have the ability to analyze the length of any Ethernet cable connected to them for adjustment of power usage accordingly. Shorter lengths require less power. Features: Power saving Technology Max. power savings when connected devices are powered down, power saving up 60%. Each port supports 10/100 and 1000 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 10 Gbps high performance memory bandwidth. Power Input +10 ~ +30 VDC Supports operating temperatures from -40 ~ +75 ℃ DIN-Rail

The Data Connect ANS-205GigE is 5-port unmanaged gigabit switches that support 10/100/1000 Base-T, with a 10/100/1000M auto-negotiation feature and auto MDI/MDIX function. It can connect 5 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps or 1000Mbps) for corresponding connections.

That is an ideal solution for bandwidth-hungry applications (such as high resolution digital image transmission, video/audio file streaming/downloading, and server farm connectivity).

The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45.

Power Savings by Number of Connected Ports and Link Status: Computers do not require Internet access all the time; neither do switches utilize all ports at all times. When a computer or network equipment is shutdown, switches often remain on and continue to consume considerable amount of power. With Power saving technology, Data Connect ANS-205GigE can automatically detect link status and reduce power usage of ports that are idle. Computers or any connecting parties set to standby mode (not power off), however, will not provide significant power savings.

Power Savings by Cable Length: The Power saving switches have the ability to analyze the length of any Ethernet cable connected to them for adjustment of power usage accordingly. Shorter lengths require less power.

Features:

  • Power saving Technology Max. power savings when connected devices are powered down, power saving up 60%.
  • Each port supports 10/100 and 1000 Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 10 Gbps high performance memory bandwidth.
  • Power Input +10 ~ +30 VDC
  • Supports operating temperatures from -40 ~ +75 ℃
  • DIN-Rail
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ANS205-GigE
Product Name 5-Port 10/100 Industrial Ethernet Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet, Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Compact Intelligent Gateway W/di&do, 30V; No. Of Ethernet Ports Advantech - 64AH2375 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
FieldServer Manager -  - MSA Safety
Specs
Features Internet of Things (IoT) Capable
View Details
MODBUS TCP SERVER to PROFIBUS PA Master Gateway -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details