Data Connect Enterprise, Inc. 4-Port Wireless VDSL2 Wireless G Router 5204V-NRD

Description
The Data Connect 5204V-NRD is an all-in-one VDSL2/Broadband Router with the latest 802.11n technology. It is designed for home and SOHO users who seek extreme mobility, high-speed wireless connection and better wireless coverage while maintaining high-speed broadband access with VDSL2. With an integrated 802.11n Wireless Access Point, the router enables faster wireless speeds of up to 300Mbps, the two built-in antennas effectively search for wireless signals and automatically adjust to the optimal connection after obstacles have been detected. The SOHO Firewall is integrated to provide protection against hacker attacks while the Quality of Service prioritize queues and traffic for application such as music downloads, online gaming, video streaming and file sharing. Features Compliant with ITU-T G.994.1 and 997.1 VDSL2 Standard VDSL2 Profile: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Annex A, Annex B, Annex C supported US0 Supported OLR Supported Compliant with VDSL2 MIB Integrated 4-Port Ethernet Switch Ideal for LRE application SOHO Firewall Security with DoS Prevention and Packet Filtering Universal Plug and Play (UPnP) Compliant Easy Sign-On (EZCO) and Web-based Configuration Quality of Service Control Easy Network Management Supports 802.11n Wireless Access Point with WPA-PSK / WPA2-PSK WPS (Wi-Fi Protected Setup) for Easy Setup Wireless Speed up to 300Mbps and 3 Times the Coverage of Standard 802.11b/g Multiple SSID Supports TR-069*1
Description
The Data Connect 5204V-NRD is an all-in-one VDSL2/Broadband Router with the latest 802.11n technology. It is designed for home and SOHO users who seek extreme mobility, high-speed wireless connection and better wireless coverage while maintaining high-speed broadband access with VDSL2. With an integrated 802.11n Wireless Access Point, the router enables faster wireless speeds of up to 300Mbps, the two built-in antennas effectively search for wireless signals and automatically adjust to the optimal connection after obstacles have been detected. The SOHO Firewall is integrated to provide protection against hacker attacks while the Quality of Service prioritize queues and traffic for application such as music downloads, online gaming, video streaming and file sharing. Features Compliant with ITU-T G.994.1 and 997.1 VDSL2 Standard VDSL2 Profile: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Annex A, Annex B, Annex C supported US0 Supported OLR Supported Compliant with VDSL2 MIB Integrated 4-Port Ethernet Switch Ideal for LRE application SOHO Firewall Security with DoS Prevention and Packet Filtering Universal Plug and Play (UPnP) Compliant Easy Sign-On (EZCO) and Web-based Configuration Quality of Service Control Easy Network Management Supports 802.11n Wireless Access Point with WPA-PSK / WPA2-PSK WPS (Wi-Fi Protected Setup) for Easy Setup Wireless Speed up to 300Mbps and 3 Times the Coverage of Standard 802.11b/g Multiple SSID Supports TR-069*1

Suppliers

Company
Product
Description
Supplier Links
4-Port Wireless VDSL2 Wireless G Router - 5204V-NRD - Data Connect Enterprise, Inc.
Olney, MD, USA
4-Port Wireless VDSL2 Wireless G Router
5204V-NRD
4-Port Wireless VDSL2 Wireless G Router 5204V-NRD
The Data Connect 5204V-NRD is an all-in-one VDSL2/Broadband Router with the latest 802.11n technology. It is designed for home and SOHO users who seek extreme mobility, high-speed wireless connection and better wireless coverage while maintaining high-speed broadband access with VDSL2. With an integrated 802.11n Wireless Access Point, the router enables faster wireless speeds of up to 300Mbps, the two built-in antennas effectively search for wireless signals and automatically adjust to the optimal connection after obstacles have been detected. The SOHO Firewall is integrated to provide protection against hacker attacks while the Quality of Service prioritize queues and traffic for application such as music downloads, online gaming, video streaming and file sharing. Features Compliant with ITU-T G.994.1 and 997.1 VDSL2 Standard VDSL2 Profile: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Annex A, Annex B, Annex C supported US0 Supported OLR Supported Compliant with VDSL2 MIB Integrated 4-Port Ethernet Switch Ideal for LRE application SOHO Firewall Security with DoS Prevention and Packet Filtering Universal Plug and Play (UPnP) Compliant Easy Sign-On (EZCO) and Web-based Configuration Quality of Service Control Easy Network Management Supports 802.11n Wireless Access Point with WPA-PSK / WPA2-PSK WPS (Wi-Fi Protected Setup) for Easy Setup Wireless Speed up to 300Mbps and 3 Times the Coverage of Standard 802.11b/g Multiple SSID Supports TR-069*1

The Data Connect 5204V-NRD is an all-in-one VDSL2/Broadband Router with the latest 802.11n technology. It is designed for home and SOHO users who seek extreme mobility, high-speed wireless connection and better wireless coverage while maintaining high-speed broadband access with VDSL2. With an integrated 802.11n Wireless Access Point, the router enables faster wireless speeds of up to 300Mbps, the two built-in antennas effectively search for wireless signals and automatically adjust to the optimal connection after obstacles have been detected. The SOHO Firewall is integrated to provide protection against hacker attacks while the Quality of Service prioritize queues and traffic for application such as music downloads, online gaming, video streaming and file sharing.

Features

  • Compliant with ITU-T G.994.1 and 997.1 VDSL2 Standard
  • VDSL2 Profile: 8a/b/c/d, 12a/b, 17a, 30a
  • Band Plan 997 and 998 supported
  • Annex A, Annex B, Annex C supported
  • US0 Supported
  • OLR Supported
  • Compliant with VDSL2 MIB
  • Integrated 4-Port Ethernet Switch
  • Ideal for LRE application
  • SOHO Firewall Security with DoS Prevention and Packet Filtering
  • Universal Plug and Play (UPnP) Compliant
  • Easy Sign-On (EZCO) and Web-based Configuration
  • Quality of Service Control
  • Easy Network Management
  • Supports 802.11n Wireless Access Point with WPA-PSK / WPA2-PSK
  • WPS (Wi-Fi Protected Setup) for Easy Setup
  • Wireless Speed up to 300Mbps and 3 Times the Coverage of Standard 802.11b/g
  • Multiple SSID
  • Supports TR-069*1
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5204V-NRD
Product Name 4-Port Wireless VDSL2 Wireless G Router
Network Equipment Router
Area Network Type LAN Capable
Network Media Wireless
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Managed Industrial Ethernet Switches - 9015-16GT-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details