Canoga Perkins Corporation Fiber Singlers L600 Series

Description
Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The L650 Series is an 8Mbps to 622Mbps protocol transparent transponder with an integral WDM element, which combines the transmit and receive optical paths onto a single fiber. Service providers can monitor bandwidth usage and provision limits on circuit speed with the SpeedCop™ option. A passive Fiber Singler 6001 can be used at the remote end when the end equipment supports a loss budget adequate for the attenuation link. Fiber Singlers are part of the EdgeAccess® Universal Chassis System (UCS), and as such, benefit from a full suite of advanced management, fault tolerance, and redundancy features. One or two L650s can be housed in a 6100 Management Access Module or a stand alone enclosure. Common applications include point-to-point (chassis-to-chassis) configurations for high-density metro or enterprise. A chassis-to-stand alone configuration is normally utilized for Star or Access solutions. Use of active modules at both ends of the fiber link enables longer distances and allows the use of low-cost multimode interfaces on the end equipment.
Description
Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The L650 Series is an 8Mbps to 622Mbps protocol transparent transponder with an integral WDM element, which combines the transmit and receive optical paths onto a single fiber. Service providers can monitor bandwidth usage and provision limits on circuit speed with the SpeedCop™ option. A passive Fiber Singler 6001 can be used at the remote end when the end equipment supports a loss budget adequate for the attenuation link. Fiber Singlers are part of the EdgeAccess® Universal Chassis System (UCS), and as such, benefit from a full suite of advanced management, fault tolerance, and redundancy features. One or two L650s can be housed in a 6100 Management Access Module or a stand alone enclosure. Common applications include point-to-point (chassis-to-chassis) configurations for high-density metro or enterprise. A chassis-to-stand alone configuration is normally utilized for Star or Access solutions. Use of active modules at both ends of the fiber link enables longer distances and allows the use of low-cost multimode interfaces on the end equipment.

Suppliers

Company
Product
Description
Supplier Links
Fiber Singlers L600 Series
Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The L650 Series is an 8Mbps to 622Mbps protocol transparent transponder with an integral WDM element, which combines the transmit and receive optical paths onto a single fiber. Service providers can monitor bandwidth usage and provision limits on circuit speed with the SpeedCop™ option. A passive Fiber Singler 6001 can be used at the remote end when the end equipment supports a loss budget adequate for the attenuation link. Fiber Singlers are part of the EdgeAccess® Universal Chassis System (UCS), and as such, benefit from a full suite of advanced management, fault tolerance, and redundancy features. One or two L650s can be housed in a 6100 Management Access Module or a stand alone enclosure. Common applications include point-to-point (chassis-to-chassis) configurations for high-density metro or enterprise. A chassis-to-stand alone configuration is normally utilized for Star or Access solutions. Use of active modules at both ends of the fiber link enables longer distances and allows the use of low-cost multimode interfaces on the end equipment.

Fiber Singlers offer a cost-effective solution for connecting two 1310nm devices over an individual single mode fiber. This doubles the available fiber currently in place or fiber planned for future expansion. The L650 Series is an 8Mbps to 622Mbps protocol transparent transponder with an integral WDM element, which combines the transmit and receive optical paths onto a single fiber.

Service providers can monitor bandwidth usage and provision limits on circuit speed with the SpeedCop™ option. A passive Fiber Singler 6001 can be used at the remote end when the end equipment supports a loss budget adequate for the attenuation link. Fiber Singlers are part of the EdgeAccess® Universal Chassis System (UCS), and as such, benefit from a full suite of advanced management, fault tolerance, and redundancy features. One or two L650s can be housed in a 6100 Management Access Module or a stand alone enclosure.

Common applications include point-to-point (chassis-to-chassis) configurations for high-density metro or enterprise. A chassis-to-stand alone configuration is normally utilized for Star or Access solutions. Use of active modules at both ends of the fiber link enables longer distances and allows the use of low-cost multimode interfaces on the end equipment.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number L600 Series
Product Name Fiber Singlers
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Unmanaged Premium Industrial Ethernet Switches - 7015-8GT2GS-I - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details