Data Connect Enterprise, Inc. Ethernet over VDSL2+ Bridge Modem 5201V-BM

Description
100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-Data-Rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need to rewiring. The Data Connect 5201V-BM supports ultra-high performance to the pervasive telephone line network with up o 100/100Mbps symmetric data rate within 300m and 50/2Mbps for 1.4km long range connection. Implement with Existing Telephone Copper Wires The Data Connect 5201V-BM is also a Long Reach Ethernet (LRE) bridge modem providing one RJ-45 Ethernet port and one RJ-11 phone jack that is for VDSL2 connection. By using the additional Splitter from package of The Data Connect 5201V-BM the splitter can provide POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 5201V-BM with additional splitter into the existing RJ-11 telephone jack and high performance VDSL2 network can connected. The Data Connect 5201V-BM is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 5201V-BM provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 5201V-BM enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education, and so on. Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge Modem in plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via rich diagnostic LEDs on the front panel. The Data Connect offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode the Data Connect 5201V-BM and a CO mode Data Connect 5201V-BM must be setup as one pair of Bridge modems to perform the connection. Provides Superior Upstream and Downstream Transmission Performance The Data Connect 5201V-BM also defines symmetric band plan for the transmission of upstream and downstream signals, the band plan performs high transmission quality in short range for central aide (CO) in symmetric mode. In all, when the Data Connection 5201V-BM is in profile 17a operation mode, it provides long distance transmit with Ultra-high performance to the pervasive telephone line network, and when the Data Connect 5201V-BM is in 30a operation mode, it gives short distance transmit with upstream and downstream transmission giving wire speed performance. Features Cost-Effective VDSL2 Profile 17a/30a CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEE 802.3x, Flow control Ethernet standard DMT (Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control One RJ-11 connector for VDSL port with VDSL connection, additional Splitter for POST connection Voice and Data communication can be shared simultaneously based on the existing telephone wire One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN transparent VDSL2 standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug and Play) Selectable target profile and target SNR margin Supports extensive LED Indicators for network diagnosis Co-work with Data Connect family Media Chassis Compact in size, easy installation
Description
100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-Data-Rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need to rewiring. The Data Connect 5201V-BM supports ultra-high performance to the pervasive telephone line network with up o 100/100Mbps symmetric data rate within 300m and 50/2Mbps for 1.4km long range connection. Implement with Existing Telephone Copper Wires The Data Connect 5201V-BM is also a Long Reach Ethernet (LRE) bridge modem providing one RJ-45 Ethernet port and one RJ-11 phone jack that is for VDSL2 connection. By using the additional Splitter from package of The Data Connect 5201V-BM the splitter can provide POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 5201V-BM with additional splitter into the existing RJ-11 telephone jack and high performance VDSL2 network can connected. The Data Connect 5201V-BM is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 5201V-BM provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 5201V-BM enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education, and so on. Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge Modem in plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via rich diagnostic LEDs on the front panel. The Data Connect offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode the Data Connect 5201V-BM and a CO mode Data Connect 5201V-BM must be setup as one pair of Bridge modems to perform the connection. Provides Superior Upstream and Downstream Transmission Performance The Data Connect 5201V-BM also defines symmetric band plan for the transmission of upstream and downstream signals, the band plan performs high transmission quality in short range for central aide (CO) in symmetric mode. In all, when the Data Connection 5201V-BM is in profile 17a operation mode, it provides long distance transmit with Ultra-high performance to the pervasive telephone line network, and when the Data Connect 5201V-BM is in 30a operation mode, it gives short distance transmit with upstream and downstream transmission giving wire speed performance. Features Cost-Effective VDSL2 Profile 17a/30a CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEE 802.3x, Flow control Ethernet standard DMT (Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control One RJ-11 connector for VDSL port with VDSL connection, additional Splitter for POST connection Voice and Data communication can be shared simultaneously based on the existing telephone wire One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN transparent VDSL2 standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug and Play) Selectable target profile and target SNR margin Supports extensive LED Indicators for network diagnosis Co-work with Data Connect family Media Chassis Compact in size, easy installation

Suppliers

Company
Product
Description
Supplier Links
Ethernet over VDSL2+ Bridge Modem - 5201V-BM - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet over VDSL2+ Bridge Modem
5201V-BM
Ethernet over VDSL2+ Bridge Modem 5201V-BM
100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-Data-Rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need to rewiring. The Data Connect 5201V-BM supports ultra-high performance to the pervasive telephone line network with up o 100/100Mbps symmetric data rate within 300m and 50/2Mbps for 1.4km long range connection. Implement with Existing Telephone Copper Wires The Data Connect 5201V-BM is also a Long Reach Ethernet (LRE) bridge modem providing one RJ-45 Ethernet port and one RJ-11 phone jack that is for VDSL2 connection. By using the additional Splitter from package of The Data Connect 5201V-BM the splitter can provide POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 5201V-BM with additional splitter into the existing RJ-11 telephone jack and high performance VDSL2 network can connected. The Data Connect 5201V-BM is ideal to be used as an Ethernet extender to an existing Ethernet network. Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 5201V-BM provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 5201V-BM enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education, and so on. Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge Modem in plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via rich diagnostic LEDs on the front panel. The Data Connect offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode the Data Connect 5201V-BM and a CO mode Data Connect 5201V-BM must be setup as one pair of Bridge modems to perform the connection. Provides Superior Upstream and Downstream Transmission Performance The Data Connect 5201V-BM also defines symmetric band plan for the transmission of upstream and downstream signals, the band plan performs high transmission quality in short range for central aide (CO) in symmetric mode. In all, when the Data Connection 5201V-BM is in profile 17a operation mode, it provides long distance transmit with Ultra-high performance to the pervasive telephone line network, and when the Data Connect 5201V-BM is in 30a operation mode, it gives short distance transmit with upstream and downstream transmission giving wire speed performance. Features Cost-Effective VDSL2 Profile 17a/30a CO/CPE bridge solution One box design, CO / CPE selectable via DIP Switch Defines symmetric band plan for the transmission of upstream and downstream signals Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEE 802.3x, Flow control Ethernet standard DMT (Discrete Multi-Tone) line coding Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control One RJ-11 connector for VDSL port with VDSL connection, additional Splitter for POST connection Voice and Data communication can be shared simultaneously based on the existing telephone wire One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN transparent VDSL2 standalone transceiver for simple bridge modem application Advantage of minimum installation time (Simply as Plug and Play) Selectable target profile and target SNR margin Supports extensive LED Indicators for network diagnosis Co-work with Data Connect family Media Chassis Compact in size, easy installation

100/100Mbps Downstream/ Upstream, high Performance Ethernet over VDSL Solution The Data Connect 5201V-BM is an Ethernet-over-VDSL Bridge Modem with high performance, it is designed based on two core networking technology, Ethernet and VDSL2 (Very-High-Data-Rate Digital Subscriber Line 2). The VDSL2 technology offers absolutely fastest data transmission speed over existing copper telephone lines without the need to rewiring. The Data Connect 5201V-BM supports ultra-high performance to the pervasive telephone line network with up o 100/100Mbps symmetric data rate within 300m and 50/2Mbps for 1.4km long range connection.

Implement with Existing Telephone Copper Wires The Data Connect 5201V-BM is also a Long Reach Ethernet (LRE) bridge modem providing one RJ-45 Ethernet port and one RJ-11 phone jack that is for VDSL2 connection. By using the additional Splitter from package of The Data Connect 5201V-BM the splitter can provide POTS splitter to share the existing phone line with POTS; therefore it is no need of replacing the existing copper wiring. Just plug the Data Connect 5201V-BM with additional splitter into the existing RJ-11 telephone jack and high performance VDSL2 network can connected. The Data Connect 5201V-BM is ideal to be used as an Ethernet extender to an existing Ethernet network.

Deliver High-Demand Service Connectivity for ISP / Triple Play Devices The Data Connect 5201V-BM provides excellent bandwidth to satisfy the triple play devices for home entertainment and communication. With the capability of 100/100Mbps symmetric data transmission, the Data Connect 5201V-BM enables many Multi-Media services to work on local Internet, such as VOD (Video on Demand), Voice over IP, Video Phone, IPTV, Internet caching server, distance education, and so on.

Easy & Flexible Installation The Ethernet-over-VDSL2 Bridge Modem in plug-and-play design and fully compatible with all kinds of network protocols. Moreover, the operating status of each individual port and the whole system can be watched via rich diagnostic LEDs on the front panel. The Data Connect offers two modes, CPE and CO, for application: CPE mode is used at client side and CO mode is at central side. The CPE or CO mode can be adjusted by using a built-in DIP switch. For point-to-point connection, a CPE mode the Data Connect 5201V-BM and a CO mode Data Connect 5201V-BM must be setup as one pair of Bridge modems to perform the connection.

Provides Superior Upstream and Downstream Transmission Performance The Data Connect 5201V-BM also defines symmetric band plan for the transmission of upstream and downstream signals, the band plan performs high transmission quality in short range for central aide (CO) in symmetric mode. In all, when the Data Connection 5201V-BM is in profile 17a operation mode, it provides long distance transmit with Ultra-high performance to the pervasive telephone line network, and when the Data Connect 5201V-BM is in 30a operation mode, it gives short distance transmit with upstream and downstream transmission giving wire speed performance.

Features

  • Cost-Effective VDSL2 Profile 17a/30a CO/CPE bridge solution
  • One box design, CO / CPE selectable via DIP Switch
  • Defines symmetric band plan for the transmission of upstream and downstream signals
  • Complies with IEEE 802.3, 10Base-T, IEEE 802.3u, 100Base-TX and IEE 802.3x, Flow control Ethernet standard
  • DMT (Discrete Multi-Tone) line coding
  • Half duplex Back pressure and IEEE 802.3x Full Duplex Pause frame flow control
  • One RJ-11 connector for VDSL port with VDSL connection, additional Splitter for POST connection
  • Voice and Data communication can be shared simultaneously based on the existing telephone wire
  • One 10/100Mbps RJ-45 port, Auto-Negotiation and Auto-MDI/MDI-X
  • Supports up to 1536 bytes packet size, IEEE 802.1Q VLAN transparent
  • VDSL2 standalone transceiver for simple bridge modem application
  • Advantage of minimum installation time (Simply as Plug and Play)
  • Selectable target profile and target SNR margin
  • Supports extensive LED Indicators for network diagnosis
  • Co-work with Data Connect family Media Chassis
  • Compact in size, easy installation
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5201V-BM
Product Name Ethernet over VDSL2+ Bridge Modem
Network Equipment Bridge
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details