Data Connect Enterprise, Inc. 8 Port Industrial Switch ANS208-Metal

Description
ANS208G-Metal+Din 8 10/100/1000 Metal Case The Data Connect ANS208-Metal has 8 Ethernet Switching ports that support 10/100Base-T(X), with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 2 Gbps high performance memory bandwidth. Power Inputs +10 ~ +30V DC Supports operating temperatures from –30 ~ +75 °C IP20, rugged high-strength metal case DIN-Rail; Wall Mounting
Description
ANS208G-Metal+Din 8 10/100/1000 Metal Case The Data Connect ANS208-Metal has 8 Ethernet Switching ports that support 10/100Base-T(X), with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 2 Gbps high performance memory bandwidth. Power Inputs +10 ~ +30V DC Supports operating temperatures from –30 ~ +75 °C IP20, rugged high-strength metal case DIN-Rail; Wall Mounting

Suppliers

Company
Product
Description
Supplier Links
8 Port Industrial Switch - ANS208-Metal - Data Connect Enterprise, Inc.
Olney, MD, USA
8 Port Industrial Switch
ANS208-Metal
8 Port Industrial Switch ANS208-Metal
ANS208G-Metal+Din 8 10/100/1000 Metal Case The Data Connect ANS208-Metal has 8 Ethernet Switching ports that support 10/100Base-T(X), with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections. The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 2 Gbps high performance memory bandwidth. Power Inputs +10 ~ +30V DC Supports operating temperatures from –30 ~ +75 °C IP20, rugged high-strength metal case DIN-Rail; Wall Mounting

ANS208G-Metal+Din 8 10/100/1000 Metal Case

The Data Connect ANS208-Metal has 8 Ethernet Switching ports that support 10/100Base-T(X), with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission speed (10 Mbps or 100 Mbps) for corresponding connections.

The flow control mechanism is also negotiated. There is link/data rate LEDs for each port to aid trouble-shooting. Port connectors are shielded RJ-45.

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Each port supports both 10/100 Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 2 Gbps high performance memory bandwidth.
  • Power Inputs +10 ~ +30V DC
  • Supports operating temperatures from –30 ~ +75 °C
  • IP20, rugged high-strength metal case
  • DIN-Rail; Wall Mounting
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number ANS208-Metal
Product Name 8 Port Industrial Switch
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Wide Power Input Lite Managed Industrial PoE+ Switches - SEN-8428PL-24V - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Nway Auto-negotiation
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details