Data Connect Enterprise, Inc. CDMA Cellular Routers

Description
Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect CDR-CDMA Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connects popular line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Unlike the majority of the Ethernet capable wireless modems being deployed the CDR-CDMA series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. A completely self-contained, industrial-strength, 4-port Ethernet router, the Data Connect CDR-CDMA-4 Series provides always available broadband network connectivity for applications such as public safety, data center backup, and disaster recovery where bandwidth is critical. A key component of every Data Connect CDR-CDMA Series’ value proposition is Data Connect’s unique TCO+, developed to reduce on-going operational costs associated with industrial wireless networks. TCO+ incorporates an array of high value features such as remote web-based administration, online firmware updating, online network logging and monitoring, and SMS control and management commands. The Data Connect CDR-CDMA-4 Series combines CDMA EVDO technology and built in GPS capabilities with the legendary Data Connect CDR-CDMA Series platform to provided high-speed wireless communications that extend IP networks “over the horizon” and can keep track of where “over the horizon” they end. Features Always available IP—all networks Ethernet, Serial, and USB connectivity Built-in GPS (CMDA/HSPA models) Automation and navigation applications SMS out-of-band management Open XML interface No charge development environment Benefits High reliability cellular IP Prebuilt applications – time-to-market Wireless applications application platform Scalable PLC capabilities Open development environment Open interfaces
Description
Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect CDR-CDMA Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connects popular line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Unlike the majority of the Ethernet capable wireless modems being deployed the CDR-CDMA series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. A completely self-contained, industrial-strength, 4-port Ethernet router, the Data Connect CDR-CDMA-4 Series provides always available broadband network connectivity for applications such as public safety, data center backup, and disaster recovery where bandwidth is critical. A key component of every Data Connect CDR-CDMA Series’ value proposition is Data Connect’s unique TCO+, developed to reduce on-going operational costs associated with industrial wireless networks. TCO+ incorporates an array of high value features such as remote web-based administration, online firmware updating, online network logging and monitoring, and SMS control and management commands. The Data Connect CDR-CDMA-4 Series combines CDMA EVDO technology and built in GPS capabilities with the legendary Data Connect CDR-CDMA Series platform to provided high-speed wireless communications that extend IP networks “over the horizon” and can keep track of where “over the horizon” they end. Features Always available IP—all networks Ethernet, Serial, and USB connectivity Built-in GPS (CMDA/HSPA models) Automation and navigation applications SMS out-of-band management Open XML interface No charge development environment Benefits High reliability cellular IP Prebuilt applications – time-to-market Wireless applications application platform Scalable PLC capabilities Open development environment Open interfaces

Suppliers

Company
Product
Description
Supplier Links
CDMA Cellular Routers -  - Data Connect Enterprise, Inc.
Olney, MD, USA
CDMA Cellular Routers
CDMA Cellular Routers
Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect CDR-CDMA Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connects popular line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Unlike the majority of the Ethernet capable wireless modems being deployed the CDR-CDMA series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers. A completely self-contained, industrial-strength, 4-port Ethernet router, the Data Connect CDR-CDMA-4 Series provides always available broadband network connectivity for applications such as public safety, data center backup, and disaster recovery where bandwidth is critical. A key component of every Data Connect CDR-CDMA Series’ value proposition is Data Connect’s unique TCO+, developed to reduce on-going operational costs associated with industrial wireless networks. TCO+ incorporates an array of high value features such as remote web-based administration, online firmware updating, online network logging and monitoring, and SMS control and management commands. The Data Connect CDR-CDMA-4 Series combines CDMA EVDO technology and built in GPS capabilities with the legendary Data Connect CDR-CDMA Series platform to provided high-speed wireless communications that extend IP networks “over the horizon” and can keep track of where “over the horizon” they end. Features Always available IP—all networks Ethernet, Serial, and USB connectivity Built-in GPS (CMDA/HSPA models) Automation and navigation applications SMS out-of-band management Open XML interface No charge development environment Benefits High reliability cellular IP Prebuilt applications – time-to-market Wireless applications application platform Scalable PLC capabilities Open development environment Open interfaces

Data Connect CDR-CDMA Series has been designed to meet the demanding requirements of wireless machine-to-machine communications for high volume OEM and VAR implementations. The CDR-CDM Series allows customers to quickly and economically integrate wireless IP and GPS capabilities into real-time M2M networks with a degree of reliability that could never be obtained using wireless modems. Data Connect CDR-CDMA Series wireless routers provide OEM and VAR customers with a cost effective private label product that incorporates the “must have” features found on Data Connects popular line. Standard features include Ethernet and serial interfaces, as well as discrete I/O and an SMS capability. Unlike the majority of the Ethernet capable wireless modems being deployed the CDR-CDMA series is designed to manage an entire LAN segment, simultaneously routing traffic between a combination of serial and Ethernet devices and one or more head-end servers.

A completely self-contained, industrial-strength, 4-port Ethernet router, the Data Connect CDR-CDMA-4 Series provides always available broadband network connectivity for applications such as public safety, data center backup, and disaster recovery where bandwidth is critical. A key component of every Data Connect CDR-CDMA Series’ value proposition is Data Connect’s unique TCO+, developed to reduce on-going operational costs associated with industrial wireless networks. TCO+ incorporates an array of high value features such as remote web-based administration, online firmware updating, online network logging and monitoring, and SMS control and management commands.

The Data Connect CDR-CDMA-4 Series combines CDMA EVDO technology and built in GPS capabilities with the legendary Data Connect CDR-CDMA Series platform to provided high-speed wireless communications that extend IP networks “over the horizon” and can keep track of where “over the horizon” they end.

Features

  • Always available IP—all networks
  • Ethernet, Serial, and USB connectivity
  • Built-in GPS (CMDA/HSPA models)
  • Automation and navigation applications
  • SMS out-of-band management
  • Open XML interface
  • No charge development environment

Benefits

  • High reliability cellular IP
  • Prebuilt applications – time-to-market
  • Wireless applications application platform
  • Scalable PLC capabilities
  • Open development environment
  • Open interfaces
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Name CDMA Cellular Routers
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - 2084-BB-UR2B611010-ND - DigiKey
Specs
Network Equipment Router
Network Media Wireless
Protocol / Network EDGE, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details