Data Connect Enterprise, Inc. Datasheets for Network Switches
Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed by examining and filtering data packets. Switches also regenerate forwarded packets, reducing collision rates and permitting the use of additional nodes.
Network Switches: Learn more
| Product Name | Notes |
|---|---|
| Features VDSL Interface 24 Full duplex VDSL links via RJ-21 (Telco-50) connector 24 corresponding POTS lines via RJ-21 (Telco-50) connector Built-in POTS splitter for each VDSL port Link to 5201V-BM,... | |
| Features VDSL Interface 8 x RJ-11 connectors for VDSL2 connection 8 x RJ-11 connectors for telephone/ POTS connection Built-in POTS splitter for each VDSL port Auto-speed function for VDSL2 link... | |
| 16 or 24-port 10/100TX Ethernet Switches | |
| 8-port 10/100FE + 1-port GE Ethernet Switches | |
| DATA CONNECT ANS208 has 8 Ethernet Switching ports that support 10/100Base-T, with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8 workstations and automatically switches the transmission... | |
| FEATURES SPS-2HS is a 2-port FRAD/PAD and multiprotocol packet switch intended for small remote branch offices. Typical applications include: access for the small office in a multi-protocol environment / protocol... | |
| FEATURES SPS-3HS is a 3-port FRAD/PAD and multiprotocol packet switch intended for small remote branch offices. Typical applications include: access for the small office in a multi-protocol environment/protocol converter (see... | |
| FEATURES SPS-3S is a 3-port FRAD/PAD and multiprotocol packet switch intended for the remote branch office. The device supports aggregated data rate of up to 2 Mbps. Typical applications include:... | |
| FEATURES SPS-6 and SPS-12 are multiprotocol packet switches with six or twelve ports respectively. They are intended for the remote branch office. Every three ports support aggregated data rate of... | |
| Features • Personal Switch™, provides up to eight 10/100 switched RJ-45 ports, for servers or for users • P80F models provide a 100Mb fiber backbone port built in, no media... | |
| FEATURES FPS-8 is a fast multiprotocol packet switch, intended for the regional/central office environment. Each of its eight ports can be configured for any of the supported protocols and operate... | |
| Features • High port density, with 40 ports in a 1U rackmount package, LEDs in front, connectors in rear • NEBS compliant - 48VDC, dual-source optional • 40 switched ports,... | |
| Features • Managed Ethernet Switch with mixed media port types, for mounting in 19”or ETSI or 23” Telco racks with front-to rear fan cooling • Provides 2 modular slots for... | |
| High Performance Ethernet over VDSL Solution The Data Connect 2178HSEPE is a High Speed Ethernet and POTS Extender with high performance. It is designed based on two core networking technology,... | |
| NetVanta 7100 1200796E1 is a complete IP telephony and data networking solution for business locations up to 50 employees. This all-in-one platform includes an IP PBX, voicemail, full-featured IP router,... | |
| Perfectly Designed for FTTx Last Mile Applications The Data Connect 5224V-DSGSFP series is telecom-level high performance VDSL2 IP DSLAM (Digital Subscriber Line Access Multiplexer) with 24-Port VDSL2, 2-Port Gigabit TP... | |
| ANS206-FT 4 10/100 ports + 2 100 Base-FX fiber-ST ANS206-MM 4 10/100 ports + 2 100 Base-FX fiber-Multimode SC ANS206-SM 4 10/100 ports + 2 100 Base-FX fiber-Single mode SC... | |
| ANS208G-Metal+Din 8 10/100/1000 Metal Case The Data Connect ANS208-Metal has 8 Ethernet Switching ports that support 10/100Base-T(X), with a 10/100M auto-negotiation feature and auto MDI/MDIX function. It can connect 8... | |
| Data Connect ANS205-WP Ethernet Switches are designed for use in industrial waterproof/harsh environments. The rugged packaging and IP67 connectors guarantee a total protection that can withstand a variety of extreme... | |
| EtherWan EX1605B/BF1 | |
| EtherWan EX1605PB/PBF1 | |
| EtherWan EX1605PE | |
| EtherWan EX1608SF | |
| EtherWan EX1616G4M | |
| EtherWan EX1616W | |
| EtherWan EX1624G4M | |
| EtherWan EX1808C | |
| EtherWan EX2224S | |
| EtherWan EX3224S | |
| EtherWan EX3224SF | |
| EtherWan EX35000 | |
| EtherWan EX42000 | |
| EtherWan EX43000 | |
| EtherWan EX45000 | |
| ETHERWAN EX62000 | |
| ETHERWAN EX72000 | |
| ETHERWAN EX9200 | |
| ETHERWAN EX9224S | |
| ETHERWAN EX9224SF | |
| EtherWan EX93000 | |
| EtherWan EX94000 | |
| EtherWan EX95000 | |
| ETHERWAN EX9808C | |
| EtherWan XM3017M | |
| Garrett Magnum 6K16V Magnum 6K16V Managed Fiber Switch, base unit, for vertical mounting. May be configured with a variety of 10/100/1000 Mb fiber and copper port connector types via selection... | |
| Patton's Model 3324 VDSL Access Concentrator provides a simple and efficient method of delivering voice and high speed data services over existing copper infrastructure. The Model 3324 employs VDSL (very... | |
| The 9135G Gigabit Two-port EdgeAccess® Switch is a 1000BASE-LX compliant Ethernet device that supports native Ethernet LAN Extension circuits. It is designed to provide a smooth transition through its hot-swappable... | |
| The Data Connect ANS-205GigE is 5-port unmanaged gigabit switches that support 10/100/1000 Base-T, with a 10/100/1000M auto-negotiation feature and auto MDI/MDIX function. It can connect 5 workstations and automatically switches... | |
| The Data Connect ANS205-PSE is a 5-port unmanaged PoE (Power-over-Ethernet ) Industrial Ethernet switch, it supports 4 PoE ports which are classified as power source equipments (PSE).The Data Connect ANS205-PSE... | |
| The Data Connect MNS205-FT is a 5-Port Industrial Ethernet Real-Time Redundant Ring Switch with 2-Port Fiber (ST Connector; Multi-mode) that secures data transmission by using fiber optics transmission to provide... | |
| The EtherWAN EX9600 series, managed, Ethernet switches are designed to operate in the harsh environments at the edge of the network. The EtherWAN EX9600 functions at temperatures ranging from -40°C... | |
| The Model 9135 Two-port EdgeAccess® Switch is a 100BASE-TX/FX compliant Fast Ethernet device that supports native 10Mbps and 100Mbps, Ethernet LAN Extension circuits. It is designed to provide a smooth... | |
| The NetVanta 1000 Series is a family of integrated switch - router platforms and standalone managed Fast Ethernet switches. This series features four unique all-in-one network access platforms that combine... | |
| The NetVanta 1000 Series of managed Ethernet switches is designed for cost-effective Local Area Network (LAN) switching. This scalable, full-featured product line is suitable for networks requiring LAN interconnectivity or... | |
| The NetVanta 1234 is a fully managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by... | |
| The NetVanta 1234 is a fully managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications by... | |
| The NetVanta 1234 with PoE is a managed, Layer 2, 24-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications... | |
| The NetVanta 1238 with PoE is a managed, Layer 2, 48-port Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for VoIP applications... | |
| The NetVanta 1534 is a managed, 26-port, Layer 2, Gigabit Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for higher-bandwidth VoIP applications,... | |
| The NetVanta 1534 PoE is a managed, 26-port, Layer 2, Gigabit Ethernet switch designed for fast, secure, cost-effective LAN switching. This scalable, full-featured business-class switch is perfect for higher bandwidth... | |
| The The 9135E Two-port EdgeAccess® Switch is an IEEE compliant Ethernet termination device ideal for terminating 10M, 100M, and Gigabit Ethernet LAN Extension circuits. It is designed to provide a... | |
| When Ethernet LAN switches need to move out of temperature controlled friendly offices and into harsh environments with inhospitably high or low temperatures, the HS8000 Managed Switch is the solution. |