Data Connect Enterprise, Inc. Modem Router 5204V-MR VDSL2

Description
Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-MR is a single VDSL2 port Modem Router equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect 5204V-MR supports the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-MR can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-MR also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-MR also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-MR also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications. Features Compliant with ITU-T G.993.2 VDSL2 Standard VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Supports Back-to-back application Annex A, Annex B, Annex C supported US0 Supported OLR Supported Ethernet packets over VDSL2 Ethernet packets over VDSL2 Integrated 4-port Ethernet Switch DIP settings for RT/COT Benefits Standard-compliant to ITU-T G.993.2 The Data Connect 5204V-MR complies with the international standards and interoperates with major/open chipsets. It supports different profiles (8a, 8b, 8c, 8d, 12a, 12b, 17a and 30a); different band plans (997, 998, and proprietary) and different annex types (Annex A, Annex B, and Annex C), by factory settings to fit into different requirements. Benefit from the latest chip design technology, The Data Connect 5204V-MR consumes less power (less than 2 watt per VDSL2 port) and has shorter training time to make device up and running. Long Reach Ethernet (LRE): Back-to back Applications In addition to using one the Data Connect 5204V-MR to connect to ISP/Telco’s DSLAM for accessing Internet or video services, users can utilize a pair of the Data Connect 5204V-MR for back-to-back applications. Theoretically the maximum length for Ethernet cable is within 100 meters. With two Modem Routers users can have 100/100Mbps connectivity over a twisted pair phone line up to 200meter longer. This Capability can help users to bridge two distinct LAN segments in longer distance or have to surveillance service a little farther over existing twisted-pair phone cable. Easy Installation The Data Connect 5204V-MR is easy to use. Simply connected the hardware interfaces without the need for complicated configuration efforts, the device will synchronizes with VDSL2 DSLAM (VTU-O) in auto-negotiated mode and allow users to access the Internet or watch IPTV instantly.
Description
Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-MR is a single VDSL2 port Modem Router equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect 5204V-MR supports the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-MR can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-MR also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-MR also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-MR also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications. Features Compliant with ITU-T G.993.2 VDSL2 Standard VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Supports Back-to-back application Annex A, Annex B, Annex C supported US0 Supported OLR Supported Ethernet packets over VDSL2 Ethernet packets over VDSL2 Integrated 4-port Ethernet Switch DIP settings for RT/COT Benefits Standard-compliant to ITU-T G.993.2 The Data Connect 5204V-MR complies with the international standards and interoperates with major/open chipsets. It supports different profiles (8a, 8b, 8c, 8d, 12a, 12b, 17a and 30a); different band plans (997, 998, and proprietary) and different annex types (Annex A, Annex B, and Annex C), by factory settings to fit into different requirements. Benefit from the latest chip design technology, The Data Connect 5204V-MR consumes less power (less than 2 watt per VDSL2 port) and has shorter training time to make device up and running. Long Reach Ethernet (LRE): Back-to back Applications In addition to using one the Data Connect 5204V-MR to connect to ISP/Telco’s DSLAM for accessing Internet or video services, users can utilize a pair of the Data Connect 5204V-MR for back-to-back applications. Theoretically the maximum length for Ethernet cable is within 100 meters. With two Modem Routers users can have 100/100Mbps connectivity over a twisted pair phone line up to 200meter longer. This Capability can help users to bridge two distinct LAN segments in longer distance or have to surveillance service a little farther over existing twisted-pair phone cable. Easy Installation The Data Connect 5204V-MR is easy to use. Simply connected the hardware interfaces without the need for complicated configuration efforts, the device will synchronizes with VDSL2 DSLAM (VTU-O) in auto-negotiated mode and allow users to access the Internet or watch IPTV instantly.

Suppliers

Company
Product
Description
Supplier Links
Modem Router 5204V-MR VDSL2
Very High-speed Connectivity for Internet Access and IPTV Service The Data Connect 5204V-MR is a single VDSL2 port Modem Router equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect 5204V-MR supports the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-MR can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-MR also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-MR also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-MR also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications. Features Compliant with ITU-T G.993.2 VDSL2 Standard VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a Band Plan 997 and 998 supported Supports Back-to-back application Annex A, Annex B, Annex C supported US0 Supported OLR Supported Ethernet packets over VDSL2 Ethernet packets over VDSL2 Integrated 4-port Ethernet Switch DIP settings for RT/COT Benefits Standard-compliant to ITU-T G.993.2 The Data Connect 5204V-MR complies with the international standards and interoperates with major/open chipsets. It supports different profiles (8a, 8b, 8c, 8d, 12a, 12b, 17a and 30a); different band plans (997, 998, and proprietary) and different annex types (Annex A, Annex B, and Annex C), by factory settings to fit into different requirements. Benefit from the latest chip design technology, The Data Connect 5204V-MR consumes less power (less than 2 watt per VDSL2 port) and has shorter training time to make device up and running. Long Reach Ethernet (LRE): Back-to back Applications In addition to using one the Data Connect 5204V-MR to connect to ISP/Telco’s DSLAM for accessing Internet or video services, users can utilize a pair of the Data Connect 5204V-MR for back-to-back applications. Theoretically the maximum length for Ethernet cable is within 100 meters. With two Modem Routers users can have 100/100Mbps connectivity over a twisted pair phone line up to 200meter longer. This Capability can help users to bridge two distinct LAN segments in longer distance or have to surveillance service a little farther over existing twisted-pair phone cable. Easy Installation The Data Connect 5204V-MR is easy to use. Simply connected the hardware interfaces without the need for complicated configuration efforts, the device will synchronizes with VDSL2 DSLAM (VTU-O) in auto-negotiated mode and allow users to access the Internet or watch IPTV instantly.

Very High-speed Connectivity for Internet Access and IPTV Service
The Data Connect 5204V-MR is a single VDSL2 port Modem Router equipped with four Ethernet ports by embedded 10/100Mbps Ethernet Switch. Compliant with ITU-T G.993.2 VDSL2 standard, the Data Connect 5204V-MR supports the highest rate of up to 100Mbps/100Mbps in VDSL2 Profile (30a) with a 6-band solution. Since VDSL2 has the characteristic of faster rates over shorter distances, the ideal architecture for Telecoms is to use fiber optic lines as the backbone and a VDSL2 line as the last mile into the home or office. VDSL2 operates over copper wires so that telecom operators can provide bundled services to end-users similar to those that cable operators offer. With outstanding throughput, the Data Connect 5204V-MR can complement a fiber network to offer the best solution for delivering IPTV or home entertainment services. The Data Connect 5204V-MR also supports both central office (CO) and customer-premises Ethernet packets between VDSL2 port and the Ethernet ports, the Data Connect 5204V-MR also supports both central office (CO) and customer-premises equipment (CPE) modes for back-to-back applications. Besides forwarding Ethernet packet between VDSL2 port and Ethernet ports, The Data Connect 5204V-MR also provides Hardware IGMP snooping for IGMP v1/v2 to facilitate IPTV service without interfering with other applications.

Features

  • Compliant with ITU-T G.993.2 VDSL2 Standard
  • VDSL2 Profiles: 8a/b/c/d, 12a/b, 17a, 30a
  • Band Plan 997 and 998 supported
  • Supports Back-to-back application
  • Annex A, Annex B, Annex C supported
  • US0 Supported
  • OLR Supported Ethernet packets over VDSL2
  • Ethernet packets over VDSL2
  • Integrated 4-port Ethernet Switch
  • DIP settings for RT/COT

Benefits

Standard-compliant to ITU-T G.993.2 The Data Connect 5204V-MR complies with the international standards and interoperates with major/open chipsets. It supports different profiles (8a, 8b, 8c, 8d, 12a, 12b, 17a and 30a); different band plans (997, 998, and proprietary) and different annex types (Annex A, Annex B, and Annex C), by factory settings to fit into different requirements. Benefit from the latest chip design technology, The Data Connect 5204V-MR consumes less power (less than 2 watt per VDSL2 port) and has shorter training time to make device up and running.

Long Reach Ethernet (LRE): Back-to back Applications In addition to using one the Data Connect 5204V-MR to connect to ISP/Telco’s DSLAM for accessing Internet or video services, users can utilize a pair of the Data Connect 5204V-MR for back-to-back applications. Theoretically the maximum length for Ethernet cable is within 100 meters. With two Modem Routers users can have 100/100Mbps connectivity over a twisted pair phone line up to 200meter longer. This Capability can help users to bridge two distinct LAN segments in longer distance or have to surveillance service a little farther over existing twisted-pair phone cable.

Easy Installation The Data Connect 5204V-MR is easy to use. Simply connected the hardware interfaces without the need for complicated configuration efforts, the device will synchronizes with VDSL2 DSLAM (VTU-O) in auto-negotiated mode and allow users to access the Internet or watch IPTV instantly.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5204V-MR VDSL2
Product Name Modem Router
Network Equipment Router
Unlock Full Specs
to access all available technical data

Similar Products

Standard Unmanaged - 852-102 - WAGO
Specs
Network Equipment Switch
View Details
4 suppliers
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
2 Gbit Optical Receiver SFP, 850nm, MM - 1-G091 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details