Data Connect Enterprise, Inc. Datasheets for Network Multiplexers
Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block.
Network Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| Features VDSL Interface 24 Full duplex VDSL links via RJ-21 (Telco-50) connector 24 corresponding POTS lines via RJ-21 (Telco-50) connector Built-in POTS splitter for each VDSL port Link to 5201V-BM,... | |
| ■ One GR-253 compliant OC-3 port, three DS3 ports ■ 1+1 optical and 1:1 electrical protection, 1+1 SONET Automatic Protection Switch (APS) ■ Interoperable with industrystandard SONET multiplexers ■ Two... | |
| FEATURES • Optimux-1550 multiplexes four E1 or T1 channels over an STM-1/OC-3 fiber optic link • Operates with various fiber interfaces: Multimode fiber Single mode fiber Single mode over single... | |
| FEATURES The STM-2 is a miniature statistical multiplexer, multiplexing two asynchronous channels onto a single synchronous composite link, at data rates up to 19.2 kbps. Error-free, end-to-end performance is provided... | |
| FEATURES Low cost transport of broadband traffic Saves the cost of conversion equipment Higher speeds, extended distance More secure data transmissions Bridge the Gap between E1/T1 and E3/T3 with Ethernet... | |
| FEATURES Flexible Integrating Access Device (IAD) for deployment of multiple services at customer location Integrates data, voice/fax and video traffic over up to 4 full E1 or 5 full T1... | |
| FEATURES IMX-2 is an inverse multiplexer that splits a data channel between a leased line and an ISDN switched circuit connection, according to mode of operation, line availability and traffic... | |
| FEATURES Inverse multiplexing of a standard E1 frame on two T1 links Complies with: ITU Rec. G.703, G.704, AT&T TR-62411, TR-54019, ANSI T1.403 AT&T ACCUNET Fractional T45 Service Several timing... | |
| FEATURES Megaplex-2100H is a flexible E1/T1 multiplexer which facilitates the integration of multiple dedicated data, Frame Relay data, voice, ISDN, video and LAN channels onto TDM (Time Division Multiplexing), Frame... | |
| FEATURES Megaplex-2200 is a flexible integrated modular multiplexer, supporting up to 120 n x 64 kbps channels. PSTN, ISDN, and data services are supported, either directly, or via built-in IDSL... | |
| FEATURES Modular integrating access multiplexer for data, voice, fax and LAN Advanced voice compression techniques maximize utilization of main link bandwidth and provide high quality low bit rate voice... | |
| FEATURES Multiplex statistically 8, 16 or 24 async channels onto a single sync link Asynchronous channel data rates up to 19.2 kbps Composite link data rate up to 64 kbps... | |
| FEATURES Optimux-4E1 is a multiplexer combining up to four E1 channels over a single coax or fiber optic E2 link. A pair of Optimux-4E1 units offers simple and low-cost connectivity... | |
| FEATURES SDH transmission solution for access networks, expands local loops to 60 km/37 miles Low power consumption and high reliability optimized for installation in outdoor cabinets Flexible configuration as an... | |
| FEATURES Supports a combination of T1 and E1 channels Multiplexes up to 28 T1 or 21 E1 channels into a T3 data stream Transmission over coax or fiber optic cable... | |
| FEATURES The IMX-4E1 Inverse Multiplexer enables splitting and transmitting a high speed data channel of up to 7.68 Mbps, over up to four E1 links. IMX-4E1 spans the bandwidth gap... | |
| FEATURES The IMX-4T1 Inverse Multiplexer enables splitting and transmitting a high speed data channel of up to 5.888 Mbps, over up to four T1 links. IMX-4T1 spans the bandwidth gap... | |
| FEATURES The IMX-64 inverse multiplexer supports up to six network channels (via three or four physical network ports) and one or two data ports. IMX-64 splits the bandwidth of its... | |
| FEATURES The IMX-6L inverse multiplexer splits a high speed data channel over two to six 64 kbps channels to support applications such as LAN internetworking and video conferencing. IMX-6L operates... | |
| FEATURES The Optimux-4T1 is a multiplexer combining up to four T1 channels over a single fiber optic link. A pair of Optimux-4T1 units offer simple and low-cost connectivity for four... | |
| FEATURES The STM-4 Statistical Multiplexer, multiplexes 4 asynchronous channels at data rates of 300 to 19,200 bps, onto a single synchronous composite link. An external clock enables the composite link... | |
| FEATURES TDM multiplexer with built-in modem FLM-1: up to 12 async subchannels FLM-2: up to 12 sync/async subchannels Subchannel data rates up to 38.4 kbps Fibre optic or twisted pair... | |
| FEATURES FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used... | |
| FEATURES Integrates voice/fax and data for transmission via a dial-up modem or a digital link Adaptive bandwidth allocation optimizes bandwidth utilization One or two compressed voice/fax channels plus one synchronous... | |
| FEATURES The FCD-24 is an Integrating Multiplexer for E1 and Fractional E1 services. Two or four synchronous data channels and one E1 sub-link can be connected over the public E1... | |
| As with all ADTRAN products, the MX2800 series offers comprehensive management and configuration options. Carriers exploring ways to maximize their copper investment and efficiently consolidate their services will find that... | |
| The 3028 Turbo provides high performance, easy installation and operation, and full compatibility with the DCX® multiplexer series. With the 3028 Turbo you can diagnose problems, check traffic statistics, review... | |
| The 3042 is a Full Duplex, RS-232, Two Channel, Time Division Multiplexer with an independent switch selectable V.14/V.22 compliant Asynchronous to Synchronous Interface adapter on Sub-Channel 1. The 3042 provides... | |
| The Canoga Perkins Model 3240M Fiber Optic Multiplexer is the most versatile and dependable multiplexer on the market today. No other product of its kind can compare with the 3240M... | |
| The Data Quadfiber-E is a 1U half 19” standalone or rack mountable E1 Extender featuring a point-to-point multiplexer for 4*E1 or 4*T1 (selectable) transmissions over single fiber optic link. Its... | |
| The Model 2616RC TDM-Digital Access Concentrator (T-DAC) card provides affordable, high density access concentration and cross connection of DS0 time slots for most network applications. Patton combines 4, 8, 12,... | |
| The Model 2888 Four-Port T1/E1 Multi-Megabit Inverse Multiplexer provides point-to-point high-bandwidth Ethernet/IP connectivity over bonded T1/E1 circuits. Dual 10/100/1000 Ethernet ports ensure easy connection to any LAN infrastructure. In order... | |
| The Model 3022 MicroStat™ and Model 3032 MicroStat II™ are miniature, two-port statistical multiplexers that let four asynchronous RS-232 devices communicate over a single modem link. Using specialized circuitry to... | |
| The Model 3196RC iDSL TDM-Digital Access Concentrator, or iDSL T-DAC provides affordable first-mile access concentration for virtually any low speed network application. Leverage low cost iDSL technology to offer the... | |
| The Model CMX-808 and Model CMX-320 are cost effective Fiber Optic Multiplrxers for EIA-232 asynchronous applications. The Model CMX-808 provides for eight channels of operation that can also be doubled... | |
| The Patton Model 305X Series limited distance multiplexers combine two functions into one handy product. First, each Model 305X Series unit is a time division multiplexer (TDM), multiplexing 4, 6... | |
| The Patton T1/E1 Digital Cross Connect (DACS) series of products makes cross-connection applications simple and affordable, and most importantly, by offering models with 4, 8, and 16 T1/E1 ports, a... | |
| This Data Connect T1 Channel Bank acts as a T1 mux, converting 24 digital channels to 24 analog channels. This cost-effective T1 channel bank comes with a 5 year warranty,... | |
| To maximize fiber efficiency, Canoga Perkins introduces the passive OADM, Optical Add/Drop Multiplexer, product line. Canoga Perkins offers two types of OADMs: Drop and Continue or Drop and Insert. The... | |
| The Model 3240S is a managed T1/E1 Fiber Optic Multiplexer designed for maximum network uptime and control. The 3240S extends G.703 compliant T1 and E1 circuits over fiber in point-to-point... | |
| High capacity at low cost Plug-and-play operability reduces the need for advanced technical training and saves on installation and support time Cuts leased circuit costs and saves on costly ports... | |
| Fiber Optic Extension Features: SMPTE 259M and 305M Extension 143Mbps, 177Mbps, 270Mbps and 360Mbps supported Multimode and Single Mode Fiber Support Distances over 100Km Up to 30 SDI Extenders in... | |
| SDH transmission solution for access networks, expanding local loops to 60 km / 37 miles Digital cross-connection for up to 960 timeslots on copper, fiber or HDSL links Programmable DS0... |