Data Connect Enterprise, Inc. Single Port ADSL2/2+ Bridge Modem 5201A-MR

Description
The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or other Ethernet device to enable internet connectivity instantly. It is fully compliant with ADSL, ADSL2, ADSL2+ Annex M and RE-ADSL2/2+ specifications. This rate-adaptive solution is especially designed for enterprise, telecommuters, home or SOHO users, supporting ADSL2/2+ downstream and upstream data rates up to 24Mbps and 2.5Mbps. Features Compliant to the most updated ADSL2/2+ standards Support ADSL2+ downstream data rate of up to 24Mbps ATM Layer with Traffic Shaping QoS support Supports UPnP function (instant Plug & Play) Embedded Firewall (SPI) feature for data communication Support up to 8 PVCs Support IP / Bridging Filtering functionality RFC 1483 Bridge / Routing over ATM over ADSL PPPoE and PPPoA Routing ATM over ADSL Hardware Reset button for fast default setting recovery Web-based Management, Configuration and Firmware Upgrade Interoperable with all major DSLAMs Ideal for SOHO and Home User Quick fine for most popular VPI/VCI setting
Description
The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or other Ethernet device to enable internet connectivity instantly. It is fully compliant with ADSL, ADSL2, ADSL2+ Annex M and RE-ADSL2/2+ specifications. This rate-adaptive solution is especially designed for enterprise, telecommuters, home or SOHO users, supporting ADSL2/2+ downstream and upstream data rates up to 24Mbps and 2.5Mbps. Features Compliant to the most updated ADSL2/2+ standards Support ADSL2+ downstream data rate of up to 24Mbps ATM Layer with Traffic Shaping QoS support Supports UPnP function (instant Plug & Play) Embedded Firewall (SPI) feature for data communication Support up to 8 PVCs Support IP / Bridging Filtering functionality RFC 1483 Bridge / Routing over ATM over ADSL PPPoE and PPPoA Routing ATM over ADSL Hardware Reset button for fast default setting recovery Web-based Management, Configuration and Firmware Upgrade Interoperable with all major DSLAMs Ideal for SOHO and Home User Quick fine for most popular VPI/VCI setting

Suppliers

Company
Product
Description
Supplier Links
Single Port ADSL2/2+ Bridge Modem - 5201A-MR - Data Connect Enterprise, Inc.
Olney, MD, USA
Single Port ADSL2/2+ Bridge Modem
5201A-MR
Single Port ADSL2/2+ Bridge Modem 5201A-MR
The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or other Ethernet device to enable internet connectivity instantly. It is fully compliant with ADSL, ADSL2, ADSL2+ Annex M and RE-ADSL2/2+ specifications. This rate-adaptive solution is especially designed for enterprise, telecommuters, home or SOHO users, supporting ADSL2/2+ downstream and upstream data rates up to 24Mbps and 2.5Mbps. Features Compliant to the most updated ADSL2/2+ standards Support ADSL2+ downstream data rate of up to 24Mbps ATM Layer with Traffic Shaping QoS support Supports UPnP function (instant Plug & Play) Embedded Firewall (SPI) feature for data communication Support up to 8 PVCs Support IP / Bridging Filtering functionality RFC 1483 Bridge / Routing over ATM over ADSL PPPoE and PPPoA Routing ATM over ADSL Hardware Reset button for fast default setting recovery Web-based Management, Configuration and Firmware Upgrade Interoperable with all major DSLAMs Ideal for SOHO and Home User Quick fine for most popular VPI/VCI setting

The Data 5201A-MR single port Ethernet ADSL2/2+ Modem Router connects an “Always-On” high speed Asymmetric Digital Subscriber Line (ADSL) connection, to one 10/100Base-T Ethernet port connection for a PC or other Ethernet device to enable internet connectivity instantly.

It is fully compliant with ADSL, ADSL2, ADSL2+ Annex M and RE-ADSL2/2+ specifications. This rate-adaptive solution is especially designed for enterprise, telecommuters, home or SOHO users, supporting ADSL2/2+ downstream and upstream data rates up to 24Mbps and 2.5Mbps.

Features

  • Compliant to the most updated ADSL2/2+ standards
  • Support ADSL2+ downstream data rate of up to 24Mbps
  • ATM Layer with Traffic Shaping QoS support
  • Supports UPnP function (instant Plug & Play)
  • Embedded Firewall (SPI) feature for data communication
  • Support up to 8 PVCs
  • Support IP / Bridging Filtering functionality
  • RFC 1483 Bridge / Routing over ATM over ADSL
  • PPPoE and PPPoA Routing ATM over ADSL
  • Hardware Reset button for fast default setting recovery
  • Web-based Management, Configuration and Firmware Upgrade
  • Interoperable with all major DSLAMs
  • Ideal for SOHO and Home User Quick fine for most popular VPI/VCI setting
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5201A-MR
Product Name Single Port ADSL2/2+ Bridge Modem
Network Equipment Router; Bridge
Area Network Type LAN Capable
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - BB-ERT310-ND - DigiKey
Specs
Network Equipment Router
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details