Data Connect Enterprise, Inc. Datasheets for Network Modems
Network modems (modulators-demodulators) are devices or programs that allow computers to transmit data over telephone lines. They convert digital computer data to analog sound waves and then demodulate the carrier signals to decode the transmitted information.
Network Modems: Learn more
| Product Name | Notes |
|---|---|
| FEATURES SRM-5SX and SRM-6SX, Synchronous 2-wire Short Range Modems, are used for local data distribution, connecting full duplex synchronous terminals to computers. A pair of modems ensures integrity of data... | |
| FEATURES The SRM-5AC, Asynchronous Short Range Modem, is used for local data distribution, connecting full or half duplex asynchronous DTEs to DTEs operating over unconditioned 4-wire lines (two twisted pairs). | |
| FEATURES The SRM-5SC and SRM-6SC, Synchronous Short Range Modems, are used for local data distribution, connecting full or half duplex synchronous DTEs or controllers to computers. A pair of modems... | |
| FEATURES The SRM-6DC, Asynchronous Short Range Modem, is used for local data distribution, connecting asynchronous DTEs to other DTE devices. SRM-6DC operates full or half duplex over 4-wire, or half... | |
| FEATURES The SRM-6S and SRM-5S, Synchronous Short Range Modems, are used for local data distribution, connecting full duplex synchronous DTEs to DTEs or controllers. A pair of modems ensures integrity... | |
| FEATURES The SRM-8, Miniature Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex sync/async V.24 digital devices over unconditioned 4-wire dedicated lines (twisted pair). | |
| FEATURES The SRM-8H, High Speed Short Range Modem, is used for local data distribution, connecting full duplex Sync or Async DTEs, computers or controllers over unconditioned 4-wire dedicated lines. SRM-8H... | |
| FEATURES SRM-5TX and SRM-6TX, Asynchronous 2-wire Short Range Modems, are used for local data distribution, connecting asynchronous V.24 digital equipment. The modems operate full duplex over existing 2-wire single twisted... | |
| FEATURES The miniature SRM-6AV 4-wire, high speed, short range modem connects full duplex asynchronous DTEs over two twisted pairs. Operating at data rates up to 115.2 kbps, SRM-6AV has a... | |
| FEATURES The SRM-8V, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to computers over unconditioned 4-wire lines. SRM-8V operates at data... | |
| The Data Connect IG202T-R38 is a Bell 202 frequency shift keyed (FSK) and quadrature amplitude modulation (QAM) modem for asynchronous and synchronous data transmission in 300-3400 Hz voice band. It... | |
| Bell 202T continues to be the standard of choice in many utility and industrial multi-drop data communication applications. The Data Connect Enterprise MIU202T can be powered from a wide range... | |
| Combining standards-based ITU/ETSI G.SHDSL transmission with high speed Ethernet bridging, the Patton Model 3231 managed NTUs are perfect for bandwidth intensive applications such as LAN-to-LAN extension, multimedia services, and connectivity... | |
| Data Connect FastPoll DSP9612The Data Connect FastPoll DSP9612 is a triple mode, full-featured 9600 QAM Fast Poll, ITU V.23 and Bell 202T leased line or private wire modem with the... | |
| Features & Benefits img.rightmargin { border: 0px none ; float: right; margin-left: 1ex; margin-top: 0.2ex; margin-bottom: 0.2ex; } Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to... | |
| Features & Benefits Fully Compliant with the EIA/TIA-561 Interface Standard Connects Directly to CPUs, Terminal Servers or Other Devices with TIA-561 Ports Features all the Performance Capabilities of the Model... | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST1442E-003-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST1442E-103-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For Data center and remote network applications that require low-speed connections, the Data Connect ST2400E-030-4 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For Data center and remote network applications that require low-speed connections, the Data Connect ST2400E-330-4 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST3342E-003-2 commercial modem incorporate the latest advances in modem design to deliver efficient and reliable performance. | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST3342E-003-4 commercial modem incorporate the latest advances in modem design to deliver efficient and reliable performance. | |
| For data center and remote network applications that require low-speed connections, the Data Connect ST3342E-208-4 commercial modem incorporate the latest advances in modem design to deliver efficient and reliable performance. | |
| For data center and remote network applications that require Schweitzer applications, the Data Connect ST1442E-503-2 modem incorporates the latest advances in modem design to deliver efficient and reliable performance. The... | |
| For industrial networks, data centers and remote management application that require high-speed connections, the Data Connect ST3342LP family of wire line data modems incorporates the latest advances in modem design... | |
| For industrial networks, data centers and remote management application that require high-speed connections, the Data Connect V.3600LP family of wire line data modems incorporates the latest advances in modem design... | |
| For years, the Bell 202 modem has delivered reliable low speed multi-point communications. Today, this device still enjoys great popularity due to its ability to communicate under adverse conditions. The... | |
| Industry leader for extremely robust and reliable license-free transfer, the Data Connect SWM910A provides up to 115kbps serial communications over distances up to 60 mile (100km). Flexible configuration options allow... | |
| Our miniature rack cards have a unique design: front function cards and rear interface cards that connect together on a midplane power bus. This configuration allows interface cables to remain... | |
| Patton’s Model 1053AS is a long-range powered, digital modem that operates synchronously or asynchronously at full duplex over a single twisted pair. The Model 1053A utilizes 2B1Q modulation for superior... | |
| Remote access modem offer significant cost savings and reduce network downtimes by eliminating the need to dispatch personnel to remote sites to reconfigure alarm and control systems, phone switches, diagnostic... | |
| The Data Connect Cellular Data Link 900, CDL900, is a self-contained unit that uses Advanced Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used... | |
| The Data Connect Cellular Module 900 is an OEM module that uses the Advance Mobile Phone System (AMPS) cellular network for data transmission. AMPS is the cellular system used in... | |
| The Data Connect High Speed Serial Fiber Modem is a fiber modem for V.35, RS232, and RS530, X.21 or RS449 High-Speed (2.048Mbps) synchronous or low speed synchronous and asynchronous data... | |
| The Data Connect low speed IGV23 Industrial Grade ITU-V23 modem is designed and manufactured for rugged industrial communication networks. The IGV23 delivers cost effective and reliable 1200bps asynchronous solutions for... | |
| The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A... | |
| The Data Connect V3600 is a series of high performance, synchronous and asynchronous, full-duplex, multi-standard standalone or rack-mounted modems. It is designed for use on 2-wire dial-up and 2/4- wire... | |
| The Model 1000R is an Async, Modular Modem for RS-232 devices with a 10-Pin RJ-45 interface. | |
| The Model 1000RC async short range modem supports distances up to 17 miles (27.4 km) on 19 AWG at 1200 bps over two unconditioned twisted pairs. Operating at data rates... | |
| The Model 1003 Async., 2-Wire, Carrier Sense Short Range Modem combines the 2-wire capabilities of the Model 1002 with the carrier sense capabilities of the Model 1005. The result is... | |
| The Model 1010R EIA/TIA-561 Async Isolated Modular Modem is designed for RS-232 devices with a 10-pin RJ-45 Interface. | |
| The Model 1012ARC asynchronous short range modem rack card is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the... | |
| The Model 1012B asynchronous short range modem is ideal for multidrop environments or for applications requiring hardware control signals. Attaining DC isolation through custom-designed ferrite core transformers, the Model 1012B... | |
| The Model 1018 async short range modem is able to pass two discrete sets of handshaking signals: DTR & DCD are used to control the point-to-point session, while RTS & | |
| The Model 1020 & 1025 are our most basic self-powered, sync short range modems. Supporting data rates from 1.2 to 19.2 kbps, these units extend RS-232 communication up to 11... | |
| The Model 1030 synchronous, multipoint short range modem supports full clock options, hardware handshaking and selectable data rates to 19.2 Kbps. Capable of distances to 11 miles (17.7 Km) over... | |
| The Model 1035 high speed short range modem supports synchronous data rates of 32, 56 and 64 Kbps, and distances up to 6 miles/9.7Km (19 AWG at 32 kbps) over... | |
| The Model 1040 self-powered miniature short range modem packs the features of Patton's Model 1080 into a package that requires no AC power. Operating asynchronously or synchronously, the Model 1040... | |
| The Model 1045 KiloModem™ is Patton's most capable plug-in short haul modem to date. The Model 1045 supports both async and sync communication at switch selectable data rates of 32,... | |
| The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul... | |
| The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing... | |
| The Model 1065 Industrial Short Range Modem operates 2-wire (half duplex) or 4-wire (full orhalf duplex), in synchronous or asynchronous modes, over unconditioned telephone lines,supporting bit rates up to 64.0... | |
| The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is... | |
| The Model 1080A AC Powered, Universal Short Range Modem is the bread and butter of our RS-232 short haul line, and it's now tastier than ever! Recent improvements in the... | |
| The Model 2977 DialFire BRI RAS is the ultimate WAN adapter card for use with BRI lines. It is designed to work in a standard PCI 2.1 slot (5.0 or... | |
| The Model 3088 G.SHDSL RocketLink-G NTU is the perfect choice for users or service providers who need high-speed dedicated network connections and know what interface they want. Based on the... | |
| The Model 3120 Remote Access Server supports up to 120 digital ISDN or analog (V.110, V.92, V.90, K56Flex, V.34, etc.) modem connections in a single 1U high (1.75 in./4.45 cm)... | |
| The Patton 2960 RAS is an ideal solution for the established Internet Service Provider that is expanding into a new calling area. By integrating capabilities into our 2960 Remote Access... | |
| The Patton Model 1010B async, 4-wire, transformer isolated short range modem is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles (see tables... | |
| The Patton Model 1010RC async, 4-wire, transformer isolated short range modem rack card is the best choice for data-only RS-232 connections between buildings. Capable of distances up to 9.5 miles,... | |
| The Patton Model 1075 KiloModem II™ X.21 short range modem allows point-to-point connection of synchronous X.21 devices at distances to 7.1 miles/11.4 km (see table below). Supporting switch selectable data... | |
| The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates... | |
| The Patton Model 1225 ParaLink™ answers a common office complaint: Why can't we move our printer further away? Using surface mount technology, the interface-powered ParaLink converts parallel signals to serial... | |
| The Patton Model 2977 series of ISDN/analog adapters provides support for up to 60 ports in a single PCI slot, and is the ideal choice for a broad range of... | |
| The Patton Model 2996 Remote Access Server connects V.110, V.92, V.44, V.90, K56Flex, V.34+ and ISDN dial-up users to your network using a fully redundant, high-density package. The 2996 concentrates... | |
| The Patton RocketLink™ Model 3200 simplifies and provides cost effective network extension by utilizing pre-existing twisted pair infrastructure enables service providers to offer broadband or data backhaul services to businesses,... | |
| The SRM-9, Async/Sync Short Range Modem, is used for local data distribution, connecting full or half duplex Sync/Async DTEs to other DTEs over unconditioned 4-wire / 2-wire lines. SRM-9 operates... | |
| To service the growing need for efficient, reliable data communication in a harsh environment of utility substations and industrial facilities, has developed a 1200bps modem that can operate from various... | |
| To service the growing need for efficient, reliable data communication in a harsh environments of utility substation and industrial facilities, has developed a 14400bps modem that can operate from various... | |
| To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 14400bps modem that can operate from various AC/DC... | |
| To service the growing need for efficient, reliable data communication in harsh environments of utility substations and industrial facilities, has developed a 9600 Fast Poll Modem that can operate from... | |
| Features & Benefits Full Duplex Operation over Coax or a Single Twisted Pair Data Rates to 19,200 bps Range over 5 Miles (8 Km) Easy to Install, No Strapping Required... | |
| Multi-rate iDSL Select full-duplex symmetric data rates from 32 to 144 kbps. Multiple Fixed Interfaces Flexible interface options to choose from including V.35, X.21, Ethernet, and co-directional 64 Flexible Management... | |
| Point-to-Point or Multipoint Operation over 2 or 4 Wires Multidrop up to 50 Terminals Async. Data Rates to 115.2 Kbps Range to 9 Miles (14.5 Km) on 19 AWG at... | |
| Range to 17 Miles Data Rates to 19.2 kbps Carrier Sense Handshaking No AC Power or Batteries Needed Externally Accessible DCE/DTE Switch (Model 1005) FCC Approved-Part 15 Class A 600... | |
| Support async, point-to-point, RS-232, communication over two twisted pairs Designed to plug into DB-9 and DB-15 interfaces (respectfully) Compatable with the Patton Model 1000 |