Data Connect Enterprise, Inc. 4-Port Wireless ADSL VDSL Router 5204AV-MR

Description
Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps for downstream and upstream up to 50Mbps, the Data Connect 5204AV-MR/K data transfer rates and provides higher bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium business users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable. Advanced QoS for Triple Play Services The Inherent advanced QoS features of VDSL2 makes the Data Connect 5204AV-MR/K to be an idea access modem for service provider to deliver “triple play” multimedia services such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the services provided by cable and satellite operators. Besides, with the Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household. Operate Over Existing Copper Wires Telecom carriers can generate revenues by offering bundled by offering services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense. Features Compliant with VDSL, VDSL2 Technology Capability Fall back to ADSL2/2+ Standards 4-Port Ethernet Switch integrated Ultra-high Data Rate at Up to 100Mbps Advanced QoS for Triple Play Services Operate Over Existing Copper Wires
Description
Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps for downstream and upstream up to 50Mbps, the Data Connect 5204AV-MR/K data transfer rates and provides higher bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium business users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable. Advanced QoS for Triple Play Services The Inherent advanced QoS features of VDSL2 makes the Data Connect 5204AV-MR/K to be an idea access modem for service provider to deliver “triple play” multimedia services such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the services provided by cable and satellite operators. Besides, with the Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household. Operate Over Existing Copper Wires Telecom carriers can generate revenues by offering bundled by offering services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense. Features Compliant with VDSL, VDSL2 Technology Capability Fall back to ADSL2/2+ Standards 4-Port Ethernet Switch integrated Ultra-high Data Rate at Up to 100Mbps Advanced QoS for Triple Play Services Operate Over Existing Copper Wires

Suppliers

Company
Product
Description
Supplier Links
Olney, MD, USA
4-Port Wireless ADSL VDSL Router
5204AV-MR
4-Port Wireless ADSL VDSL Router 5204AV-MR
Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps for downstream and upstream up to 50Mbps, the Data Connect 5204AV-MR/K data transfer rates and provides higher bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium business users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable. Advanced QoS for Triple Play Services The Inherent advanced QoS features of VDSL2 makes the Data Connect 5204AV-MR/K to be an idea access modem for service provider to deliver “triple play” multimedia services such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the services provided by cable and satellite operators. Besides, with the Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household. Operate Over Existing Copper Wires Telecom carriers can generate revenues by offering bundled by offering services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense. Features Compliant with VDSL, VDSL2 Technology Capability Fall back to ADSL2/2+ Standards 4-Port Ethernet Switch integrated Ultra-high Data Rate at Up to 100Mbps Advanced QoS for Triple Play Services Operate Over Existing Copper Wires

Ultra-high Data Rate at Up to 100Mbps With up to 100Mbps for downstream and upstream up to 50Mbps, the Data Connect 5204AV-MR/K data transfer rates and provides higher bandwidth than traditional ADSL gateways. A higher bandwidth allows small to medium business users to enjoy quality symmetric and asymmetric applications and home users can enjoy smooth media-rich entertainment which was previously unavailable.

Advanced QoS for Triple Play Services The Inherent advanced QoS features of VDSL2 makes the Data Connect 5204AV-MR/K to be an idea access modem for service provider to deliver “triple play” multimedia services such as high-quality digital video streams, high-speed Internet access, and voice services which are competitive to the services provided by cable and satellite operators. Besides, with the Triple Play QoS, end users can enjoy the video-on-demand, on-line gaming, and E-learning with high-quality performance in the household.

Operate Over Existing Copper Wires Telecom carriers can generate revenues by offering bundled by offering services to successfully compete with what cable operators have to offer. A single network can be maintained to provide complete DSL services with minimal installation time and expense.

Features

  • Compliant with VDSL, VDSL2 Technology
  • Capability Fall back to ADSL2/2+ Standards
  • 4-Port Ethernet Switch integrated
  • Ultra-high Data Rate at Up to 100Mbps
  • Advanced QoS for Triple Play Services
  • Operate Over Existing Copper Wires
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 5204AV-MR
Product Name 4-Port Wireless ADSL VDSL Router
Network Equipment Router
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details