Data Connect Enterprise, Inc. AC Powered Asynchronous Short Range Modem Model 1050

Description
The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch. The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.
Description
The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch. The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.

Suppliers

Company
Product
Description
Supplier Links
AC Powered Asynchronous Short Range Modem - Model 1050 - Data Connect Enterprise, Inc.
Olney, MD, USA
AC Powered Asynchronous Short Range Modem
Model 1050
AC Powered Asynchronous Short Range Modem Model 1050
The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch. The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.

The Model 1050 AC Powered Asynchronous Short Range Modem is to our AC powered short haul line what the Model 1000 is to our interface powered line-a basic short haul at a great price! And the Model 1050 has the key features you need: optical isolation, a local loopback test mode, LED indicators and a DCE/DTE switch.

The Model 1050 supports asynchronous RS-232 data rates to 38.4 kbps. Distances of 7 miles (11.3 Km) are attainable over two 24 AWG twisted pair. Housed in an ultra-compact enclosure, the Model 1050 provides both an external RJ-11 jack and internal terminal block for line connection. On the RS-232 side, a female DB-25 is standard. The Model 1050 is designed for point-to-point applications, with one unit on each end of the line. However, the Model 1050 is also compatible with the Patton 1060 and 1226 short hauls.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number Model 1050
Product Name AC Powered Asynchronous Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details