GarrettCom, Inc. Personal Hubs DS80C and DS80F

Description
Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” port. • DS80C units provide six 10/ 100 dual-speed RJ-45 ports and two 10/100 full-duplex switched RJ-45 backbone ports. • Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type. • Comes with a durable metal enclosure, metal mounting clips, and an external power supply for either 115vac or 230vac power. Description Magnum DS80F Dual-Speed Personal Hubs provide the performance of a 100Mb switched fiber link upstream with the convenience of dualspeed 10/100 copper ports for workplace LAN connections, all in one compact unit about the size of a paperback book. Where “future-proof” fiber cabling is installed in the building infrastructure to a wall plate or jack in each office, lab, classroom or small workgroup area, the DS80F-series enables 10/100 copper-cable devices to be economically connected. No media converter is required. Designed for use in an individual’s multi-system office, or to support a small workgroup, a remote office or a classroom, the Magnum DS80F and DS80C are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. Flow control maximizes throughput across all ports. Top-mounted LEDs provide status information on each port. A DS80F Personal Hub has one full-duplex 100MB switched fiber port, one “N-way” switched RJ-45 port and six half-duplex 10/100 autonegotiating RJ-45 ports. While the switched fiber port is typically for a backbone connection, the switched RJ-45 port can be used at 100Mb FDX for a high-performance workplace server or to cascade to another DS80- series unit for expansion. The Magnum DS80Fs 100Mb FDX fiber port supports full distance fiber LAN cabling, and is typically connected to a rack-mount fiber switch (such as the Magnum Quad-Series Fiber Switches) in a wiring closet upstream. The fiber port is available with a multi-mode ST, SC, or MTRJ-type connector, or with a single-mode SC-type (to support either 20 or 40 kilometers). For applications where the fiber port is not needed, the DS80C model substitutes a second full-duplex copper port for the fiber port. The DS80-series Dual-Speed Personal Hubs include an external power supply unit for 115 or 230vac, a rugged metal case and metal mounting brackets suitable for wall mounting. The Magnum DS80-series Personal Hubs and the other high quality Magnum products are backed by a three-year warranty.
Description
Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” port. • DS80C units provide six 10/ 100 dual-speed RJ-45 ports and two 10/100 full-duplex switched RJ-45 backbone ports. • Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type. • Comes with a durable metal enclosure, metal mounting clips, and an external power supply for either 115vac or 230vac power. Description Magnum DS80F Dual-Speed Personal Hubs provide the performance of a 100Mb switched fiber link upstream with the convenience of dualspeed 10/100 copper ports for workplace LAN connections, all in one compact unit about the size of a paperback book. Where “future-proof” fiber cabling is installed in the building infrastructure to a wall plate or jack in each office, lab, classroom or small workgroup area, the DS80F-series enables 10/100 copper-cable devices to be economically connected. No media converter is required. Designed for use in an individual’s multi-system office, or to support a small workgroup, a remote office or a classroom, the Magnum DS80F and DS80C are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. Flow control maximizes throughput across all ports. Top-mounted LEDs provide status information on each port. A DS80F Personal Hub has one full-duplex 100MB switched fiber port, one “N-way” switched RJ-45 port and six half-duplex 10/100 autonegotiating RJ-45 ports. While the switched fiber port is typically for a backbone connection, the switched RJ-45 port can be used at 100Mb FDX for a high-performance workplace server or to cascade to another DS80- series unit for expansion. The Magnum DS80Fs 100Mb FDX fiber port supports full distance fiber LAN cabling, and is typically connected to a rack-mount fiber switch (such as the Magnum Quad-Series Fiber Switches) in a wiring closet upstream. The fiber port is available with a multi-mode ST, SC, or MTRJ-type connector, or with a single-mode SC-type (to support either 20 or 40 kilometers). For applications where the fiber port is not needed, the DS80C model substitutes a second full-duplex copper port for the fiber port. The DS80-series Dual-Speed Personal Hubs include an external power supply unit for 115 or 230vac, a rugged metal case and metal mounting brackets suitable for wall mounting. The Magnum DS80-series Personal Hubs and the other high quality Magnum products are backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Personal Hubs DS80C and DS80F
Features • DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” port. • DS80C units provide six 10/ 100 dual-speed RJ-45 ports and two 10/100 full-duplex switched RJ-45 backbone ports. • Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace • Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type. • Comes with a durable metal enclosure, metal mounting clips, and an external power supply for either 115vac or 230vac power. Description Magnum DS80F Dual-Speed Personal Hubs provide the performance of a 100Mb switched fiber link upstream with the convenience of dualspeed 10/100 copper ports for workplace LAN connections, all in one compact unit about the size of a paperback book. Where “future-proof” fiber cabling is installed in the building infrastructure to a wall plate or jack in each office, lab, classroom or small workgroup area, the DS80F-series enables 10/100 copper-cable devices to be economically connected. No media converter is required. Designed for use in an individual’s multi-system office, or to support a small workgroup, a remote office or a classroom, the Magnum DS80F and DS80C are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. Flow control maximizes throughput across all ports. Top-mounted LEDs provide status information on each port. A DS80F Personal Hub has one full-duplex 100MB switched fiber port, one “N-way” switched RJ-45 port and six half-duplex 10/100 autonegotiating RJ-45 ports. While the switched fiber port is typically for a backbone connection, the switched RJ-45 port can be used at 100Mb FDX for a high-performance workplace server or to cascade to another DS80- series unit for expansion. The Magnum DS80Fs 100Mb FDX fiber port supports full distance fiber LAN cabling, and is typically connected to a rack-mount fiber switch (such as the Magnum Quad-Series Fiber Switches) in a wiring closet upstream. The fiber port is available with a multi-mode ST, SC, or MTRJ-type connector, or with a single-mode SC-type (to support either 20 or 40 kilometers). For applications where the fiber port is not needed, the DS80C model substitutes a second full-duplex copper port for the fiber port. The DS80-series Dual-Speed Personal Hubs include an external power supply unit for 115 or 230vac, a rugged metal case and metal mounting brackets suitable for wall mounting. The Magnum DS80-series Personal Hubs and the other high quality Magnum products are backed by a three-year warranty.

Features

• DS80F units provide six 10/ 100 dual-speed RJ-45 ports for users, one 10/100 switched RJ-45 port for servers or for users, and one switched 100Mb Fiber FDX ”backbone” port.
• DS80C units provide six 10/ 100 dual-speed RJ-45 ports and two 10/100 full-duplex switched RJ-45 backbone ports. • Compact office-hub packaging brings 100Mb fiber backbone connectivity to the workplace
• Fast Ethernet fiber connectors may be multi-mode SC, ST, or single-mode (either 20km or 40km “long-haul”) SC type.
• Comes with a durable metal enclosure, metal mounting clips, and an external power supply for either 115vac or 230vac power.

Description

Magnum DS80F Dual-Speed Personal Hubs provide the performance of a 100Mb switched fiber link upstream with the convenience of dualspeed 10/100 copper ports for workplace LAN connections, all in one compact unit about the size of a paperback book. Where “future-proof” fiber cabling is installed in the building infrastructure to a wall plate or jack in each office, lab, classroom or small workgroup area, the DS80F-series enables 10/100 copper-cable devices to be economically connected.
No media converter is required. Designed for use in an individual’s multi-system office, or to support a small workgroup, a remote office or a classroom, the Magnum DS80F and DS80C are easy to install and use. Addresses of attached nodes are automatically learned and maintained, adapting the switching services to network changes and expansions to provide plug-and-play operation. Flow control maximizes throughput across all ports.
Top-mounted LEDs provide status information on each port. A DS80F Personal Hub has one full-duplex 100MB switched fiber port, one “N-way” switched RJ-45 port and six half-duplex 10/100 autonegotiating RJ-45 ports. While the switched fiber port is typically for a backbone connection, the switched RJ-45 port can be used at 100Mb FDX for a high-performance workplace server or to cascade to another DS80- series unit for expansion.
The Magnum DS80Fs 100Mb FDX fiber port supports full distance fiber LAN cabling, and is typically connected to a rack-mount fiber switch (such as the Magnum Quad-Series Fiber Switches) in a wiring closet upstream. The fiber port is available with a multi-mode ST, SC, or MTRJ-type connector, or with a single-mode SC-type (to support either 20 or 40 kilometers).
For applications where the fiber port is not needed, the DS80C model substitutes a second full-duplex copper port for the fiber port. The DS80-series Dual-Speed Personal Hubs include an external power supply unit for 115 or 230vac, a rugged metal case and metal mounting brackets suitable for wall mounting.
The Magnum DS80-series Personal Hubs and the other high quality Magnum products are backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number DS80C and DS80F
Product Name Personal Hubs
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
FieldServer ProtoNode Gateway (Dual Ethernet) - FPC-N64 - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details