Data Connect Enterprise, Inc. Gigabit Ethernet Extender 2178FEE-GB

Description
To provide an easy use yet powerful solution for FTTX applications, The Data Connect releases a new 10/100/1000Base-T to 1000Base-SX/LX Smart Media Converter, 2178FEE-GB, featuring plug & play and smart media conversion functions. Distance Extension with High Performance and Steady Network Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX interface such as multi –mode LC/SC connectors (220m /550m), single-mode LC/SC connector (10/20/30/40/50/70/1 20km) and single fiber connectors (WDM, 15/60km) for various fiber optic application. Enhanced Smart Management Features The Data Connect provide Auto MDI/MDI-X on its TP port and the DIP switch to configure the available smart functions including the auto-negotiation / force for fiber interface and Link Loss Return (LLR) to diagnose network connections. Also, the LLR function can immediately alarm network administrator the media link issue and provide efficient solution to monitor the entire network. Easy Installation The Data Connect 2178FEE-GB allows two type segments to connect easily. The Smart Media Converter can be used as a standalone unit when powered by its DC adapter or used as a slide in module to the Data Connect 19-inch Web Smart / Management 16-slots Media Converter chassis. When working with the Web Smart / Managed Media Converter chassis, the Data Connect 2178FEE-GB is able to be managed and is status to be monitored through the local RS-232 console and remote web interface.
Description
To provide an easy use yet powerful solution for FTTX applications, The Data Connect releases a new 10/100/1000Base-T to 1000Base-SX/LX Smart Media Converter, 2178FEE-GB, featuring plug & play and smart media conversion functions. Distance Extension with High Performance and Steady Network Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX interface such as multi –mode LC/SC connectors (220m /550m), single-mode LC/SC connector (10/20/30/40/50/70/1 20km) and single fiber connectors (WDM, 15/60km) for various fiber optic application. Enhanced Smart Management Features The Data Connect provide Auto MDI/MDI-X on its TP port and the DIP switch to configure the available smart functions including the auto-negotiation / force for fiber interface and Link Loss Return (LLR) to diagnose network connections. Also, the LLR function can immediately alarm network administrator the media link issue and provide efficient solution to monitor the entire network. Easy Installation The Data Connect 2178FEE-GB allows two type segments to connect easily. The Smart Media Converter can be used as a standalone unit when powered by its DC adapter or used as a slide in module to the Data Connect 19-inch Web Smart / Management 16-slots Media Converter chassis. When working with the Web Smart / Managed Media Converter chassis, the Data Connect 2178FEE-GB is able to be managed and is status to be monitored through the local RS-232 console and remote web interface.

Suppliers

Company
Product
Description
Supplier Links
Gigabit Ethernet Extender - 2178FEE-GB - Data Connect Enterprise, Inc.
Olney, MD, USA
Gigabit Ethernet Extender
2178FEE-GB
Gigabit Ethernet Extender 2178FEE-GB
To provide an easy use yet powerful solution for FTTX applications, The Data Connect releases a new 10/100/1000Base-T to 1000Base-SX/LX Smart Media Converter, 2178FEE-GB, featuring plug & play and smart media conversion functions. Distance Extension with High Performance and Steady Network Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX interface such as multi –mode LC/SC connectors (220m /550m), single-mode LC/SC connector (10/20/30/40/50/70/1 20km) and single fiber connectors (WDM, 15/60km) for various fiber optic application. Enhanced Smart Management Features The Data Connect provide Auto MDI/MDI-X on its TP port and the DIP switch to configure the available smart functions including the auto-negotiation / force for fiber interface and Link Loss Return (LLR) to diagnose network connections. Also, the LLR function can immediately alarm network administrator the media link issue and provide efficient solution to monitor the entire network. Easy Installation The Data Connect 2178FEE-GB allows two type segments to connect easily. The Smart Media Converter can be used as a standalone unit when powered by its DC adapter or used as a slide in module to the Data Connect 19-inch Web Smart / Management 16-slots Media Converter chassis. When working with the Web Smart / Managed Media Converter chassis, the Data Connect 2178FEE-GB is able to be managed and is status to be monitored through the local RS-232 console and remote web interface.

To provide an easy use yet powerful solution for FTTX applications, The Data Connect releases a new 10/100/1000Base-T to 1000Base-SX/LX Smart Media Converter, 2178FEE-GB, featuring plug & play and smart media conversion functions.

Distance Extension with High Performance and Steady Network Communication The Data Connect 2178FEE-GB Smart Gigabit Media Converter – DCE 2178FEE-GB extends communication distance with highly Gigabit performance via fiber optical cable. The DCE 2178FEE-GB provides media conversion between 1/100/1000Base-T and 1000Base-SX/LX interface such as multi –mode LC/SC connectors (220m /550m), single-mode LC/SC connector (10/20/30/40/50/70/120km) and single fiber connectors (WDM, 15/60km) for various fiber optic application.

Enhanced Smart Management Features The Data Connect provide Auto MDI/MDI-X on its TP port and the DIP switch to configure the available smart functions including the auto-negotiation / force for fiber interface and Link Loss Return (LLR) to diagnose network connections. Also, the LLR function can immediately alarm network administrator the media link issue and provide efficient solution to monitor the entire network.

Easy Installation The Data Connect 2178FEE-GB allows two type segments to connect easily. The Smart Media Converter can be used as a standalone unit when powered by its DC adapter or used as a slide in module to the Data Connect 19-inch Web Smart / Management 16-slots Media Converter chassis. When working with the Web Smart / Managed Media Converter chassis, the Data Connect 2178FEE-GB is able to be managed and is status to be monitored through the local RS-232 console and remote web interface.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number 2178FEE-GB
Product Name Gigabit Ethernet Extender
Network Equipment Repeater
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+, 850nm multimode - 1-G065 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Switches, Hubs - 2084-BB-SE205-MMSC-ND - DigiKey
Specs
Network Equipment Switch
Form Factor Chassis Mount
Ports / Interfaces RJ45
View Details