RAD Data Communications, Inc. Sync 2-Wire Short Range Modem SRM-6SX

Description
FEATURES SRM-5SX and SRM-6SX, Synchronous 2-wire Short Range Modems, are used for local data distribution, connecting full duplex synchronous terminals to computers. A pair of modems ensures integrity of data transmission over 2-wire dedicated lines, for distances up to 1.3 km (0.8 miles), depending on wire gauge and data rate. SRM-5SX and SRM-6SX are fully compatible and offer the same features. SRM-5SX is the ultraminiature version, only 61 mm (2.4 in) by 18 mm (0.7 in); SRM-6SX is 110 mm (4.3 in) by 22 mm (0.9 in). Transmit timing can be provided by an internal, external or loopback clock derived from the receive signal. Innovative circuitry allows SRM-5SX and SRM-6SX to operate without connection to the main supply, by using ultra low power from the data and control signals. For optimum operation, devices connected to SRM-5SX and SRM-6SX should provide RTS (Circuit 105) and DTR (Circuit 108.2) signals. The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received using a balanced signal, ensuring high immunity to circuit noise. Coupling to the dedicated line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The transformers are rated at over 1500V RMS, enabling the connection of the modems to local circuits provided by most national telephone administrations (P.T.T.s). The line interface for SRM-5SX is a three-screw terminal block, and either an RJ-12 or an RJ-45 connector. The line interface for SRM-6SX is a three-screw terminal block, RJ-11 or RJ-45 connector. Optionally, SRM-6SX can be ordered with BNC female connector on a short cable (see Ordering). Note: RJ-12 is a 6-pin RJ-11 connector with ground on pins 1 and 6.
Description
FEATURES SRM-5SX and SRM-6SX, Synchronous 2-wire Short Range Modems, are used for local data distribution, connecting full duplex synchronous terminals to computers. A pair of modems ensures integrity of data transmission over 2-wire dedicated lines, for distances up to 1.3 km (0.8 miles), depending on wire gauge and data rate. SRM-5SX and SRM-6SX are fully compatible and offer the same features. SRM-5SX is the ultraminiature version, only 61 mm (2.4 in) by 18 mm (0.7 in); SRM-6SX is 110 mm (4.3 in) by 22 mm (0.9 in). Transmit timing can be provided by an internal, external or loopback clock derived from the receive signal. Innovative circuitry allows SRM-5SX and SRM-6SX to operate without connection to the main supply, by using ultra low power from the data and control signals. For optimum operation, devices connected to SRM-5SX and SRM-6SX should provide RTS (Circuit 105) and DTR (Circuit 108.2) signals. The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received using a balanced signal, ensuring high immunity to circuit noise. Coupling to the dedicated line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The transformers are rated at over 1500V RMS, enabling the connection of the modems to local circuits provided by most national telephone administrations (P.T.T.s). The line interface for SRM-5SX is a three-screw terminal block, and either an RJ-12 or an RJ-45 connector. The line interface for SRM-6SX is a three-screw terminal block, RJ-11 or RJ-45 connector. Optionally, SRM-6SX can be ordered with BNC female connector on a short cable (see Ordering). Note: RJ-12 is a 6-pin RJ-11 connector with ground on pins 1 and 6.

Suppliers

Company
Product
Description
Supplier Links
Sync 2-Wire Short Range Modem - SRM-6SX - Data Connect Enterprise, Inc.
Olney, MD, USA
Sync 2-Wire Short Range Modem
SRM-6SX
Sync 2-Wire Short Range Modem SRM-6SX
FEATURES SRM-5SX and SRM-6SX, Synchronous 2-wire Short Range Modems, are used for local data distribution, connecting full duplex synchronous terminals to computers. A pair of modems ensures integrity of data transmission over 2-wire dedicated lines, for distances up to 1.3 km (0.8 miles), depending on wire gauge and data rate. SRM-5SX and SRM-6SX are fully compatible and offer the same features. SRM-5SX is the ultraminiature version, only 61 mm (2.4 in) by 18 mm (0.7 in); SRM-6SX is 110 mm (4.3 in) by 22 mm (0.9 in). Transmit timing can be provided by an internal, external or loopback clock derived from the receive signal. Innovative circuitry allows SRM-5SX and SRM-6SX to operate without connection to the main supply, by using ultra low power from the data and control signals. For optimum operation, devices connected to SRM-5SX and SRM-6SX should provide RTS (Circuit 105) and DTR (Circuit 108.2) signals. The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received using a balanced signal, ensuring high immunity to circuit noise. Coupling to the dedicated line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The transformers are rated at over 1500V RMS, enabling the connection of the modems to local circuits provided by most national telephone administrations (P.T.T.s). The line interface for SRM-5SX is a three-screw terminal block, and either an RJ-12 or an RJ-45 connector. The line interface for SRM-6SX is a three-screw terminal block, RJ-11 or RJ-45 connector. Optionally, SRM-6SX can be ordered with BNC female connector on a short cable (see Ordering). Note: RJ-12 is a 6-pin RJ-11 connector with ground on pins 1 and 6.

FEATURES

SRM-5SX and SRM-6SX, Synchronous 2-wire Short Range Modems, are used for local data distribution, connecting full duplex synchronous terminals to computers. A pair of modems ensures integrity of data transmission over 2-wire dedicated lines, for distances up to 1.3 km (0.8 miles), depending on wire gauge and data rate.

  • SRM-5SX and SRM-6SX are fully compatible and offer the same features. SRM-5SX is the ultraminiature version, only 61 mm (2.4 in) by 18 mm (0.7 in); SRM-6SX is 110 mm (4.3 in) by 22 mm (0.9 in).
  • Transmit timing can be provided by an internal, external or loopback clock derived from the receive signal.
  • Innovative circuitry allows SRM-5SX and SRM-6SX to operate without connection to the main supply, by using ultra low power from the data and control signals. For optimum operation, devices connected to SRM-5SX and SRM-6SX should provide RTS (Circuit 105) and DTR (Circuit 108.2) signals.
  • The low transmit level minimizes crosstalk on adjacent circuits within the same cable. Data is transmitted and received using a balanced signal, ensuring high immunity to circuit noise.
  • Coupling to the dedicated line is through isolation transformers which, in conjunction with other circuitry, protect against AC or DC overvoltages. The transformers are rated at over 1500V RMS, enabling the connection of the modems to local circuits provided by most national telephone administrations (P.T.T.s).
  • The line interface for SRM-5SX is a three-screw terminal block, and either an RJ-12 or an RJ-45 connector. The line interface for SRM-6SX is a three-screw terminal block, RJ-11 or RJ-45 connector. Optionally, SRM-6SX can be ordered with BNC female connector on a short cable (see Ordering).

Note: RJ-12 is a 6-pin RJ-11 connector with ground on pins 1 and 6.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Equipment
Product Number SRM-6SX
Product Name Sync 2-Wire Short Range Modem
Network Equipment Modem
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
Gateways, Routers - 2084-BB-ABDN-SE-IN5410-ND - DigiKey
Specs
Network Equipment Router; Bridge
Network Media Wireless
Protocol / Network 802.11 a/b/g/n
View Details
2 suppliers
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details